location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP xw8600 انتل® زينون® 5000 سيكوينس X5482 32 جيغابايت DDR2-SDRAM لينكس Tower محطة عمل أسود, فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xw8600
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KN736AS
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 12442
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 19 Jul 2024 20:15:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP xw8600 انتل® زينون® 5000 سيكوينس X5482 32 جيغابايت DDR2-SDRAM لينكس Tower محطة عمل أسود, فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - محطة عمل أسود, فضة
  • - انتل® زينون® 5000 سيكوينس X5482 3,2 جيغاهرتز نوى المعالجات: 4
  • - 32 جيغابايت DDR2-SDRAM 667 ميجا هرتز
  • - DVD-RW
  • - لينكس
أكثر>>>
المعالج
صانع المعالج *
Intel
فئة المعالج *
انتل® زينون® 5000 سيكوينس
طراز المعالج *
X5482
نوى المعالجات
4
أسنان المعالج
4
ترددات المعالج *
3,2 جيغاهرتز
مقبس المعالج
LGA 771 (Socket J)
ذاكرة المعالج المخبئية
12 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L2
ناقل البيانات في الجانب الامامي للمعالج
1600 ميجا هرتز
نوع الناقل
FSB
تماثل FSB
Yes
طباعة المعالج بالحفر
45 نانومتر
أنماط عمل المعالج
64-بيت
مجموعة المعالج
Intel Xeon 5400 Series
الاسم الرمزي للمعالج
Harpertown
قوة التصميم الحراري (TDP)
120, 150
نوع نظام المعالج
DP
درجة الحرارة قرب المعالج
63 درجة مئوية
عدد المعالجات المثبتة
1
عدد ترنزيستورات قالب المعالجة
820 ميجا
حجم قالب المعالجة
214 ملم2
تثبيت
E0
وحدة قياس نسبة معدل ساعة وحدة المعالجة المركزية الداخلية للساعة المزودة خارجيا
6
دعم ECC بواسطة المعالج
No
الذاكرة
الذاكرة الداخلية *
32 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية *
128 جيغابايت
نوع الذاكرة الداخلية
DDR2-SDRAM
سرعة ساعة الذاكرة
667 ميجا هرتز
تكنولوجيا صناعة الدارات السريعة ECC
Yes
وسائط التخزين
نوع محرك الأقراص الضوئية *
DVD-RW
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
146 جيغابايت
وصلة القرص الثابت
تسلسلي مرفق SCSI (SAS)
سرعة دوران القرص الثابت
15000 دورة في الدقيقة
قارئ البطاقات مدمج
No
دعم RAID
Yes
مستويات المصفوفة المتكررة من الاقراص غير المكلفة RAID
0, 1, 10
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
7
عدد منافذ PS/2
2
طمية منافذ النقل التسلسلي السريعة (IEEE 1394/Firewire)
1
عدد منافذ بطاقة الشبكة (RJ-45)
1
ميكروفون, مقبس الادخال
Yes
مخارج سماعة الرأس
1
الخط الداخل
Yes
عدد المنافذ التسلسلية
1
فتحات مداخل بطاقة التوسع
فتحات بطاقات اكسبرس x1 PCI
1
فتحات بطاقات اكسبرس x8 PCI
2
فتحات PCI Express x16
2
فتحات PCI
1
فتحات PCI-X
1
تصميم
نوع الهيكل المعدني *
Tower
عدد أماكن 3.5"
5
عدد أماكن 5.25"
3
تصميم
فتحة قفل الكابل
Yes
نوع فتحة قفل الكابل
Kensington
لون المنتج *
أسود, فضة
بلد المنشأ
الصين
أداء
رقائق اللوحة الرئيسية
Intel® 5400
نظام الصوت
عالي الوضوح
نوع المنتج *
محطة عمل
برمجيات
نظام التشغيل المثبت *
لينكس
انظمة التشغيل المتوافقة
Windows Vista Windows XP Linux
ميزات خاصة المعالج
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
No
انتل 64
Yes
تقنية انتل سبيدستيب المعززة
Yes
الخيارات المدموجة المتاحة
No
تقنية انتل InTru™ 3D
No
انتل في الداخل
No
تقنية الفيديو الواضح عالي الدقة من انتل®
No
تقنية كلير فيديو من انتل®
No
انتل VT-x مع جداول صفحات ممتد (EPT)
No
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
معايير التشفير المتقدمة
No
تقنية التنفيذ الموثوق انتل
No
بيت تعطيل التنفيذ
Yes
تقنية انتل FDI
No
وصول مرن للذاكرة انتل
No
وصول سريع للذاكرة انتل
No
حالة التوقف المعززة انتل
Yes
انتل تغيير يناسب الطلب
Yes
تقنية انتل للفيديو الواضح (PAE)
No
قياس رزمة المعالج
37.5 x 37.5 ملم
رمز المعالج
SLBBG
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
No
تقنية الافتراضية من انتل®
Yes
تقنية انتل قدرة العرض المزدوج
No
تقنية انتل التخزين السريع
No
معالج ARK ID
33088
قنية انتل® تيربو بوست- إصدار
No
تقنية تعدد المسارات الفائق
No
تقنية انتل® كويك سينك فيديو
No
تقنية انتل ماي وايفاي
No
تقنية انتل المضادة للسرقة
No
معالج خال من التضارب
No
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
0 - 55 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
8 - 85%
الارتفاع غيرالقابل للتشغيلي
0 - 9100 متر
الوزن والأبعاد
العرض *
210 ملم
العمق *
525 ملم
الارتفاع *
454 ملم
الوزن *
19,5 كيلو غرام
عرض
العرض مشمول *
No
مزايا أخرى
الرطوبة النسبية غير التشغيلية (دون تكاثف)
8 - 90%
التوافق مع اجهزة الماكنتوش
No
ميزات الربط الشبكي
Gigabit Ethernet (10/100/1000)