location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Managed MFP M680dnm ليزر A4 1200 x 1200 نقطة لكل انش 42 الدفع لكل ألف

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Managed MFP M680dnm
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L3U47A#B19
الفئة:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
طابعات متعددة الوظائف Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 1434
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 14 Mar 2024 18:48:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet Managed MFP M680dnm ليزر A4 1200 x 1200 نقطة لكل انش 42 الدفع لكل ألف
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - عمل تجاري ليزر طباعة ملونة
  • - 1200 x 1200 نقطة لكل انش
  • - الوان الطباعة: أسود, سماوي, أرجواني, أصفر
  • - A4 42 الدفع لكل ألف
  • - نسخ ملون مسح اللون
  • - Apple AirPrint, HP ePrint, Mopria Print Service
  • - بوابة USB اتصال الشيكة المحلية LAN
  • - الذاكرة الداخلية: 2048 ميجا بايت معالج مدمج 800 ميجا هرتز
  • - 56,5 كيلو غرام
أكثر>>>
سرعة الطباعة
أنماط الطباعة على الوجهين
تلقائي
تقنية الطباعة *
ليزر
طباعة *
طباعة ملونة
الطباعة المزدوجة *
Yes
الحد الاقصى للوضوح *
1200 x 1200 نقطة لكل انش
سرعة الطباعة (اسود, جودة عادية, A4/US Letter) *
42 الدفع لكل ألف
سرعة الطباعة (ملون, جودة عادية, A4/US Letter)
42 الدفع لكل ألف
سرعة الطباعة على وجهين (ISO/IEC 24734) لون واحد
38 صورة/دق
سرعة الطباعة على وجهين (ISO/IEC 24734) ملون
38 صورة/دق
الوقت لطباعة اول صفحة (اسود, عادي)
10,5 ثانية
الوقت لطباعة اول صفحة (ملون, عادي)
10,5 ثانية
هوامش الطباعة (أعلى، أسفل، اليمين, اليسار)
4,3 ملم
النسخ
نسخ *
نسخ ملون
الحد الأقصى لوضوح النسخ *
600 x 600 نقطة لكل انش
سرعة النسخ (جودة عادية, اسود, A4)
42 الكلفة لكل ألف
سرعة النسخ (جودة عادية, ملون, A4)
42 الكلفة لكل ألف
العدد الأقصى للنسخ
9999 نسخ
المسح الضوئي
مسح *
مسح اللون
دقة المسح الضوئي *
600 x 600 نقطة لكل انش
الحد الأقصى لمساحة المسح الضوئي
216 x 356 ملم
نوع المسح الضوئي *
ماسح ضوئي مسطح/تغذية آلية
تقنية المسح الضوئي
جهاز قرن شحني
عمق لون المدخل
24 بيت
مستويات اللون الرمادي
256
الفاكس
ارسال بالمثالة *
No
مزايا
دورة العمل (الموصى بها)
3000 - 30000 الصفحات لكل شهر
دورة عمل الطابعة (الحد الاقصى) *
180000 الصفحات لكل شهر
مرسل رقمي
No
عدد خراطيش الطباعة *
4
الوان الطباعة *
أسود, سماوي, أرجواني, أصفر
اللغات الخاصة بوصف الصفحة
PCL 5e, PCL 6, PostScript 3, URF
استطاعة الدخل والخرج
عدد أدراج الإدخال *
2
إجمالي سعة الإدخال *
500 صحائف
إجمالي الطاقة الإنتاجية *
500 صحائف
درج متعدّد الأغراض
Yes
سعة الصينية متعددة الأغراض
100 صحائف
نوع مدخل الورق
صينية ورق
العدد الأقصى لأدراج الإدخال
5
الحد الأقصى لكمية الادخال
3100 صحائف
الحد الاقصى لسعة الانتاج
900 صحائف
المعالجة الورقية
قياس ورق مجموعة ISO A الأقصى *
A4
أنواع وسائط درج الورق *
ورق صكوك بوند, بطاقات مخزن, مغلفات, ورق لماع, ورق ثقيل, ملصقات, ورق عادي, مطبوع مسبقًا, ورق معاد تدويره, ورق خشن, شفافيات
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (A0..A9) *
A4, A5
المعالجة الورقية
ورق حسب المعايير الصناعية اليابانية فئة-B أحجام (B0..B9) JIS
B5, B6
أحجام المغلفات
B5, C5, C6, DL
الربط
الواجهات القياسية
إيثرنت, USB 2.0
الطباعة المباشرة *
No
بوابة USB
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
No
اتصال الشيكة المحلية LAN *
Yes
تقنية الكوابل
10/100/1000Base-T(X)
معدلات نقل بيانات الشبكة المحلية LAN
10,100,1000 ميجابيت ثانية
دعم خوارزميات الحماية
256-bit AES
تقنية طباعة الجوال
Apple AirPrint, HP ePrint, Mopria Print Service
أداء
الحد الاقصى للذاكرة الداخلية
3072 ميجا بايت
سعة التخزين الداخلي
320 جيغابايت
قارئ البطاقات مدمج
No
الذاكرة الداخلية *
2048 ميجا بايت
معالج مدمج
Yes
ترددات المعالج
800 ميجا هرتز
تصميم
لون المنتج *
أسود, الرمادية
تموضع السوق *
عمل تجاري
شاشة مدمجة *
Yes
العرض
شاشة كريستال سائل LCD
قطر الشاشة
20,3 سم (8")
وضوح العرض
800 x 600 بيكسل
الشاشات الحساسة التي تعمل باللمس
Yes
نوع التحكم
لمس
عرض اللون
Yes
إدارة الطاقة
استهلاك الطاقة (التشغيل المتوسط)
797 عرض
استهلاك الطاقة (مستعد)
83 عرض
استهلاك الطاقة (وضعية السبات)
7 عرض
استهلاك الطاقة (وضعية التوقف)
0,07 عرض
(TEC) "نجمة الطاقة النموذجية في استهلاك الكهرباء"
5,687 كيلوواط ساعة أسبوع
جهد دخل AC
220 - 240 صورة
تردد دخل AC
50 - 60 هرتز
متطلبات النظام
أنظمة تشغيل ويندوز المدعومة
Yes
أنظمة تشغيل ماك المدعومة
Yes
الظروف البيئية
مدى الرطوبة النسبية للتشغيل (H-H)
30 - 70%
مدى درجة حرارة التخزين (من - الى)
0 - 35 درجة مئوية
مدى درجة حرارة التشغيل (من- الى)
15 - 30 درجة مئوية
مدى الرطوبة النسبية للتخزين
10 - 90%
الاستدامة
شهادات الاستدامة
نجمة الطاقة
الوزن والأبعاد
العرض
840 ملم
العمق
632 ملم
الارتفاع
585 ملم
الوزن
56,5 كيلو غرام
البلد Distributor
United Kingdom 1 distributor(s)