location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise M605xm 1200 x 1200 نقطة لكل انش A4

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise M605xm
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L3U54A#B19
الفئة:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
طابعات الليزر Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 166
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet Enterprise M605xm 1200 x 1200 نقطة لكل انش A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ليزر
  • - 1200 x 1200 نقطة لكل انش
  • - الوان الطباعة: أسود
  • - A4 55 الدفع لكل ألف
  • - الطباعة المزدوجة
  • - اتصال الشيكة المحلية LAN تواصل المسافات القريبة (NFC)
  • - شاشة كريستال سائل LCD شاشة مدمجة
  • - دورة عمل الطابعة (الحد الاقصى): 225000 الصفحات لكل شهر
  • - عدد أدراج الإدخال: 3 إجمالي سعة الإدخال: 1500 صحائف إجمالي الطاقة الإنتاجية: 500 صحائف
  • - الذاكرة الداخلية: 512 ميجا بايت 1200 ميجا هرتز
أكثر>>>
سرعة الطباعة
اللون *
No
تقنية الطباعة *
ليزر
الطباعة المزدوجة *
Yes
الحد الاقصى للوضوح *
1200 x 1200 نقطة لكل انش
سرعة الطباعة (اسود, جودة عادية, A4/US Letter) *
55 الدفع لكل ألف
الوقت لطباعة اول صفحة (اسود, عادي)
7 ثانية
هوامش الطباعة (أعلى، أسفل، اليمين, اليسار)
5 ملم
مزايا
دورة عمل الطابعة (الحد الاقصى) *
225000 الصفحات لكل شهر
دورة العمل (الموصى بها)
5000 - 16000 الصفحات لكل شهر
الوان الطباعة *
أسود
عدد خراطيش الطباعة *
2
اللغات الخاصة بوصف الصفحة *
PCL 5e, PCL 6, PDF 1.7, PostScript 3
خطوط الطابعة
TrueType
عدد خطوط الطابعة
105
استطاعة الدخل والخرج
عدد أدراج الإدخال *
3
إجمالي سعة الإدخال *
1500 صحائف
إجمالي الطاقة الإنتاجية *
500 صحائف
سعة إدخال درج الورق 2
2500 صحائف
درج متعدّد الأغراض
Yes
سعة الصينية متعددة الأغراض
100 صحائف
الحد الاقصى لسعة الانتاج
600 صحائف
المعالجة الورقية
قياس ورق مجموعة ISO A الأقصى *
A4
أنواع وسائط درج الورق *
ورق صكوك بوند, بطاقات مخزن, مغلفات, ملصقات, ورق عادي, مطبوع مسبقًا, ورق معاد تدويره, شفافيات
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (A0..A9) *
A4
الربط
الواجهات القياسية
إيثرنت, USB 2.0
الشبكات
جاهز للوصل بالشبكة
Yes
اتصال الشيكة المحلية LAN *
Yes
تواصل المسافات القريبة (NFC)
Yes
تقنية طباعة الجوال
Apple AirPrint, HP ePrint
أداء
الذاكرة الداخلية *
512 ميجا بايت
الحد الاقصى للذاكرة الداخلية
1536 ميجا بايت
سعة التخزين الداخلي
4 جيغابايت
وسائط التخزين
سواقة قرص صلب
ترددات المعالج
1200 ميجا هرتز
مستوى ضغط الصوت (الطباعة)
71 ديسيبل
تصميم
لون المنتج *
الرمادية
تصميم
شاشة مدمجة *
Yes
العرض
شاشة كريستال سائل LCD
قطر الشاشة
10,9 سم (4.3")
عرض عدد الأسطر
4 الأسطر
إدارة الطاقة
متوسط استهلاك الطاقة أثناء الطباعة *
840 عرض
استهلاك الطاقة (وضعية الاستعداد)
3,7 عرض
استهلاك الطاقة (وضعية التوقف)
0,1 عرض
جهد دخل AC
100 - 240 صورة
تردد دخل AC
50 - 60 هرتز
متطلبات النظام
أنظمة تشغيل ويندوز المدعومة
Yes
أنظمة تشغيل ماك المدعومة
Yes
أنظمة تشغيل لينوكس المدعومة
Yes
أنظمة تشغيل أخرى مدعومة
Android
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
15 - 32 درجة مئوية
مدى درجة حرارة التخزين (من - الى)
-30 - 60 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
10 - 80%
مدى الرطوبة النسبية للتخزين
10 - 90%
الاستدامة
شهادات الاستدامة
نجمة الطاقة
الوزن والأبعاد
العرض
425 ملم
العمق
537 ملم
الارتفاع
521 ملم
الوزن
32,5 كيلو غرام
تعبئة البيانات
عرض التغليف
589 ملم
عمق التغليف
499 ملم
ارتفاع التغليف
750 ملم
وزن الحزمة
38,4 كيلو غرام
محتوى التغليف
المشغلات مشمولة
Yes
كتيب
Yes
دليل البدء السريع
Yes
مزايا أخرى
الخطوط المشمولة
Yes
قوة الصمام الثنائي المشع LED
Yes
الصمام الثنائي المشع الإحتياطي LED
Yes
دعم SureSupply
Yes
البلد Distributor
United Kingdom 1 distributor(s)