location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP TouchSmart 610-1160nl Intel® Core™ i5 i5-650 58,4 سم (23") 1920 x 1080 بيكسل الشاشات الحساسة التي تعمل باللمس 8 جيغابايت DDR3-SDRAM 2 تيرا بايت AMD Radeon HD 5570 Windows 7 Home Premium أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TouchSmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
610
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TouchSmart 610-1160nl
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LN536EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0886112006570 show
الفئة:
Desktop PC with monitor.
حواسيب ومحطات عمل قطعة واحدة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 6347
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP TouchSmart 610-1160nl Intel® Core™ i5 i5-650 58,4 سم (23") 1920 x 1080 بيكسل الشاشات الحساسة التي تعمل باللمس 8 جيغابايت DDR3-SDRAM 2 تيرا بايت AMD Radeon HD 5570 Windows 7 Home Premium أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - أسود
  • - Intel® Core™ i5 i5-650 3,2 جيغاهرتز نوى المعالجات: 2
  • - الشاشات الحساسة التي تعمل باللمس 58,4 سم (23") HD كامل 1920 x 1080
  • - 8 جيغابايت DDR3-SDRAM 2 x 4 جيغابايت
  • - 2 تيرا بايت DVD-RW قارئ البطاقات مدمج
  • - AMD Radeon HD 5570 Intel® HD Graphics
  • - اتصال الشيكة المحلية LAN بلوتوث
  • - Windows 7 Home Premium 64-بيت
أكثر>>>
عرض
قطر الشاشة *
58,4 سم (23")
وضوح العرض *
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس *
Yes
نوع HD *
HD كامل
نسبة الأبعاد الأصلية
16:9
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i5
جيل المعالج
Intel® Core™ i5
طراز المعالج *
i5-650
نوى المعالجات
2
أسنان المعالج
4
تردد تعزيز المعالج
3,46 جيغاهرتز
ترددات المعالج *
3,2 جيغاهرتز
ذاكرة المعالج المخبئية
4 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
معدل ناقل النظام
2,5 جيغا/ثا
قوة التصميم الحراري (TDP)
73 عرض
نسخة فتحات PCI سريعة
2.0
مقبس المعالج
LGA 1156 (Socket H)
طباعة المعالج بالحفر
32 نانومتر
أنماط عمل المعالج
64-بيت
تثبيت
C2
نوع الناقل
DMI
الاسم الرمزي للمعالج
Clarkdale
مجموعة المعالج
Intel Core i5-600 Desktop Series
تماثل FSB
No
أقصى عدد من حارات PCI Express
16
معايرات PCI Express
1x16, 2x8
درجة الحرارة قرب المعالج
72,6 درجة مئوية
عدد ترنزيستورات قالب المعالجة
382 ميجا
وحدة قياس نسبة معدل ساعة وحدة المعالجة المركزية الداخلية للساعة المزودة خارجيا
24
حجم قالب المعالجة
81 ملم2
الذاكرة الداخبية القصوى التي يدعمها المعالج
16 جيغابايت
معالج خال من التضارب
No
أنواع الذاكرة التي يدعمها المعالج
DDR3 1066/1333
عرض حزمة الذاكرة التي يدعمها المعالج (الأقصى)
21 جيغا بايت/ثانية
أقنية الذاكرة التي يدعمها المعالج
ثنائي
دعم ECC بواسطة المعالج
No
الذاكرة
الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
DDR3-SDRAM
الحد الاقصى لسعة الذاكرة الداخلية *
16 جيغابايت
تصميم الذاكرة فتحات x حجم)
2 x 4 جيغابايت
وسائط التخزين
سعة التخزين الاجمالية *
2 تيرا بايت
عدد الاقراص الصلبة المثبتة
1
سرعة دوران القرص الثابت
5400 دورة في الدقيقة
وصلة القرص الثابت
SATA
نوع محرك الأقراص الضوئية *
DVD-RW
قارئ البطاقات مدمج
Yes
الرسومات
طراز موائم الرسوميات المخبأ *
AMD Radeon HD 5570
موائم الرسوميات المدمج *
Yes
عائلة موائم الرسوميات المدمج
Intel® HD Graphics
طراز موائم الرسوميات المدمج *
Intel® HD Graphics
تردد قاعدة موائم رسوميات على اللوحة
733 ميجا هرتز
عدد الشاشات المدعومة (الرسوميات على اللوحة)
2
آلة التصوير
آلة تصوير مدمجة *
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 4 (802.11n)
اتصال الشيكة المحلية LAN *
Yes
بلوتوث *
Yes
الربط
عدد منافذ بطاقة الشبكة (RJ-45)
1
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
4
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
كمية منافذ صفيف رسومات الفيديو (D-Sub)
1
منفذ الربط المرئي الرقمي DVI
Yes
مخارج سماعة الرأس
1
ميكروفون, مقبس الادخال
Yes
تصميم
لون المنتج *
أسود
بلد المنشأ
الصين
أداء
رقائق اللوحة الرئيسية
Intel A57 Express
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 7 Home Premium
ميزات خاصة المعالج
قنية انتل® تيربو بوست- إصدار
1.0
تقنية تعدد المسارات الفائق
Yes
تقنية انتل ماي وايفاي
No
تقنية انتل المضادة للسرقة
No
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
No
تقنية انتل سبيدستيب المعززة
Yes
تقنية انتل® كويك سينك فيديو
No
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
No
انتل في الداخل
No
تقنية انتل InTru™ 3D
No
وصول مرن للذاكرة انتل
No
معايير التشفير المتقدمة
Yes
تقنية التنفيذ الموثوق انتل
Yes
حالة التوقف المعززة انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
انتل تغيير يناسب الطلب
No
تقنية انتل للفيديو الواضح (PAE)
No
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
No
قياس رزمة المعالج
37.5 x 37.5 ملم
مجموعات التعليمات المدعمة
SSE4.2
فيزيكال أدرس اكتنشن
36 بيت
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
الطباعة بالحفر للرسوميات وIMC
45 نانومتر
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
تقنية الافتراضية من انتل®
Yes
تقنية انتل قدرة العرض المزدوج
Yes
تقنية انتل FDI
Yes
تقنية انتل التخزين السريع
No
وصول سريع للذاكرة انتل
No
معالج ARK ID
43546
الوزن والأبعاد
العرض (مع المنصة)
585 ملم
العمق (مع المنصة)
103 ملم
الارتفاع (مع المنصة)
451 ملم
الوزن (مع الحامل)
12,1 كيلو غرام
وزن الحزمة
17,1 كيلو غرام
مزايا أخرى
عائلة موائمات الرسوميات
AMD
أبعاد الحزمة (العرض x العمق x الطول)
672 x 312 x 535 ملم
ضابط جهاز التلفاز مدمج
Yes
نوع الهيكل المعدني
الكل في واحد
العرض مشمول
Yes
ميزات الربط الشبكي
Gigabit Ethernet
جهاز تزويد الطاقة
180 عرض
نوع ضابط جهاز التلفاز
تناظري, DVB-T