location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mini Compaq CQ10-700ED Intel Atom® N455 نتبوك 25,6 سم (10.1") 1 جيغابايت DDR3-SDRAM 250 جيغابايت Windows 7 Starter أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mini
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq Mini CQ10-700ED
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LQ514EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0886111530335 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 3666
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 30 Jan 2025 20:06:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Mini Compaq CQ10-700ED Intel Atom® N455 نتبوك 25,6 سم (10.1") 1 جيغابايت DDR3-SDRAM 250 جيغابايت Windows 7 Starter أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - نتبوك أسود
  • - Intel Atom® N455 1,66 جيغاهرتز نوى المعالجات: 1
  • - 25,6 سم (10.1") 1024 x 600 بيكسل 5:3
  • - 1 جيغابايت DDR3-SDRAM 1 x 1 جيغابايت
  • - 250 جيغابايت
  • - اتصال الشيكة المحلية LAN 10,100 ميجابيت ثانية
  • - ليثيوم أيون
  • - Windows 7 Starter 32-بت
أكثر>>>
تصميم
نوع المنتج *
نتبوك
لون المنتج *
أسود
بلد المنشأ
الصين
عرض
قطر الشاشة *
25,6 سم (10.1")
وضوح العرض *
1024 x 600 بيكسل
نسبة الأبعاد الأصلية
5:3
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel Atom®
طراز المعالج *
N455
نوى المعالجات
1
أسنان المعالج
2
ترددات المعالج *
1,66 جيغاهرتز
ذاكرة المعالج المخبئية
0,5 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L2
مقبس المعالج
BGA 559
طباعة المعالج بالحفر
45 نانومتر
أنماط عمل المعالج
64-بيت
مجموعة المعالج
Intel Atom N400 Series
الاسم الرمزي للمعالج
Pineview
نوع الناقل
DMI
تماثل FSB
No
تثبيت
A0
شريحة ساوثبريدج في اللوحة الأم
Intel ICH8M
قوة التصميم الحراري (TDP)
6,5 عرض
درجة حرارة النواة
100 درجة مئوية
عدد ترنزيستورات قالب المعالجة
123 ميجا
حجم قالب المعالجة
66 ملم2
وحدة قياس نسبة معدل ساعة وحدة المعالجة المركزية الداخلية للساعة المزودة خارجيا
10
دعم ECC بواسطة المعالج
No
الذاكرة
الذاكرة الداخلية *
1 جيغابايت
نوع الذاكرة الداخلية
DDR3-SDRAM
تصميم الذاكرة فتحات x حجم)
1 x 1 جيغابايت
مداخل الذاكرة
1x SO-DIMM
الحد الاقصى لسعة الذاكرة الداخلية *
1 جيغابايت
وسائط التخزين
سعة التخزين الاجمالية *
250 جيغابايت
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
MMC, SD
الرسومات
موائم الرسوميات المدمج *
Yes
تردد قاعدة موائم رسوميات على اللوحة
200 ميجا هرتز
ذاكرة موائم الرسوميات القصوى
0,256 جيغابايت
الصوت
ميكروفون داخلي
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi
Yes
ميزات الربط الشبكي
Fast Ethernet
اتصال الشيكة المحلية LAN
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100 ميجابيت ثانية
بلوتوث
No
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
3
عدد منافذ بطاقة الشبكة (RJ-45)
1
الربط
كمية منافذ صفيف رسومات الفيديو (D-Sub)
1
مخارج سماعة الرأس
1
أداء
رقائق اللوحة الرئيسية
Intel NM10
نظام تحديد المواقع GPS
No
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
برمجيات
تركيبة نظام التشغيل
32-بت
نظام التشغيل المثبت *
Windows 7 Starter
ميزات خاصة المعالج
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
No
تقنية انتل ماي وايفاي
No
تقنية انتل المضادة للسرقة
No
تقنية تعدد المسارات الفائق
Yes
قنية انتل® تيربو بوست- إصدار
No
تقنية انتل سبيدستيب المعززة
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
No
تقنية كلير فيديو من انتل®
No
تقنية انتل InTru™ 3D
No
انتل في الداخل
No
تقنية انتل® كويك سينك فيديو
No
وصول مرن للذاكرة انتل
No
معايير التشفير المتقدمة
No
تقنية التنفيذ الموثوق انتل
No
حالة التوقف المعززة انتل
No
انتل VT-x مع جداول صفحات ممتد (EPT)
No
انتل تغيير يناسب الطلب
No
تقنية انتل للفيديو الواضح (PAE)
No
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
22 x 22 ملم
مجموعات التعليمات المدعمة
SSE2, SSE3, SSSE3
رمز المعالج
SLBX9
الخيارات المدموجة المتاحة
Yes
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
No
تقنية الافتراضية من انتل®
No
تقنية انتل قدرة العرض المزدوج
No
تقنية انتل FDI
No
تقنية انتل التخزين السريع
No
وصول سريع للذاكرة انتل
No
معالج ARK ID
49491
معالج خال من التضارب
No
بطارية
تقنية البطارية
ليثيوم أيون
عدد وحدات البطارية
3
إدارة الطاقة
مقبس الادخال - الاتصال المباشر DC
Yes
جهاز تزويد الطاقة
40 عرض
الاستدامة
شهادات الاستدامة
EPEAT Silver, نجمة الطاقة
الوزن والأبعاد
العرض
268 ملم
العمق
191 ملم
الارتفاع (الواجهة)
2,28 سم
الوزن *
1,16 كيلو غرام
مزايا أخرى
التقنية اللاسلكية
802.11b/g/n
عائلة موائمات الرسوميات
Intel
العرض
صمام ثنائي مشع للضوء LED
بطاقة الشاشة
GMA 3150