location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion p6011pl Intel® Pentium® E5200 2 جيغابايت DDR2-SDRAM 320 جيغابايت سواقة قرص صلب AMD Radeon HD 4350 Windows Vista Home Premium Mini Tower جهاز الحاسوب الشخصي أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
p6000
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
p6011pl
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NM737AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0884420857211 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 11824
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 07 Oct 2024 16:44:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion p6011pl Intel® Pentium® E5200 2 جيغابايت DDR2-SDRAM 320 جيغابايت سواقة قرص صلب AMD Radeon HD 4350 Windows Vista Home Premium Mini Tower جهاز الحاسوب الشخصي أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - جهاز الحاسوب الشخصي أسود 300 عرض
  • - Intel® Pentium® E5200 2,5 جيغاهرتز نوى المعالجات: 2
  • - 2 جيغابايت DDR2-SDRAM 800 ميجا هرتز
  • - 320 جيغابايت سواقة قرص صلب سوبر مالتي DVD مزدوج الطبقات قارئ البطاقات مدمج
  • - AMD Radeon HD 4350 0,512 جيغابايت Intel® GMA 3100
  • - اتصال الشيكة المحلية LAN 10,100 ميجابيت ثانية
  • - Windows Vista Home Premium 32-بت
أكثر>>>
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Pentium®
طراز المعالج *
E5200
نوى المعالجات
2
أسنان المعالج
2
ترددات المعالج *
2,5 جيغاهرتز
مقبس المعالج
LGA 775 (Socket T)
ذاكرة المعالج المخبئية
2 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L2
ناقل البيانات في الجانب الامامي للمعالج
800 ميجا هرتز
نوع الناقل
FSB
تماثل FSB
No
طباعة المعالج بالحفر
45 نانومتر
أنماط عمل المعالج
64-بيت
مجموعة المعالج
Intel Pentium E5000 Series for Desktop
الاسم الرمزي للمعالج
Wolfdale
قوة التصميم الحراري (TDP)
65 عرض
درجة الحرارة قرب المعالج
74,1 درجة مئوية
عدد المعالجات المثبتة
1
عدد ترنزيستورات قالب المعالجة
228 ميجا
حجم قالب المعالجة
82 ملم2
تثبيت
M0
وحدة قياس نسبة معدل ساعة وحدة المعالجة المركزية الداخلية للساعة المزودة خارجيا
12,5
دعم ECC بواسطة المعالج
No
الذاكرة
الذاكرة الداخلية *
2 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
DDR2-SDRAM
مداخل الذاكرة
4x DIMM
سرعة ساعة الذاكرة
800 ميجا هرتز
غير صناعة الدارات السريعة Non-ECC
Yes
وسائط التخزين
سعة التخزين الاجمالية *
320 جيغابايت
وسائط التخزين *
سواقة قرص صلب
نوع محرك الأقراص الضوئية *
سوبر مالتي DVD مزدوج الطبقات
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
320 جيغابايت
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
حجم القرص الثابت
3.5"
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
ذاكرة كومباكت فلاش CF, CF+, ميموري ستيك, MicroDrive, MiniSD, MMC, MMC Mobile, MMC+, MS Duo, MS PRO, MS PRO Duo, RS-MMC, SD, SmartMedia, xD
الرسومات
موائم الرسوميات المدمج *
Yes
طراز موائم الرسوميات المخبأ *
AMD Radeon HD 4350
ذاكرة موائم الرسوميات المكتومة
0,512 جيغابايت
عدد موائمات الرسوميات المخفية
1
عائلة موائم الرسوميات المدمج
Intel® GMA
طراز موائم الرسوميات المدمج *
Intel® GMA 3100
الشبكات
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100 ميجابيت ثانية
الشبكات المحلية اللاسلكية Wi-Fi *
No
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
6
منفذ الربط المرئي الرقمي DVI
Yes
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
عدد منافذ PS/2
2
طمية منافذ النقل التسلسلي السريعة (IEEE 1394/Firewire)
1
عدد منافذ بطاقة الشبكة (RJ-45)
1
ميكروفون, مقبس الادخال
Yes
مخارج سماعة الرأس
1
الخط الخارج
Yes
الخط الداخل
Yes
منافذ اخراج البيانات S/PDIF
Yes
تصميم
نوع الهيكل المعدني *
Mini Tower
التنسيب المدعم
عمودي
نظام تبريد الماء
No
تصميم
عدد أماكن 3.5"
3
عدد أماكن 5.25"
2
لون المنتج *
أسود
بلد المنشأ
الصين
أداء
رقائق اللوحة الرئيسية
Intel® G33
شكل موجة تيار المتناوب للوحة الاساسية
خزانة الحاسوب الصغرية (ATX)
نظام الصوت
عالي الوضوح
قنوات مخرج الصوت
7.1 قنوات
حماية كلمة المرور
Yes
نوع المنتج *
جهاز الحاسوب الشخصي
برمجيات
تركيبة نظام التشغيل
32-بت
نظام التشغيل المثبت *
Windows Vista Home Premium
المشغلات مشمولة
Yes
ميزات خاصة المعالج
تقنية المزايا المصممة للمنشآت الصغيرة
No
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
No
انتل 64
Yes
تقنية انتل سبيدستيب المعززة
Yes
الخيارات المدموجة المتاحة
No
تقنية انتل InTru™ 3D
No
انتل في الداخل
No
تقنية الفيديو الواضح عالي الدقة من انتل®
No
تقنية كلير فيديو من انتل®
No
انتل VT-x مع جداول صفحات ممتد (EPT)
No
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
معايير التشفير المتقدمة
No
تقنية التنفيذ الموثوق انتل
No
بيت تعطيل التنفيذ
Yes
تقنية انتل FDI
No
وصول مرن للذاكرة انتل
No
وصول سريع للذاكرة انتل
No
حالة التوقف المعززة انتل
Yes
انتل تغيير يناسب الطلب
No
تقنية انتل للفيديو الواضح (PAE)
No
قياس رزمة المعالج
37.5 x 37.5 ملم
معايرة وحدة المعالجة المركزية (القصوى)
1
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
No
تقنية الافتراضية من انتل®
No
تقنية انتل قدرة العرض المزدوج
No
تقنية انتل التخزين السريع
No
معالج ARK ID
37212
قنية انتل® تيربو بوست- إصدار
No
تقنية تعدد المسارات الفائق
No
تقنية انتل® كويك سينك فيديو
No
تقنية انتل ماي وايفاي
No
تقنية انتل المضادة للسرقة
No
معالج خال من التضارب
No
إدارة الطاقة
جهاز تزويد الطاقة *
300 عرض
جهد مدخلات مزود الطاقة
100 - 240 صورة
تردد مدخلات مزود الطاقة
50 - 60 هرتز
الوزن والأبعاد
العرض *
175 ملم
العمق *
414 ملم
الارتفاع *
387 ملم
الوزن *
9,6 كيلو غرام
عرض التغليف
498 ملم
عمق التغليف
599 ملم
ارتفاع التغليف
245 ملم
وزن الحزمة
14 كيلو غرام
محتوى التغليف
الفأرة مشمولة
Yes
لوحة المفاتيح متضمنة
Yes
لوحة مفاتيح رقمية
Yes
الكوابل مشمولة
تيار متناوب
كتيب
Yes
عرض
العرض مشمول *
No
مزايا أخرى
كمية السواقات البصرية
1
مفاتيح ويندوز
Yes