location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion p6020nl-m Intel® Pentium® E2220 3 جيغابايت DDR2-SDRAM 320 جيغابايت Intel® GMA 3100 Windows Vista Home Premium Micro Tower جهاز الحاسوب الشخصي

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion p6020nl-m
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NM792AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0884420856078 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 6079
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion p6020nl-m Intel® Pentium® E2220 3 جيغابايت DDR2-SDRAM 320 جيغابايت Intel® GMA 3100 Windows Vista Home Premium Micro Tower جهاز الحاسوب الشخصي
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - جهاز الحاسوب الشخصي
  • - Intel® Pentium® E2220 2,4 جيغاهرتز نوى المعالجات: 2
  • - 3 جيغابايت DDR2-SDRAM
  • - 320 جيغابايت قارئ البطاقات مدمج
  • - Intel® GMA 3100
  • - Windows Vista Home Premium
أكثر>>>
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Pentium®
طراز المعالج *
E2220
نوى المعالجات
2
أسنان المعالج
2
ترددات المعالج *
2,4 جيغاهرتز
مقبس المعالج
LGA 775 (Socket T)
ذاكرة المعالج المخبئية
1 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L2
ناقل البيانات في الجانب الامامي للمعالج
800 ميجا هرتز
نوع الناقل
FSB
تماثل FSB
No
طباعة المعالج بالحفر
65 نانومتر
أنماط عمل المعالج
64-بيت
مجموعة المعالج
Intel Pentium E2000 Series for Desktop
الاسم الرمزي للمعالج
Conroe
قوة التصميم الحراري (TDP)
65 عرض
درجة الحرارة قرب المعالج
73,3 درجة مئوية
عدد ترنزيستورات قالب المعالجة
105 ميجا
حجم قالب المعالجة
77 ملم2
تثبيت
M0
وحدة قياس نسبة معدل ساعة وحدة المعالجة المركزية الداخلية للساعة المزودة خارجيا
12
دعم ECC بواسطة المعالج
No
الذاكرة
الذاكرة الداخلية *
3 جيغابايت
نوع الذاكرة الداخلية
DDR2-SDRAM
مداخل الذاكرة
2x DIMM
وسائط التخزين
سعة التخزين الاجمالية *
320 جيغابايت
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
قارئ البطاقات مدمج
Yes
الرسومات
طراز موائم الرسوميات المخبأ *
Intel® GMA 3100
ذاكرة موائم الرسوميات القصوى
0,287 جيغابايت
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
6
كمية منافذ صفيف رسومات الفيديو (D-Sub)
1
عدد منافذ بطاقة الشبكة (RJ-45)
1
ميكروفون, مقبس الادخال
Yes
مخارج سماعة الرأس
1
تصميم
نوع الهيكل المعدني *
Micro Tower
بلد المنشأ
الصين
أداء
نظام الصوت
High Definition Audio 5.1
نوع المنتج *
جهاز الحاسوب الشخصي
برمجيات
نظام التشغيل المثبت *
Windows Vista Home Premium
البرمجيات المرفقة
Microsoft Internet Explorer 7.0; Windows Mail; Adobe Reader 8.0; Windows Photo Gallery; Windows Media Player; Windows Movie Maker, Windows DVD Maker; Cyberlink DVDSuite; Muvee AutoProducer; Windows Media Center
ميزات خاصة المعالج
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
No
انتل 64
Yes
تقنية انتل سبيدستيب المعززة
Yes
الخيارات المدموجة المتاحة
No
تقنية انتل InTru™ 3D
No
انتل في الداخل
No
تقنية الفيديو الواضح عالي الدقة من انتل®
No
تقنية كلير فيديو من انتل®
No
انتل VT-x مع جداول صفحات ممتد (EPT)
No
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
معايير التشفير المتقدمة
No
تقنية التنفيذ الموثوق انتل
No
بيت تعطيل التنفيذ
Yes
تقنية انتل FDI
No
وصول مرن للذاكرة انتل
No
وصول سريع للذاكرة انتل
No
حالة التوقف المعززة انتل
Yes
انتل تغيير يناسب الطلب
No
تقنية انتل للفيديو الواضح (PAE)
No
قياس رزمة المعالج
37.5 x 37.5 ملم
رمز المعالج
SLA8W
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
No
تقنية الافتراضية من انتل®
No
تقنية انتل قدرة العرض المزدوج
No
تقنية انتل التخزين السريع
No
معالج ARK ID
32430
قنية انتل® تيربو بوست- إصدار
No
تقنية تعدد المسارات الفائق
No
تقنية انتل® كويك سينك فيديو
No
تقنية انتل ماي وايفاي
No
تقنية انتل المضادة للسرقة
No
معالج خال من التضارب
No
الوزن والأبعاد
العرض *
175 ملم
العمق *
414 ملم
الارتفاع *
376 ملم
الوزن *
9,6 كيلو غرام
وزن الحزمة
14 كيلو غرام
عرض
العرض مشمول *
Yes
قطر الشاشة
54,6 سم (21.5")
وضوح العرض
1920 x 1080 بيكسل
(نسبة التباين (نموذجي
1000:1
سطوع الشاشة
300 شمعة/متر مربع
زاوية الرؤية، أفقياً
160 درجة
زاوية الرؤية، عمودياً
160 درجة
مزايا أخرى
تقنبية تسجيل الاقراص الضوئية LightScribe
Yes
العرض
TFT
ميزات الربط الشبكي
Ethernet/Fast Ethernet