location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dv2-1040ew Entertainment Notebook PC AMD Athlon MV-40 30,7 سم (12.1") 2 جيغابايت DDR2-SDRAM 160 جيغابايت AMD Radeon X1250 Windows Vista Home Basic

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion dv2-1040ew Entertainment Notebook PC
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NS550EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0884420969716 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 3730
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 29 Jan 2025 19:34:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion dv2-1040ew Entertainment Notebook PC AMD Athlon MV-40 30,7 سم (12.1") 2 جيغابايت DDR2-SDRAM 160 جيغابايت AMD Radeon X1250 Windows Vista Home Basic
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Athlon MV-40 1,6 جيغاهرتز
  • - 30,7 سم (12.1") 1280 x 800 بيكسل 16:10
  • - 2 جيغابايت DDR2-SDRAM 1 x 2 جيغابايت
  • - 160 جيغابايت سوبر مالتي DVD
  • - AMD Radeon X1250
  • - بلوتوث
  • - Windows Vista Home Basic
أكثر>>>
تصميم
بلد المنشأ
الصين
عرض
قطر الشاشة *
30,7 سم (12.1")
وضوح العرض *
1280 x 800 بيكسل
نسبة الأبعاد الأصلية
16:10
المعالج
صانع المعالج *
AMD
فئة المعالج *
AMD Athlon
طراز المعالج *
MV-40
ترددات المعالج *
1,6 جيغاهرتز
ذاكرة المعالج المخبئية
0,512 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L2
الذاكرة
تطوير الذاكرة
4 جيغابايت
الذاكرة الداخلية *
2 جيغابايت
نوع الذاكرة الداخلية
DDR2-SDRAM
تصميم الذاكرة فتحات x حجم)
1 x 2 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية *
4 جيغابايت
وسائط التخزين
سعة التخزين الاجمالية *
160 جيغابايت
سرعة دوران القرص الثابت
5400 دورة في الدقيقة
نوع محرك الأقراص الضوئية *
سوبر مالتي DVD
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
MMC, SD
الرسومات
طراز موائم الرسوميات المخبأ *
AMD Radeon X1250
بطاقة رسوميات ديسكريت *
Yes
ذاكرة موائم الرسوميات القصوى
0,896 جيغابايت
الصوت
نظام الصوت
عالي الوضوح
الشبكات
نوع الربط الشبكي
Ethernet 10/100BT
بلوتوث
Yes
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
3
الربط
عدد منافذ بطاقة الشبكة (RJ-45)
1
منفذ الربط المرئي الرقمي DVI
No
كمية منافذ صفيف رسومات الفيديو (D-Sub)
1
مخارج سماعة الرأس
1
منافذ اخراج البيانات S/PDIF
No
ميكروفون, مقبس الادخال
Yes
موصل خارجي
No
فتحات تقنية "ExpressCard" للاجهزة المحمولة
Yes
نوع فتحات بطاقة الحاسوب الشخصي PCMCIA
No
فتحة البطاقة الذكية
No
مخرج جهاز التلفاز
No
برمجيات
نظام التشغيل المثبت *
Windows Vista Home Basic
بطارية
عدد وحدات البطارية
6
إدارة الطاقة
مقبس الادخال - الاتصال المباشر DC
Yes
الوزن والأبعاد
العرض
292 ملم
العمق
240 ملم
الارتفاع (الواجهة)
2,37 سم
الارتفاع (الخلفية)
3,27 سم
الوزن *
1,7 كيلو غرام
محتوى التغليف
محول التيار المتردد مشمول *
Yes
مزايا أخرى
التقنية اللاسلكية
WLAN 802.11b/g
منفذ الاشعة تحت الحمراء للبيانات
No
عائلة موائمات الرسوميات
AMD
النوع
جهاز الحاسوب الشخصي
منفذ الادخال لجهاز التلفاز
No
المودم الداخلي
No