location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 14-ab151la AMD A8 A8-7410 حاسوب محمول 35,6 سم (14") 4 جيغابايت DDR3L-SDRAM 1 تيرا بايت سواقة قرص صلب Wi-Fi 4 (802.11n) Windows 10 Home أبيض

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-ab151la
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P0D82LA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0889894322548 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 14516
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 22 Jan 2025 05:43:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion 14-ab151la AMD A8 A8-7410 حاسوب محمول 35,6 سم (14") 4 جيغابايت DDR3L-SDRAM 1 تيرا بايت سواقة قرص صلب Wi-Fi 4 (802.11n) Windows 10 Home أبيض
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - حاسوب محمول صدفي أبيض
  • - AMD A8 A8-7410 2,2 جيغاهرتز نوى المعالجات: 4
  • - 35,6 سم (14") 1366 x 768 بيكسل إضاءة خلفية LED 16:9
  • - 4 جيغابايت DDR3L-SDRAM 1 x 4 جيغابايت
  • - 1 تيرا بايت سواقة قرص صلب سوبر مالتي DVD
  • - AMD Radeon R5
  • - Wi-Fi 4 (802.11n) اتصال الشيكة المحلية LAN 10,100 ميجابيت ثانية بلوتوث 4.0
  • - ليثيوم أيون 41 واط ساعي 45 عرض
  • - Windows 10 Home 64-بيت
أكثر>>>
تصميم
نوع المنتج *
حاسوب محمول
لون المنتج *
أبيض
شكل الجهاز *
صدفي
بلد المنشأ
الصين
عرض
قطر الشاشة *
35,6 سم (14")
وضوح العرض *
1366 x 768 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:9
المعالج
صانع المعالج *
AMD
فئة المعالج *
AMD A8
طراز المعالج *
A8-7410
نوى المعالجات
4
أسنان المعالج
4
تردد تعزيز المعالج
2,5 جيغاهرتز
ترددات المعالج *
2,2 جيغاهرتز
ذاكرة المعالج المخبئية
2 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L2
الذاكرة
الذاكرة الداخلية *
4 جيغابايت
نوع الذاكرة الداخلية
DDR3L-SDRAM
تصميم الذاكرة فتحات x حجم)
1 x 4 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية *
4 جيغابايت
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص صلب
الاستطاعة الإجمالية لسواقات القرص الصلب
1 تيرا بايت
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
1 تيرا بايت
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
5400 دورة في الدقيقة
نوع محرك الأقراص الضوئية *
سوبر مالتي DVD
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
SD
الرسومات
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
بطاقة رسوميات ديسكريت *
No
عائلة موائم الرسوميات المدمج
AMD Radeon R5
طراز موائم الرسوميات المدمج *
AMD Radeon R5
الصوت
عدد مكبرات الصوت المدمجة
2
ميكروفون داخلي
Yes
آلة التصوير
آلة تصوير أمامية
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi
Yes
معيار واي فاي *
Wi-Fi 4 (802.11n)
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
اتصال الشيكة المحلية LAN
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100 ميجابيت ثانية
بلوتوث
Yes
اصدار البلوتوث
4.0
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
1
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
منفذ الربط المرئي الرقمي DVI
No
منفذ سماعة/ميكروفون مزدوج
Yes
موصل خارجي
No
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
No
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 10 Home
بطارية
تقنية البطارية
ليثيوم أيون
عدد وحدات البطارية
4
استطاعة البطارية (واط ساعي) *
41 واط ساعي
إدارة الطاقة
طاقة محول التيار المتردد
45 عرض
مقبس الادخال - الاتصال المباشر DC
Yes
الأمن
فتحة قفل الكابل
Yes
نوع فتحة قفل الكابل
Kensington
الاستدامة
شهادات الاستدامة
EPEAT Silver, نجمة الطاقة
الوزن والأبعاد
العرض
345,4 ملم
العمق
242,5 ملم
الارتفاع
25 ملم
الوزن *
1,97 كيلو غرام