location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP K3510 لوحة المفاتيح مكتب تردد راديوي لاسلكي أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K3510
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P1F55AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0889894172952 show
الفئة:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
لوحات المفاتيح Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 20936
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 14 Jun 2022 15:41:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP K3510 لوحة المفاتيح مكتب تردد راديوي لاسلكي أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - مكتب
  • - تردد راديوي لاسلكي زر مفتاح ميكانيكي
  • - حجم كامل (100%) لوحة مفاتيح رقمية
  • - أسود
  • - 1 قطع
أكثر>>>
لوحة المفاتيح
الاستخدام الموصى به *
مكتب
تقنية التوصيل *
اللاسلكية
الواجهة البينية للأداة *
تردد راديوي لاسلكي
زر مفتاح لوحة المفاتيح *
زر مفتاح ميكانيكي
جهاز التأشير *
No
عامل شكل لوحة المفاتيح *
حجم كامل (100%)
لوحة مفاتيح رقمية *
Yes
نقطة تجمع ناقل تسلسلي عالمي USB
No
الغرض
عالمي
قارئ البصمات
No
بلد المنشأ
الصين
تصميم
طراز لوحة المفاتيح
مستقيم
مسند للرسغ
No
لون المنتج *
أسود
إدارة الطاقة
نوع مصدر الطاقة *
بطارية
إدارة الطاقة
نوع البطارية
AAA
عدد البطاريات المدعمة
2
فأرة
الفأرة مشمولة *
No
الوزن والأبعاد
أبعاد لوحة المفاتيح (العرض × العمق × الارتفاع)
380,2 x 133 x 26,5 ملم
وزن لوحة المفاتيح
420 غرام
تعبئة البيانات
دليل البدء السريع
Yes
محتوى التغليف
عدد المنتجات المشمولة *
1 قطع
المستقبل متضمن
Yes
واجهة بينية للمستقبل اللاسلكي
USB Type-A
البطاريات مشمولة
Yes
Technical details
مجموعة اللون
أسود