location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY All-in-One – 24-n015nb (touch) (ENERGY STAR) Intel® Core™ i5 i5-6400T 60,5 سم (23.8") 2560 x 1440 بيكسل الشاشات الحساسة التي تعمل باللمس حاسوب شخصي قطعة واحدة 16 جيغابايت DDR3L-SDRAM 1,13 تيرا بايت HDD+SSD AMD Radeon R7 A365 Windows 10 Home Wi-Fi 5 (802.11ac) فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
24
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY All-in-One – 24-n015nb (touch) (ENERGY STAR)
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P3G78EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0889894677785 show
الفئة:
Desktop PC with monitor.
حواسيب ومحطات عمل قطعة واحدة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 6721
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 30 May 2025 17:45:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ENVY All-in-One – 24-n015nb (touch) (ENERGY STAR) Intel® Core™ i5 i5-6400T 60,5 سم (23.8") 2560 x 1440 بيكسل الشاشات الحساسة التي تعمل باللمس حاسوب شخصي قطعة واحدة 16 جيغابايت DDR3L-SDRAM 1,13 تيرا بايت HDD+SSD AMD Radeon R7 A365 Windows 10 Home Wi-Fi 5 (802.11ac) فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - حاسوب شخصي قطعة واحدة فضة 120 عرض
  • - Intel® Core™ i5 i5-6400T 2,2 جيغاهرتز نوى المعالجات: 4
  • - الشاشات الحساسة التي تعمل باللمس 60,5 سم (23.8") Quad HD 2560 x 1440
  • - 16 جيغابايت DDR3L-SDRAM 1600 ميجا هرتز 2 x 8 جيغابايت
  • - 1,13 تيرا بايت HDD+SSD قارئ البطاقات مدمج
  • - AMD Radeon R7 A365 4 جيغابايت Intel® HD Graphics 530
  • - Wi-Fi 5 (802.11ac) اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية بلوتوث 4.0
  • - Windows 10 Home 64-بيت
أكثر>>>
عرض
قطر الشاشة *
60,5 سم (23.8")
وضوح العرض *
2560 x 1440 بيكسل
الشاشات الحساسة التي تعمل باللمس *
Yes
الوضوح العالي بالكامل HD
No
نوع HD *
Quad HD
إضاءة خلفية LED
Yes
تقنية اللمس
لمس متعدد
نسبة الأبعاد الأصلية
16:9
شكل الشاشة
مسطحة
زاوية الامالة
-5 - 35 درجة
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i5
جيل المعالج
انتل® كور™ أي 5 الجيل السادس
طراز المعالج *
i5-6400T
نوى المعالجات
4
أسنان المعالج
4
تردد تعزيز المعالج
2,8 جيغاهرتز
ترددات المعالج *
2,2 جيغاهرتز
ذاكرة المعالج المخبئية
6 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
معدل ناقل النظام
8 جيغا/ثا
قوة التصميم الحراري (TDP)
35 عرض
نسخة فتحات PCI سريعة
3.0
مقبس المعالج
LGA 1151 (H4)
طباعة المعالج بالحفر
14 نانومتر
أنماط عمل المعالج
64-بيت
تثبيت
R0
نوع الناقل
DMI3
الاسم الرمزي للمعالج
Skylake
مجموعة المعالج
Intel Core i5-6400 Desktop series
تماثل FSB
No
أقصى عدد من حارات PCI Express
16
معايرات PCI Express
1x16, 2x8, 1x8+2x4
رمز المعالج
SR2BS
درجة الحرارة قرب المعالج
66 درجة مئوية
الذاكرة الداخبية القصوى التي يدعمها المعالج
64 جيغابايت
معالج خال من التضارب
Yes
أنواع الذاكرة التي يدعمها المعالج
DDR3L-SDRAM, DDR4-SDRAM
سرعات ساعة الذاكرة التي تيدعمها المعالج
2133, 1333, 1600, 1866 ميجا هرتز
عرض حزمة الذاكرة التي يدعمها المعالج (الأقصى)
34,1 جيغا بايت/ثانية
أقنية الذاكرة التي يدعمها المعالج
ثنائي
دعم ECC بواسطة المعالج
No
جهد الذاكرة الذي يدعمه المعالج
1,35 صورة
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR3L-SDRAM
الحد الاقصى لسعة الذاكرة الداخلية *
16 جيغابايت
مداخل الذاكرة
2
نوع فتحات الذاكرة
SO-DIMM
سرعة ساعة الذاكرة
1600 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
2 x 8 جيغابايت
وسائط التخزين
سعة التخزين الاجمالية *
1,13 تيرا بايت
وسائط التخزين *
HDD+SSD
عدد سواقات التخزين المركبة
2
الاستطاعة الإجمالية لسواقات القرص الصلب
1 تيرا بايت
سعة القرص الصلب
1 تيرا بايت
سرعة دوران القرص الثابت
5400 دورة في الدقيقة
وصلة القرص الثابت
SATA
الاستطاعة الإجمالية لسواقات القرص الثابت
128 جيغابايت
سعة محرك الأقراص الثابتة الخارجية
128 جيغابايت
وصلة محرك الأقراص الثابتة الخارجية
SATA
نوع محرك الأقراص الضوئية *
No
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
SD, SDHC, SDXC
الرسومات
طراز موائم الرسوميات المخبأ *
AMD Radeon R7 A365
ذاكرة موائم الرسوميات المكتومة
4 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR3
موائم الرسوميات المدمج *
Yes
عائلة موائم الرسوميات المدمج
Intel® HD Graphics
طراز موائم الرسوميات المدمج *
Intel® HD Graphics 530
تردد قاعدة موائم رسوميات على اللوحة
350 ميجا هرتز
تردد انفجار موائم رسوميات على اللوحة
950 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
950 ميجا هرتز
الذاكرة القصوى لموائم الرسوميات على اللوحة
1,7 جيغابايت
عدد الشاشات المدعومة (الرسوميات على اللوحة)
3
نسخة DirectX لموائم الرسوميات على اللوحة
12.0
موائم الرسوميات على اللوحة نسخة OpenGL
4.4
هوية موائم الرسوميات على اللوحة
0x1912
الصوت
مكبرات الصوت مدمجة *
Yes
ميكروفون داخلي
Yes
نظام الصوت
B&O PLAY
آلة التصوير
آلة تصوير مدمجة *
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي *
Wi-Fi 5 (802.11ac)
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث *
Yes
اصدار البلوتوث
4.0
الربط
عدد منافذ بطاقة الشبكة (RJ-45)
1
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
4
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
2
ميكروفون, مقبس الادخال
No
منفذ سماعة/ميكروفون مزدوج
Yes
تصميم
لون المنتج *
فضة
بلد المنشأ
الصين
أداء
نوع المنتج *
حاسوب شخصي قطعة واحدة
رقائق اللوحة الرئيسية
Intel® H170
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 10 Home
ميزات خاصة المعالج
قنية انتل® تيربو بوست- إصدار
2.0
تقنية تعدد المسارات الفائق
No
تقنية انتل ماي وايفاي
No
تقنية حماية الهوية
Yes
تقنية انتل المضادة للسرقة
No
تقنية المزايا المصممة للمنشآت الصغيرة
Yes
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
Yes
تقنية انتل سبيدستيب المعززة
Yes
تقنية انتل® كويك سينك فيديو
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
Yes
انتل في الداخل
Yes
تقنية انتل InTru™ 3D
Yes
وصول مرن للذاكرة انتل
No
معايير التشفير المتقدمة
Yes
تقنية التنفيذ الموثوق انتل
No
حالة التوقف المعززة انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
انتل تغيير يناسب الطلب
No
المفتاح الآمن
Yes
انتل TSX-NI
No
برنامج انتل منصة الصورة الثابتة (SIPP)
No
حماية نظام التشغيل
Yes
سوفتوير غارد اكتنشنز (Intel® SGX) من انتل®
Yes
تقنية انتل للفيديو الواضح (PAE)
Yes
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
37.5 x 37.5 ملم
مجموعات التعليمات المدعمة
SSE4.2, AVX 2.0, SSE4.1
قابلية التوسع
1S
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
الطباعة بالحفر للرسوميات وIMC
14 نانومتر
مواصفات السائل الحراري
PCG 2015A
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
نسخة تقنية أيدنتيتي بروتكشن من انتل®
1,00
نسخة ستيبل ايميج بلاتفورم بروغرام من انتل®
0,00
نسخة تقنية سيكيور كي من انتل®
1,00
تقنية الافتراضية من انتل®
Yes
نسخة سمول بيزنس ادفانتيج من انتل®
1,00
نسخة TSX-NI من انتل®
0,00
تقنية انتل قدرة العرض المزدوج
No
تقنية انتل FDI
No
تقنية انتل التخزين السريع
No
وصول سريع للذاكرة انتل
No
معالج ARK ID
88187
إدارة الطاقة
طاقة محول التيار المتردد
120 عرض
الوزن والأبعاد
العرض (مع المنصة)
673 ملم
العمق (مع المنصة)
179 ملم
الارتفاع (مع المنصة)
421 ملم
الوزن (مع الحامل)
8,48 كيلو غرام
الاستدامة
شهادات الاستدامة
EPEAT Silver, نجمة الطاقة
محتوى التغليف
الفأرة مشمولة
Yes
لوحة المفاتيح متضمنة
Yes
مزايا أخرى
واجهة بينية لسواقة التخزين
SATA
نمط التحكم الذاتي
No