location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 14-ak000nz Intel® Celeron® N2840 كرومبوك 35,6 سم (14") 4 جيغابايت DDR3-SDRAM 16 جيغابايت سواقة قرص ثابت نظام كروم او اس أبيض, فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-ak000nz
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P5P26EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0889894538819 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 18372
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 22 Jan 2025 04:58:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Chromebook 14-ak000nz Intel® Celeron® N2840 كرومبوك 35,6 سم (14") 4 جيغابايت DDR3-SDRAM 16 جيغابايت سواقة قرص ثابت نظام كروم او اس أبيض, فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - كرومبوك صدفي أبيض, فضة
  • - Intel® Celeron® N2840 2,16 جيغاهرتز نوى المعالجات: 2
  • - 35,6 سم (14") 1366 x 768 بيكسل إضاءة خلفية LED لمعان 16:9
  • - 4 جيغابايت DDR3-SDRAM 1 x 4 جيغابايت
  • - 16 جيغابايت سواقة قرص ثابت
  • - Intel® HD Graphics
  • - بلوتوث 4.0
  • - ليثيوم بوليمر 37 واط ساعي 45 عرض
  • - نظام كروم او اس
أكثر>>>
تصميم
نوع المنتج *
كرومبوك
لون المنتج *
أبيض, فضة
شكل الجهاز *
صدفي
بلد المنشأ
الصين
عرض
قطر الشاشة *
35,6 سم (14")
وضوح العرض *
1366 x 768 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD
غيد مدعوم
عدد ألوان الشاشة
16.78 مليون لون
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:9
سطح الشاشة
لمعان
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Celeron®
طراز المعالج *
N2840
نوى المعالجات
2
أسنان المعالج
2
تردد تعزيز المعالج
2,58 جيغاهرتز
ترددات المعالج *
2,16 جيغاهرتز
ذاكرة المعالج المخبئية
1 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L2
مقبس المعالج
BGA 1170
طباعة المعالج بالحفر
22 نانومتر
أنماط عمل المعالج
32-بت, 64-بيت
مجموعة المعالج
Intel Celeron Processor N2000 Series for Mobile
الاسم الرمزي للمعالج
Bay Trail
تماثل FSB
No
تثبيت
C0
قوة التصميم الحراري (TDP)
7,5 عرض
طاقة تصميم سيناريو (SDP)
4,5 عرض
درجة حرارة النواة
100 درجة مئوية
أقصى عدد من حارات PCI Express
4
نسخة فتحات PCI سريعة
2.0
معايرات PCI Express
1x4
دعم ECC بواسطة المعالج
No
الذاكرة
الذاكرة الداخلية *
4 جيغابايت
نوع الذاكرة الداخلية
DDR3-SDRAM
عامل شكل الذاكرة
متصل اللوحة
تصميم الذاكرة فتحات x حجم)
1 x 4 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية *
4 جيغابايت
وسائط التخزين
سعة التخزين الاجمالية *
16 جيغابايت
وسائط التخزين *
سواقة قرص ثابت
سعة القرص الصلب
0 جيغابايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
16 جيغابايت
نوع محرك الأقراص الضوئية *
No
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
SD, SDHC, SDXC
الرسومات
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
بطاقة رسوميات ديسكريت *
No
عائلة موائم الرسوميات المدمج
Intel® HD Graphics
طراز موائم الرسوميات المدمج *
Intel® HD Graphics
تردد قاعدة موائم رسوميات على اللوحة
311 ميجا هرتز
تردد انفجار موائم رسوميات على اللوحة
792 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
792 ميجا هرتز
الصوت
نظام الصوت
عالي الوضوح
عدد مكبرات الصوت المدمجة
2
ميكروفون داخلي
Yes
آلة التصوير
آلة تصوير أمامية
Yes
وضوح آلة التصوير الأمامية (رقمي)
1280 x 720 بيكسل
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi
Yes
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11a, 802.11g, Wi-Fi 5 (802.11ac), 802.11b, Wi-Fi 4 (802.11n)
اتصال الشيكة المحلية LAN
No
بلوتوث
Yes
اصدار البلوتوث
4.0
WWAN
غير مثبت
شبكة بيانات
غيد مدعوم
شبكة 4G WiMAX
No
4G LTE
No
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
1
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
منفذ الربط المرئي الرقمي DVI
No
مخارج سماعة الرأس
1
منافذ اخراج البيانات S/PDIF
No
منفذ سماعة/ميكروفون مزدوج
Yes
موصل خارجي
No
فتحات تقنية "ExpressCard" للاجهزة المحمولة
No
نوع فتحات بطاقة الحاسوب الشخصي PCMCIA
No
فتحة البطاقة الذكية
No
توصيل سماعة الرأس
3.5ملم
العدد الإجمالي لموصلات SATA
2
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
No
لوحة المفاتيح
لوحة مفاتيح بنمط الجزيرة
Yes
لوحة مفاتيح بالحجم الكامل
Yes
برمجيات
نظام التشغيل المثبت *
نظام كروم او اس
ميزات خاصة المعالج
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
Yes
تقنية انتل ماي وايفاي
No
تقنيل انتل للوصل الذكي
Yes
تقنية انتل المضادة للسرقة
No
تقنية بدء التشغيل السريع
No
تقنية الاستجابة الذكية
No
تقنية حماية الهوية
No
تقنية تعدد المسارات الفائق
No
قنية انتل® تيربو بوست- إصدار
No
تقنية المزايا المصممة للمنشآت الصغيرة
No
تقنية تخزين المصفوفات
No
تقنية إتش دي أوديو
No
تقنية الإدارة النشطة
No
تقنية انتل سبيدستيب المعززة
Yes
تقنية ريل سنس™
No
لقطة انتل ريل سنس
No
آلة تصوير انتل ثلاثية الأبعاد ريل سنس
No
تقنية الفيديو الواضح عالي الدقة من انتل®
No
تقنية كلير فيديو من انتل®
No
تقنية انتل InTru™ 3D
No
انتل في الداخل
No
تقنية انتل® كويك سينك فيديو
Yes
وصول مرن للذاكرة انتل
No
معايير التشفير المتقدمة
No
تقنية التنفيذ الموثوق انتل
No
حالة التوقف المعززة انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
No
انتل تغيير يناسب الطلب
No
المفتاح الآمن
Yes
تقنية انتل للفيديو الواضح (PAE)
No
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
No
قياس رزمة المعالج
25 x 27 ملم
رمز المعالج
SR1YJ
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
الطباعة بالحفر للرسوميات وIMC
22 نانومتر
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
No
نسخة تقنية سمارت كونيكت من انتل®
1,00
نسخة تقنية سيكيور كي من انتل®
1,00
تقنية الافتراضية من انتل®
Yes
تقنية انتل قدرة العرض المزدوج
No
تقنية انتل FDI
No
تقنية انتل التخزين السريع
No
وصول سريع للذاكرة انتل
No
معالج ARK ID
82103
معالج خال من التضارب
Yes
بطارية
تقنية البطارية
ليثيوم بوليمر
عدد وحدات البطارية
3
استطاعة البطارية (واط ساعي) *
37 واط ساعي
إدارة الطاقة
طاقة محول التيار المتردد
45 عرض
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
حس آلي بالتيار
Yes
مقبس الادخال - الاتصال المباشر DC
Yes
الأمن
فتحة قفل الكابل
Yes
نوع فتحة قفل الكابل
Kensington
حماية كلمة المرور
Yes
شهادات
مصدق الشبكة المحلية اللاسلكية Wi-Fi
Yes
شهادات الامتثال
RoHS
الاستدامة
شهادات الاستدامة
EPEAT Silver, نجمة الطاقة
الوزن والأبعاد
العرض
344 ملم
العمق
240 ملم
الارتفاع
17,8 ملم
الوزن *
1,69 كيلو غرام
تعبئة البيانات
عرض التغليف
480 ملم
عمق التغليف
80 ملم
ارتفاع التغليف
345 ملم
وزن الحزمة
2,75 كيلو غرام
محتوى التغليف
محول التيار المتردد مشمول *
Yes
كتيب
Yes
دليل البدء السريع
Yes
بطاقة الضمان
Yes
اسلاك الطاقة مشمولة
Yes
مزايا أخرى
تقنبية تسجيل الاقراص الضوئية LightScribe
No
انواع الاقراص المدعومة
No
3D التوافق
No
الذاكرة الداخلية القصوى (64 بت)
4 جيغابايت
تقنية الافتراضية
VT-x