location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L1902 Flat Panel Monitor شاشة حاسوب مسطحة 48,3 سم (19") 1280 x 1024 بيكسل

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1902 Flat Panel Monitor
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P9602T
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0829160559681 show
الفئة:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
شاشات حاسوب مسطحة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 19238
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 22 Aug 2022 16:24:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP L1902 Flat Panel Monitor شاشة حاسوب مسطحة 48,3 سم (19") 1280 x 1024 بيكسل
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 48,3 سم (19")
  • - 1280 x 1024 بيكسل
  • - 16 مللي ثانية 250 شمعة/متر مربع 500:1
  • - 40 عرض
أكثر>>>
عرض
معالجة اسطح المواد المصنعة
TFT active matrix
قطر الشاشة *
48,3 سم (19")
وضوح العرض *
1280 x 1024 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
سطوع العرض (تقليدي)
250 شمعة/متر مربع
زمن الاستجابة *
16 مللي ثانية
(نسبة التباين (نموذجي *
500:1
زاوية الرؤية، أفقياً
140 درجة
زاوية الرؤية، عمودياً
140 درجة
درجة نقطة الشاشة
0.294
مدى المسح الضوئي أفقيا
30 - 81 كيلوهرتز
مدى المسح الضوئي عموديا
56 - 76 هرتز
الربط
كمية منافذ صفيف رسومات الفيديو (D-Sub)
1
علم تصميم النعدات والوظائف لتتناسب مع الانسات
متوافق مع نظام التعليق VESA
100 x 100 ملم
فتحة قفل الكابل *
Yes
نوع فتحة قفل الكابل
Kensington
مجال زاوية الدوران
-5 - 30 درجة
استخدام الاجهزة الموصلة دون الضبط
Yes
إدارة الطاقة
استهلاك الطاقة (النموذجي) *
40 عرض
استهلاك الطاقة (وضعية توفير الطاقة)
2 عرض
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
5 - 35 درجة مئوية
مدى درجة حرارة التخزين (من - الى)
20 - 60 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
20 - 80%
الرطوبة النسبية غير التشغيلية (دون تكاثف)
5 - 90%
مدى درجة حرارة التشغيل (من - الى)
41 - 95 درجة فهرنهايت
الوزن والأبعاد
العرض (مع المنصة)
422 ملم
العمق (مع المنصة)
197 ملم
الارتفاع (مع المنصة)
427 ملم
العرض (بدون حامل)
422 ملم
العمق (بدون حامل)
75 ملم
الارتفاع (بدون حامل)
361 ملم
الوزن (بدون حامل)
6,5 كيلو غرام
تعبئة البيانات
وزن الحزمة
8,5 كيلو غرام
مزايا أخرى
بلد المنشأ
الصين
العرض
شاشة كريستال سائل LCD
أبعاد الحزمة (العرض x العمق x الطول)
512 x 512 x 178 ملم
متطلبات الطاقة
100 - 240 VAC, 50 - 60 Hz
معدل نقط الفيديو
140 ميجا هرتز
شهادة
ISO 9241-3,7,8 VDT, ISO 13406-2, MPR-II, CISPR, VCCI
العلامة التجارية الصورة رمز المنتج المنتج المخزون السعر يبدا من
V7 Videoseven H17PS 17 '' شاشة حاسوب مسطحة 43,2 سم (17") 1280 x 1024 بيكسل أسود V7 Videoseven H17PS 17 '' شاشة حاسوب مسطحة 43,2 سم (17") 1280 x 1024 بيكسل أسود
(show image)
H17PS Videoseven H17PS 17 '' 0.00
(excl. VAT)
0 (incl. VAT)