location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dv6-6170sd Intel® Core™ i7 i7-2630QM 39,6 سم (15.6") 4 جيغابايت DDR3-SDRAM 500 جيغابايت AMD Radeon HD 6770M Windows 7 Home Premium الرمادية, فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dv6
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dv6-6170sd
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QB009EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0886111897605 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 6312
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 27 Jan 2025 08:42:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion dv6-6170sd Intel® Core™ i7 i7-2630QM 39,6 سم (15.6") 4 جيغابايت DDR3-SDRAM 500 جيغابايت AMD Radeon HD 6770M Windows 7 Home Premium الرمادية, فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - الرمادية, فضة
  • - Intel® Core™ i7 i7-2630QM 2 جيغاهرتز نوى المعالجات: 4
  • - 39,6 سم (15.6") 1366 x 768 بيكسل إضاءة خلفية LED لمعان 16:9
  • - 4 جيغابايت DDR3-SDRAM
  • - 500 جيغابايت سوبر مالتي DVD مزدوج الطبقات
  • - AMD Radeon HD 6770M Intel® HD Graphics 3000
  • - اتصال الشيكة المحلية LAN بلوتوث
  • - 120 عرض
  • - Windows 7 Home Premium 64-بيت
أكثر>>>
تصميم
لون المنتج *
الرمادية, فضة
مادة الغطاء
معدن
بلد المنشأ
الصين
عرض
قطر الشاشة *
39,6 سم (15.6")
وضوح العرض *
1366 x 768 بيكسل
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:9
سطح الشاشة
لمعان
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i7
جيل المعالج
انتل® كور™ أي 7 الجيل الثاني
طراز المعالج *
i7-2630QM
نوى المعالجات
4
أسنان المعالج
8
تردد تعزيز المعالج
2,9 جيغاهرتز
ترددات المعالج *
2 جيغاهرتز
معدل ناقل النظام
5 جيغا/ثا
ذاكرة المعالج المخبئية
6 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
مقبس المعالج
مقبس 988
طباعة المعالج بالحفر
32 نانومتر
أنماط عمل المعالج
64-بيت
مجموعة المعالج
Intel Core i7-2600 Mobile Series
الاسم الرمزي للمعالج
Sandy Bridge
نوع الناقل
DMI
تماثل FSB
No
تثبيت
D2
قوة التصميم الحراري (TDP)
45 عرض
درجة حرارة النواة
100 درجة مئوية
أقصى عدد من حارات PCI Express
16
نسخة فتحات PCI سريعة
2.0
معايرات PCI Express
1x16, 2x8, 1x8+2x4
وحدة قياس نسبة معدل ساعة وحدة المعالجة المركزية الداخلية للساعة المزودة خارجيا
20
دعم ECC بواسطة المعالج
No
الذاكرة
الذاكرة الداخلية *
4 جيغابايت
نوع الذاكرة الداخلية
DDR3-SDRAM
مداخل الذاكرة
2x SO-DIMM
الحد الاقصى لسعة الذاكرة الداخلية *
8 جيغابايت
وسائط التخزين
سعة التخزين الاجمالية *
500 جيغابايت
سعة القرص الصلب
500 جيغابايت
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
نوع محرك الأقراص الضوئية *
سوبر مالتي DVD مزدوج الطبقات
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
MMC, SD
الرسومات
طراز موائم الرسوميات المخبأ *
AMD Radeon HD 6770M
موائم الرسوميات المدمج *
Yes
بطاقة رسوميات ديسكريت *
Yes
عائلة موائم الرسوميات المدمج
Intel® HD Graphics
طراز موائم الرسوميات المدمج *
Intel® HD Graphics 3000
تردد قاعدة موائم رسوميات على اللوحة
650 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
1100 ميجا هرتز
هوية موائم الرسوميات على اللوحة
0x116
الصوت
نظام الصوت
Beats
عدد مكبرات الصوت المدمجة
4
صانع مكبرات الصوت
Altec Lansing
ميكروفون داخلي
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi
Yes
ميزات الربط الشبكي
Gigabit Ethernet
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
اتصال الشيكة المحلية LAN
Yes
بلوتوث
Yes
تقنية الكوابل
10/100/1000Base-T(X)
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
منفذ الربط المرئي الرقمي DVI
No
كمية منافذ صفيف رسومات الفيديو (D-Sub)
1
مخارج سماعة الرأس
2
منافذ اخراج البيانات S/PDIF
No
الربط
ميكروفون, مقبس الادخال
Yes
موصل خارجي
No
فتحات تقنية "ExpressCard" للاجهزة المحمولة
No
نوع فتحات بطاقة الحاسوب الشخصي PCMCIA
No
فتحة البطاقة الذكية
No
مخرج جهاز التلفاز
No
أداء
رقائق اللوحة الرئيسية
Intel® HM65 Express
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
Yes
لوحة مفاتيح بالحجم الكامل
Yes
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 7 Home Premium
ميزات خاصة المعالج
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
Yes
تقنية انتل ماي وايفاي
Yes
تقنية انتل المضادة للسرقة
Yes
تقنية حماية الهوية
Yes
تقنية تعدد المسارات الفائق
Yes
قنية انتل® تيربو بوست- إصدار
2.0
تقنية انتل سبيدستيب المعززة
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
No
تقنية انتل InTru™ 3D
Yes
انتل في الداخل
Yes
تقنية انتل® كويك سينك فيديو
Yes
وصول مرن للذاكرة انتل
Yes
معايير التشفير المتقدمة
Yes
تقنية التنفيذ الموثوق انتل
No
حالة التوقف المعززة انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
انتل تغيير يناسب الطلب
No
تقنية انتل للفيديو الواضح (PAE)
No
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
37.5 x 37.5 (rPGA998)
مجموعات التعليمات المدعمة
AVX
رمز المعالج
SR02Y
الخيارات المدموجة المتاحة
No
الطباعة بالحفر للرسوميات وIMC
32 نانومتر
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
No
نسخة تقنية أيدنتيتي بروتكشن من انتل®
1,00
تقنية الافتراضية من انتل®
Yes
تقنية انتل قدرة العرض المزدوج
Yes
تقنية انتل FDI
Yes
تقنية انتل التخزين السريع
No
وصول سريع للذاكرة انتل
Yes
معالج ARK ID
52219
معالج خال من التضارب
No
مدمج 4G WiMAX
Yes
بطارية
عدد وحدات البطارية
6
إدارة الطاقة
طاقة محول التيار المتردد
120 عرض
مقبس الادخال - الاتصال المباشر DC
Yes
الأمن
فتحة قفل الكابل
No
قارئ البصمات
Yes
الاستدامة
شهادات الاستدامة
EPEAT Silver, نجمة الطاقة
الوزن والأبعاد
العرض
378 ملم
العمق
246,8 ملم
الارتفاع
35,2 ملم
الوزن *
2,91 كيلو غرام
تعبئة البيانات
أبعاد الحزمة (العرض x العمق x الطول)
520 x 345 x 110 ملم
وزن الحزمة
4,06 كيلو غرام
محتوى التغليف
محول التيار المتردد مشمول *
Yes
مزايا أخرى
منفذ الاشعة تحت الحمراء للبيانات
No
عائلة موائمات الرسوميات
AMD
العرض
شاشة كريستال سائل LCD
نوع مزود الطاقة
AC/DC
ضابط جهاز التلفاز مدمج
No