location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq NX Compaq nx6310 Intel® Core™2 Duo T5500 38,1 سم (15") 0,5 جيغابايت DDR2-SDRAM 60 جيغابايت Intel® GMA 950 Windows XP Professional أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq NX
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6310
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq nx6310
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RH339ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0882780830639 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 11362
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 25 Jan 2025 22:45:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Compaq NX Compaq nx6310 Intel® Core™2 Duo T5500 38,1 سم (15") 0,5 جيغابايت DDR2-SDRAM 60 جيغابايت Intel® GMA 950 Windows XP Professional أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - أسود
  • - Intel® Core™2 Duo T5500 1,66 جيغاهرتز نوى المعالجات: 2
  • - 38,1 سم (15") 1024 x 768 بيكسل 4:3
  • - 0,5 جيغابايت DDR2-SDRAM 1 x 0.5 جيغابايت
  • - 60 جيغابايت سوبر مالتي DVD مزدوج الطبقات
  • - Intel® GMA 950
  • - اتصال الشيكة المحلية LAN بلوتوث
  • - 65 عرض
  • - Windows XP Professional
أكثر>>>
تصميم
لون المنتج *
أسود
بلد المنشأ
الصين
عرض
قطر الشاشة *
38,1 سم (15")
وضوح العرض *
1024 x 768 بيكسل
عدد ألوان الشاشة
16.78 مليون لون
نسبة الأبعاد الأصلية
4:3
المعالج
صانع المعالج *
Intel
ذاكرة التخزين السريعة الخارجية
2048 كيلو بايت
فئة المعالج *
Intel® Core™2 Duo
طراز المعالج *
T5500
نوى المعالجات
2
أسنان المعالج
2
ترددات المعالج *
1,66 جيغاهرتز
ذاكرة المعالج المخبئية
2 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L2
مقبس المعالج
مقبس 479
ناقل البيانات في الجانب الامامي للمعالج
667 ميجا هرتز
طباعة المعالج بالحفر
65 نانومتر
أنماط عمل المعالج
64-بيت
مجموعة المعالج
Intel Core 2 Duo T5000 Series
الاسم الرمزي للمعالج
Merom
نوع الناقل
FSB
تماثل FSB
No
تثبيت
B2
قوة التصميم الحراري (TDP)
34 عرض
درجة حرارة النواة
100 درجة مئوية
جهد الطاقة المزودة للمعالج
1.0375 - 1.30 صورة
عدد ترنزيستورات قالب المعالجة
291 ميجا
حجم قالب المعالجة
143 ملم2
تقنية المعالج
Intel Centrino Duo Mobile
وحدة قياس نسبة معدل ساعة وحدة المعالجة المركزية الداخلية للساعة المزودة خارجيا
10
دعم ECC بواسطة المعالج
No
الذاكرة
تطوير الذاكرة
2 جيغابايت
الذاكرة الداخلية *
0,5 جيغابايت
نوع الذاكرة الداخلية
DDR2-SDRAM
تصميم الذاكرة فتحات x حجم)
1 x 0.5 جيغابايت
مداخل الذاكرة
2x SO-DIMM
Memory slots (available)
1
الحد الاقصى لسعة الذاكرة الداخلية *
4 جيغابايت
وسائط التخزين
سعة التخزين الاجمالية *
60 جيغابايت
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
60 جيغابايت
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
5400 دورة في الدقيقة
نوع محرك الأقراص الضوئية *
سوبر مالتي DVD مزدوج الطبقات
قارئ البطاقات مدمج
No
الرسومات
طراز موائم الرسوميات المخبأ *
Intel® GMA 950
بطاقة رسوميات ديسكريت *
Yes
ذاكرة موائم الرسوميات القصوى
0,128 جيغابايت
الصوت
نظام الصوت
PS
الصوت مشمول
HP Premier Sound High Definition Audio 24-bit DAC, headphone jack, microphone jack
آلة التصوير
آلة تصوير أمامية
No
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi
Yes
ميزات الربط الشبكي
Fast Ethernet
اتصال الشيكة المحلية LAN
Yes
بلوتوث
Yes
تقنية الكوابل
10/100Base-T(X)
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
2
عدد منافذ بطاقة الشبكة (RJ-45)
1
منفذ الربط المرئي الرقمي DVI
No
كمية منافذ صفيف رسومات الفيديو (D-Sub)
1
طمية منافذ النقل التسلسلي السريعة (IEEE 1394/Firewire)
1
مخارج سماعة الرأس
1
منافذ اخراج البيانات S/PDIF
No
ميكروفون, مقبس الادخال
Yes
موصل خارجي
No
فتحات تقنية "ExpressCard" للاجهزة المحمولة
No
نوع فتحات بطاقة الحاسوب الشخصي PCMCIA
No
فتحة البطاقة الذكية
No
منافذ الادخال الاخراج
2 USB 2.0 ports, VGA, headphone, microphone, power, RJ-11, RJ-45, Firewire (1394a), lock slot
الربط
منافذ المودم (RJ-11)
1
مخرج جهاز التلفاز
No
أداء
رقائق اللوحة الرئيسية
Intel® 945GM Express
لوحة المفاتيح
نوع لوحة المفتيح
Full-sized
جهاز التأشير
لوحة التحكم باللمس + منطقة العجلة
لوحة مفاتيح بالحجم الكامل
No
برمجيات
نظام التشغيل المثبت *
Windows XP Professional
ميزات خاصة المعالج
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
No
تقنية انتل ماي وايفاي
No
تقنية انتل المضادة للسرقة
No
تقنية تعدد المسارات الفائق
No
قنية انتل® تيربو بوست- إصدار
No
تقنية انتل سبيدستيب المعززة
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
No
تقنية كلير فيديو من انتل®
No
تقنية انتل InTru™ 3D
No
انتل في الداخل
No
تقنية انتل® كويك سينك فيديو
No
وصول مرن للذاكرة انتل
No
معايير التشفير المتقدمة
No
تقنية التنفيذ الموثوق انتل
No
حالة التوقف المعززة انتل
No
انتل VT-x مع جداول صفحات ممتد (EPT)
No
انتل تغيير يناسب الطلب
No
تقنية انتل للفيديو الواضح (PAE)
No
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
No
تقنيات المراقبة الحرارية
No
قياس رزمة المعالج
35 x 35 ملم
الخيارات المدموجة المتاحة
No
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
No
تقنية الافتراضية من انتل®
No
تقنية انتل قدرة العرض المزدوج
No
تقنية انتل FDI
No
تقنية انتل التخزين السريع
No
وصول سريع للذاكرة انتل
No
معالج ARK ID
27253
معالج خال من التضارب
No
بطارية
عدد وحدات البطارية
6
إدارة الطاقة
طاقة محول التيار المتردد
65 عرض
مقبس الادخال - الاتصال المباشر DC
Yes
الأمن
فتحة قفل الكابل
Yes
نوع فتحة قفل الكابل
Kensington
نوع حماية بكلمة مرور
سواقة قرص صلب
وصف إدارة الأمن
Kensington lock slot
الظروف البيئية
الرطوبة النسبية غير التشغيلية (دون تكاثف)
5 - 90%
مدى درجة حرارة التشغيل (من- الى)
0 - 35 درجة مئوية
مدى الرطوبة النسبية للتخزين
5 - 95%
الوزن والأبعاد
العرض
329 ملم
العمق
267 ملم
الارتفاع (الواجهة)
3 سم
الوزن *
2,7 كيلو غرام
الفيديو
ميزات بطاقة الفيديو
Intel Graphics Media Accelerator 950
محتوى التغليف
محول التيار المتردد مشمول *
Yes
مزايا أخرى
التقنية اللاسلكية
Wi-Fi
منفذ الاشعة تحت الحمراء للبيانات
No
عائلة موائمات الرسوميات
Intel
النوع
جهاز الحاسوب الشخصي
نوع مزود الطاقة
AC/DC
معايير توافق الصناعة
IEEE 802.3, IEEE 802.3u
إدارة الطاقة
6-cell Lithium-Ion, secondary 8-cell HP Extended Life Battery (sold separately), 12-cell high capacity Lithium-Ion (sold separately)
نوع الخيار اللاسلكي
Yes
فتحات مداخل بطاقة التوسع
Slots available for additional devices:1 Type I/II PC Card slot supports both 32-bit CardBus and 16-bit cards
اجهزة تحتاج لاماكن متعددة في جهاز الحاسوب
Optional External Multibay II devices
انظمة التشغيل المتوافقة
Windows XP
أدوات الحماية
HP ProtectTools, HP Drivelock
المودم الداخلي
Yes
ضابط جهاز التلفاز مدمج
No
نوع المودم
56K