location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MultiXpress SL-X3280NR ليزر A3 1200 x 1200 نقطة لكل انش 28 الدفع لكل ألف

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung MultiXpress
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-X3280NR
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS044K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628408498 show
الفئة:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
طابعات متعددة الوظائف Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 3107
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 30 Jul 2024 02:59:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung MultiXpress SL-X3280NR ليزر A3 1200 x 1200 نقطة لكل انش 28 الدفع لكل ألف
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - عمل تجاري ليزر طباعة ملونة
  • - 1200 x 1200 نقطة لكل انش
  • - الوان الطباعة: أسود, سماوي, أرجواني, أصفر
  • - A3 28 الدفع لكل ألف
  • - نسخ ملون مسح اللون
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service
  • - بوابة USB اتصال الشيكة المحلية LAN
  • - الذاكرة الداخلية: 2048 ميجا بايت معالج مدمج 1000 ميجا هرتز
  • - 81,5 كيلو غرام
أكثر>>>
سرعة الطباعة
أنماط الطباعة على الوجهين
تلقائي
دقة الألوان
1200 x 1200 نقطة لكل انش
دقة الطباعة السوداء
1200 x 1200 نقطة لكل انش
تقنية الطباعة *
ليزر
طباعة *
طباعة ملونة
الطباعة المزدوجة *
Yes
الحد الاقصى للوضوح *
1200 x 1200 نقطة لكل انش
سرعة الطباعة (اسود, جودة عادية, A4/US Letter) *
28 الدفع لكل ألف
سرعة الطباعة (ملون, جودة عادية, A4/US Letter)
28 الدفع لكل ألف
الوقت لطباعة اول صفحة (اسود, عادي)
9,3 ثانية
الوقت لطباعة اول صفحة (ملون, عادي)
11,5 ثانية
وظيفة طباعة N-in-1
Yes
Watermark printing
Yes
طباعة آمنة
Yes
وظيفة طباعة صفحة الغلاف
Yes
وظيفة طباعة الكتيب
Yes
وظيفة طباعت اللوحات الكبيرة
Yes
النسخ
نسخ *
نسخ ملون
الحد الأقصى لوضوح النسخ *
600 x 600 نقطة لكل انش
سرعة النسخ (جودة عادية, اسود, A4)
28 الكلفة لكل ألف
سرعة النسخ (جودة عادية, ملون, A4)
28 الكلفة لكل ألف
العدد الأقصى للنسخ
9999 نسخ
تغيير حجم الناسخة
25 - 400%
وظيفة نسخ N-in-1
Yes
وظيفة نسخ الكتاب
Yes
وظيفة نسخ بطاقة الهوية
Yes
وظيفة معايرة الخلفية
Yes
وظيفة مطابقة القياس الآلية
Yes
وظيفة محي الحواف
Yes
وظيفة الختم
Yes
نسخ العلامة المائية
Yes
المسح الضوئي
مسح *
مسح اللون
دقة المسح الضوئي *
600 x 600 نقطة لكل انش
الحد الأقصى لمساحة المسح الضوئي
297 x 432 ملم
نوع المسح الضوئي *
ماسح ضوئي مسطح/تغذية آلية
المسح الضوئي الى
بريد إلكتروني, برمجيات, TWAIN, WIA
سرعة المسح الضوئي (ملون)
45 الدفع لكل ألف
سرعة المسح الضوئي (أسود)
45 الدفع لكل ألف
اشكال الصور المدعمة
JPG, TIFF
أشكال الوثائق المدعومة
PDF, XPS
عمق لون المدخل
24 بيت
مستويات اللون الرمادي
256
مشغلات الماسح الضوئي
TWAIN, WIA
اصدار برنامج "TWAIN"
1,9
الفاكس
سرعة إرسال المثالة
3 ثانية الصفحة
سرعة المودم
33,6 كيلوبيت ثانية
مزايا
دورة العمل (الموصى بها)
5000 - 10000 الصفحات لكل شهر
دورة عمل الطابعة (الحد الاقصى) *
80000 الصفحات لكل شهر
مرسل رقمي
Yes
عدد خراطيش الطباعة *
4
الوان الطباعة *
أسود, سماوي, أرجواني, أصفر
اللغات الخاصة بوصف الصفحة
PCL 5, PCL 6, PDF 1.7, PS3
تعدد المهام المجتمعة
Yes
بلد المنشأ
الصين
قسم HP
الأعمال الصغيرة والمتوسطة
استطاعة الدخل والخرج
عدد أدراج الإدخال *
3
إجمالي سعة الإدخال *
1140 صحائف
إجمالي الطاقة الإنتاجية *
500 صحائف
سعة إدخال درج الورق 1
100 صحائف
درج متعدّد الأغراض
Yes
سعة الصينية متعددة الأغراض
100 صحائف
وحدة تغذية المستندات التلقائية (ADF)
Yes
قدرة مغذي الوثائق تلقائياً
100 صحائف
العدد الأقصى لأدراج الإدخال
5
الحد الأقصى لكمية الادخال
2180 صحائف
الحد الاقصى لسعة الانتاج
500 صحائف
المعالجة الورقية
قياس ورق مجموعة ISO A الأقصى *
A3
أنواع وسائط درج الورق *
ورق صكوك بوند, بطاقات مخزن, ورق لماع, ورق ثقيل, راسية, ورق عادي, مطبوع مسبقًا, ورق معاد تدويره, ورق سميك, ورق رقيق
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (A0..A9) *
A3, A4, A5, A6
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (B0..B9)
B4
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (C0..C9)
C5, C4, C6
قياسات وسائط طباعة غير متوافقة مع ISO
16K, أوفيسيو
ورق حسب المعايير الصناعية اليابانية فئة-B أحجام (B0..B9) JIS
B5
أحجام المغلفات
C5, DL, C4, C6
عرض الوسائط المخصصة
98 - 297 ملم
طول الوسائط المخصصة
148 - 432 ملم
المعالجة الورقية
وزن وسائط درج الورق
60 - 220 غرام/متر مربع
وزن الوسائط, تغذية الوثائق تلقائيا
60 - 128 غرام/متر مربع
الربط
الواجهات القياسية
إيثرنت, USB 2.0
بوابة USB
Yes
الشبكات
اتصال الشيكة المحلية LAN *
Yes
تقنية الكوابل
10/100/1000Base-T(X)
معدلات نقل بيانات الشبكة المحلية LAN
10,100,1000 ميجابيت ثانية
تقنية طباعة الجوال
Apple AirPrint, Google Cloud Print, Mopria Print Service
أداء
الحد الاقصى للذاكرة الداخلية
2048 ميجا بايت
سعة التخزين الداخلي
320 جيغابايت
قارئ البطاقات مدمج
No
الذاكرة الداخلية *
2048 ميجا بايت
معالج مدمج
Yes
ترددات المعالج
1000 ميجا هرتز
مستوى ضغط الصوت (الطباعة)
50 ديسيبل
مستوى ضغط الصوت (النسخ)
50 ديسيبل
مستوى قوة الصوت (الطباعة)
6,7 ديسيبل
تصميم
لون المنتج *
أسود, أبيض
تموضع السوق *
عمل تجاري
شاشة مدمجة *
Yes
قطر الشاشة
17,8 سم (7")
الشاشات الحساسة التي تعمل باللمس
Yes
نوع التحكم
لمس
عرض اللون
Yes
إدارة الطاقة
متوسط استهلاك الطاقة أثناء الطباعة
590 عرض
متوسط استهلاك الطاقة أثناء النسخ
590 عرض
استهلاك الطاقة (مستعد)
100 عرض
استهلاك الطاقة (وضعية السبات)
1,5 عرض
(TEC) "نجمة الطاقة النموذجية في استهلاك الكهرباء"
1,928 كيلوواط ساعة أسبوع
جهد دخل AC
110 - 240 صورة
تردد دخل AC
50/60 هرتز
متطلبات النظام
أنظمة تشغيل ويندوز المدعومة
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
أنظمة تشغيل ماك المدعومة
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
أنظمة تشغيل لينوكس المدعومة
Fedora 13, Fedora 14, Fedora 15, Fedora 18, RedHat EL Linux 5.0, RedHat EL Linux 6.0, RedHat EL Linux 7.0
أنظمة تشغيل المخدم المدعومة
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64
أنظمة تشغيل أخرى مدعومة
لينكس
الظروف البيئية
مدى الرطوبة النسبية للتشغيل (H-H)
20 - 70%
مدى درجة حرارة التشغيل (من- الى)
10 - 30 درجة مئوية
الرطوبة النسبية غير التشغيلية (دون تكاثف)
10 - 90%
شهادات
شهادة
EN 61000-3-2: 2014 (Class A), EN 61000-3-3: 2013 (Class A), EN 55024: 2010 (Class A), EN 55032: 2012/AC: 2013 (Class A), 47 CFR Part 15, Subpart B I ANSI C63.4-2009 (Class A), ICES-003 Issue 5 (Class A), KN22 2009, KN24 2011-09 (Class A), GB9254-2008, GB17625.1-2012, CISPR22: 2009+A1: 2010 (Class A), (Other EMC approvals as required by individual countries.)
الاستدامة
الامتثال للاستدامة
Yes
شهادات الاستدامة
نجمة الطاقة
الوزن والأبعاد
العرض
566 ملم
العمق
620 ملم
الارتفاع
870 ملم
الوزن
81,5 كيلو غرام
تعبئة البيانات
عرض التغليف
676 ملم
عمق التغليف
746 ملم
ارتفاع التغليف
1102 ملم
وزن الحزمة
94,2 كيلو غرام
محتوى التغليف
الكوابل مشمولة
تيار متناوب
كتيب
Yes
اسلاك الطاقة مشمولة
Yes
بطاقة الضمان
Yes
البرمجيات المرفقة
Samsung Common Installer, Total Uninstaller, PCL6 print driver, TWAIN driver, PC Fax Utility, Easy Printer Manager, Easy Document Creator, Scan OCR program, Printer Diagnostics, Printer Center, Easy Eco Driver Pack, Stylish UI Pack, View User's Guide, Lite SM
مزايا أخرى
متطلبات النظام الموصى بها
Windows® XP (SP3) (32-bit)or newer, 933 MHz processer or higher, 128 MB RAM, 1.5 GB HD space, CD-ROM or Internet, USB or Network connection
قوة الانبعاثات الصوتية (وضعية الجهوزية)
42 ديسيبل
ضغط الانبعاثات الصوتية للمتفرج (وضعية الاستعداد)
30 ديسيبل
قرص مضغوط للبرنامج
Yes
قرص مدمج للتوثيق
Yes