location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MultiXpress SL-X4220RX ليزر A3 1200 x 1200 نقطة لكل انش 22 الدفع لكل ألف

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung MultiXpress
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-X4220RX
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS047C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628528615 show
الفئة:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
طابعات متعددة الوظائف Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 5819
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung MultiXpress SL-X4220RX ليزر A3 1200 x 1200 نقطة لكل انش 22 الدفع لكل ألف
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - عمل تجاري ليزر طباعة ملونة
  • - 1200 x 1200 نقطة لكل انش
  • - الوان الطباعة: أسود, سماوي, أرجواني, أصفر
  • - A3 22 الدفع لكل ألف
  • - نسخ ملون مسح اللون
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
  • - الطباعة المباشرة
  • - بوابة USB اتصال الشيكة المحلية LAN
  • - الذاكرة الداخلية: 4096 ميجا بايت معالج مدمج 1000 ميجا هرتز
  • - 88,2 كيلو غرام
أكثر>>>
سرعة الطباعة
أنماط الطباعة على الوجهين
تلقائي
تقنية الطباعة *
ليزر
طباعة *
طباعة ملونة
الطباعة المزدوجة *
Yes
الحد الاقصى للوضوح *
1200 x 1200 نقطة لكل انش
سرعة الطباعة (اسود, جودة عادية, A4/US Letter) *
22 الدفع لكل ألف
سرعة الطباعة (ملون, جودة عادية, A4/US Letter)
22 الدفع لكل ألف
الوقت لطباعة اول صفحة (اسود, عادي)
10 ثانية
الوقت لطباعة اول صفحة (ملون, عادي)
12 ثانية
النسخ
نسخ *
نسخ ملون
الحد الأقصى لوضوح النسخ *
600 x 600 نقطة لكل انش
سرعة النسخ (جودة عادية, اسود, A4)
22 الكلفة لكل ألف
سرعة النسخ (جودة عادية, ملون, A4)
22 الكلفة لكل ألف
العدد الأقصى للنسخ
9999 نسخ
تغيير حجم الناسخة
25 - 400%
المسح الضوئي
المسح الضوئي المزدوج *
Yes
مسح *
مسح اللون
دقة المسح الضوئي *
600 x 600 نقطة لكل انش
الحد الأقصى لمساحة المسح الضوئي
297 x 432 ملم
نوع المسح الضوئي *
ماسح ضوئي مسطح/تغذية آلية
المسح الضوئي الى
بريد إلكتروني, FTP, جهاز الحاسوب الشخصي, SMB, USB
سرعة المسح الضوئي (ملون)
45 الدفع لكل ألف
سرعة المسح الضوئي (أسود)
45 الدفع لكل ألف
اشكال الصور المدعمة
JPG, TIFF
أشكال الوثائق المدعومة
PDF, XPS
مشغلات الماسح الضوئي
TWAIN, WIA
الفاكس
ارسال بالمثالة *
No
مزايا
دورة عمل الطابعة (الحد الاقصى) *
100000 الصفحات لكل شهر
عدد خراطيش الطباعة *
4
الوان الطباعة *
أسود, سماوي, أرجواني, أصفر
اللغات الخاصة بوصف الصفحة
PCL 5, PCL 6, PDF 1.7, PS3
قسم HP
عمل تجاري
استطاعة الدخل والخرج
عدد أدراج الإدخال *
2
إجمالي سعة الإدخال *
1140 صحائف
إجمالي الطاقة الإنتاجية *
500 صحائف
درج متعدّد الأغراض
Yes
سعة الصينية متعددة الأغراض
100 صحائف
وحدة تغذية المستندات التلقائية (ADF)
Yes
قدرة مغذي الوثائق تلقائياً
100 صحائف
الحد الأقصى لكمية الادخال
2180 صحائف
الحد الاقصى لسعة الانتاج
3000 صحائف
المعالجة الورقية
قياس ورق مجموعة ISO A الأقصى *
A3
أنواع وسائط درج الورق *
ورق صكوك بوند, بطاقات مخزن, ورق لماع, ورق ثقيل, ورق عادي, بطاقة بريدية, مطبوع مسبقًا, ورق معاد تدويره, ورق سميك, ورق رقيق
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (A0..A9) *
A3, A4, A5, A6
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (B0..B9)
B4, B5
قياسات وسائط طباعة غير متوافقة مع ISO
16K, تنفيذي, ملف, سجل (قياس الأوساط), قانوني, رسالة, أوفيسيو, بيان
المعالجة الورقية
ورق حسب المعايير الصناعية اليابانية فئة-B أحجام (B0..B9) JIS
B5
أحجام المغلفات
9, 10, C4, C5, C6, DL, Monarch
وزن وسائط درج الورق
60 - 176 غرام/متر مربع
الربط
الطباعة المباشرة *
Yes
بوابة USB
Yes
كمية منافذ الناقل التسلسلي العالمي USB 2.0
1
التوصيل الاختياري
شبكة محلية LAN لاسلكية
الشبكات
اتصال الشيكة المحلية LAN *
Yes
تقنية الكوابل
10/100/1000Base-T(X)
معدلات نقل بيانات الشبكة المحلية LAN
10,100,1000 ميجابيت ثانية
دعم خوارزميات الحماية
AES, TKIP, WEP, WPA, WPA2, WPS
تقنية طباعة الجوال
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
أداء
الحد الاقصى للذاكرة الداخلية
4096 ميجا بايت
سعة التخزين الداخلي
320 جيغابايت
الذاكرة الداخلية *
4096 ميجا بايت
معالج مدمج
Yes
ترددات المعالج
1000 ميجا هرتز
مستوى ضغط الصوت (الطباعة)
48 ديسيبل
تصميم
لون المنتج *
أسود, أبيض
تموضع السوق *
عمل تجاري
شاشة مدمجة *
Yes
قطر الشاشة
25,6 سم (10.1")
نوع التحكم
لمس
عرض اللون
Yes
إدارة الطاقة
متوسط استهلاك الطاقة أثناء الطباعة
800 عرض
متوسط استهلاك الطاقة أثناء النسخ
800 عرض
استهلاك الطاقة (مستعد)
100 عرض
استهلاك الطاقة (وضعية السبات)
1,5 عرض
(TEC) "نجمة الطاقة النموذجية في استهلاك الكهرباء"
1,438 كيلوواط ساعة أسبوع
جهد دخل AC
110 - 240 صورة
تردد دخل AC
50 - 60 هرتز
متطلبات النظام
أنظمة تشغيل ويندوز المدعومة
Yes
أنظمة تشغيل ماك المدعومة
Yes
أنظمة تشغيل لينوكس المدعومة
Yes
الظروف البيئية
مدى الرطوبة النسبية للتشغيل (H-H)
20 - 70%
مدى درجة حرارة التشغيل (من- الى)
10 - 30 درجة مئوية
الاستدامة
شهادات الاستدامة
Blue Angel, نجمة الطاقة
الوزن والأبعاد
العرض
566 ملم
العمق
640 ملم
الارتفاع
879 ملم
الوزن
88,2 كيلو غرام
تعبئة البيانات
عرض التغليف
676 ملم
عمق التغليف
746 ملم
ارتفاع التغليف
1115 ملم
وزن الحزمة
99,4 كيلو غرام