location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-M2885FW ليزر A4 4800 x 600 نقطة لكل انش 28 الدفع لكل ألف الشبكات المحلية اللاسلكية Wi-Fi

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung Xpress
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M2885FW
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS359Q show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628742684 show
الفئة:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
طابعات متعددة الوظائف Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 16911
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Xpress SL-M2885FW ليزر A4 4800 x 600 نقطة لكل انش 28 الدفع لكل ألف الشبكات المحلية اللاسلكية Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - البيت والمكتب ليزر طباعة أحادية اللون
  • - 4800 x 600 نقطة لكل انش
  • - الوان الطباعة: أسود
  • - A4 28 الدفع لكل ألف
  • - نسخ أحادي اللون مسح اللون فاكس أحادي اللون
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
  • - الطباعة المباشرة
  • - بوابة USB الشبكات المحلية اللاسلكية Wi-Fi اتصال الشيكة المحلية LAN تواصل المسافات القريبة (NFC)
  • - الذاكرة الداخلية: 128 ميجا بايت معالج مدمج Samsung 600 ميجا هرتز
  • - 11,3 كيلو غرام
أكثر>>>
سرعة الطباعة
أنماط الطباعة على الوجهين
تلقائي
دقة الطباعة السوداء
4800 x 600 نقطة لكل انش
تقنية الطباعة *
ليزر
طباعة *
طباعة أحادية اللون
الطباعة المزدوجة *
Yes
الحد الاقصى للوضوح *
4800 x 600 نقطة لكل انش
سرعة الطباعة (اسود, جودة عادية, A4/US Letter) *
28 الدفع لكل ألف
الوقت لطباعة اول صفحة (اسود, عادي)
8,5 ثانية
طباعة آمنة
Yes
النسخ
نسخ *
نسخ أحادي اللون
الحد الأقصى لوضوح النسخ *
600 x 600 نقطة لكل انش
سرعة النسخ (جودة عادية, اسود, A4)
28 الكلفة لكل ألف
العدد الأقصى للنسخ
999 نسخ
تغيير حجم الناسخة
25 - 400%
المسح الضوئي
مسح *
مسح اللون
دقة المسح الضوئي *
1200 x 1200 نقطة لكل انش
الحد الأقصى لمساحة المسح الضوئي
216 x 297 ملم
نوع المسح الضوئي *
ماسح ضوئي مسطح/تغذية آلية
المسح الضوئي الى
جهاز الحاسوب الشخصي
سرعة المسح الضوئي (أسود)
17 عدد البوصات/دقيقة
سرعة المسح الضوئي (ملون)
6 عدد البوصات/دقيقة
اشكال الصور المدعمة
JPG, TIF
أشكال الوثائق المدعومة
PDF
مشغلات الماسح الضوئي
TWAIN, WIA
اصدار برنامج "TWAIN"
1,9
الفاكس
ارسال بالمثالة *
فاكس أحادي اللون
سرعة المودم
33,6 كيلوبيت ثانية
مزايا
دورة عمل الطابعة (الحد الاقصى) *
12000 الصفحات لكل شهر
مرسل رقمي
Yes
عدد خراطيش الطباعة *
1
الوان الطباعة *
أسود
اللغات الخاصة بوصف الصفحة
PCL 5, PCL 6, SPL
خراطيش استبدال
MLT-D116S MLT-D116L
استطاعة الدخل والخرج
إجمالي سعة الإدخال *
250 صحائف
إجمالي الطاقة الإنتاجية *
120 صحائف
درج متعدّد الأغراض
Yes
سعة الصينية متعددة الأغراض
1 صحائف
نوع مدخل الورق
صينية ورق
وحدة تغذية المستندات التلقائية (ADF)
Yes
قدرة مغذي الوثائق تلقائياً
40 صحائف
الحد الاقصى لسعة الانتاج
150 صحائف
المعالجة الورقية
قياس ورق مجموعة ISO A الأقصى *
A4
الحد الاقصى لحجم الطباعة
216 x 356 mm
أنواع وسائط درج الورق *
ورق صكوك بوند, بطاقات مخزن, مغلفات, ورق عادي, مطبوع مسبقًا, ورق معاد تدويره, ورق سميك, ورق رقيق
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (A0..A9) *
A4, A5, A6
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (B0..B9)
B5
قياسات وسائط طباعة غير متوافقة مع ISO
تنفيذي, ملف, قانوني, رسالة, أوفيسيو, بيان
ورق حسب المعايير الصناعية اليابانية فئة-B أحجام (B0..B9) JIS
B5
أحجام المغلفات
10, C5, DL, Monarch
عرض الوسائط المخصصة
76 - 216 ملم
طول الوسائط المخصصة
127 - 356 ملم
وزن وسائط درج الورق
60 - 163 غرام/متر مربع
وزن وسائط درج الورق (مهم)
7,26 - 19,5 كيلو غرام (16 - 43 رطلا)
وزن صينية الوسائط متعددة الأغراض
60 - 163 غرام/متر مربع
وزن وسائط الدرج المتعدد الأغراض
7,26 - 19,5 كيلو غرام (16 - 43 رطلا)
وزن الوسائط, تغذية الوثائق تلقائيا
48 - 105 غرام/متر مربع
وزن وسائط مغذي الوثائق الآلي (ADF)
5,67 - 12,7 كيلو غرام (12.5 - 28 رطلا)
الربط
الواجهات القياسية
إيثرنت, USB 2.0, شبكة محلية LAN لاسلكية
الطباعة المباشرة *
Yes
بوابة USB
Yes
موصل USB
USB Type-B
كمية منافذ الناقل التسلسلي العالمي USB 2.0
1
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
الشبكات
اتصال الشيكة المحلية LAN *
Yes
تقنية الكوابل
10/100Base-T(X)
معدلات نقل بيانات الشبكة المحلية LAN
10,100 ميجابيت ثانية
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
تواصل المسافات القريبة (NFC)
Yes
دعم خوارزميات الحماية
AES, SNMP, SNMPv3, TKIP, WEP, WPA, WPA2
بروتوكولات الشبكة المدعومة (IPv4)
Yes
بروتوكولات الشبكة المدعومة (IPv6)
Yes
ترشيح عناوين بروتوكول الإنترنت
Yes
تقنية طباعة الجوال
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
أداء
الحد الاقصى للذاكرة الداخلية
128 ميجا بايت
مداخل الذاكرة
1
قارئ البطاقات مدمج
No
الذاكرة الداخلية *
128 ميجا بايت
معالج مدمج
Yes
فئة المعالج
Samsung
ترددات المعالج
600 ميجا هرتز
مستوى ضغط الصوت (الطباعة)
50 ديسيبل
تصميم
لون المنتج *
أسود, الرمادية
تموضع السوق *
البيت والمكتب
شاشة مدمجة *
Yes
العرض
شاشة كريستال سائل LCD
عرض عدد الأسطر
2 الأسطر
عدد أحرف العرض
16
إدارة الطاقة
استهلاك الطاقة (التشغيل المتوسط)
400 عرض
استهلاك الطاقة (وضعية توفير الطاقة)
1,6 عرض
استهلاكك الطاقة (توفير الطاقة، التشغيل على واي فاي)
2,4 عرض
استهلاك الطاقة (مستعد)
50 عرض
جهد دخل AC
110 - 240 صورة
تردد دخل AC
50 - 60 هرتز
متطلبات النظام
أنظمة تشغيل ويندوز المدعومة
Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
أنظمة تشغيل ماك المدعومة
Mac OS X 10.10 Yosemite, نظام تشغيل ماك إصدار 10.5 ليبارد, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
أنظمة تشغيل لينوكس المدعومة
Fedora 15, Fedora 16, Fedora 17, Fedora 18, Fedora 21, Fedora 22, Linux Mint 13, Linux Mint 17, Red Hat Enterprise Linux WS 5.0, Red Hat Enterprise Linux WS 6.0, Red Hat Enterprise Linux WS 7.0, SUSE Linux Enterprise Desktop 11, SUSE Linux Enterprise Desktop 12, Ubuntu 11.04, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10, Ubuntu 13.04, Ubuntu 13.10, Ubuntu 14.04, Ubuntu 14.10, Ubuntu 15.04, Ubuntu 15.10, openSUSE 11.4, openSUSE 12.1, openSUSE 12.2, openSUSE 13.1, openSUSE 13.2
أنظمة تشغيل المخدم المدعومة
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016
أنظمة تشغيل أخرى مدعومة
HP-UX 11, HP-UX 11.11, HP-UX 11.23, HP-UX 11.31, IBM AIX 5.3, IBM AIX 6.1, IBM AIX 7.1, Solaris 10, Solaris 10 SPARC, Solaris 11, Solaris 11 SPARC, Solaris 9, Solaris 9 SPARC
الحد الادنى لذاكرة الوصول العشوائي RAM
128 ميجا بايت
الحد الادنى لمساحة القرص الثابت
1500 ميجا بايت
الحد الادنى للمعالج
933 MHz
الظروف البيئية
مدى الرطوبة النسبية للتشغيل (H-H)
20 - 70%
مدى درجة حرارة التشغيل (من- الى)
10 - 30 درجة مئوية
شهادات
شهادة
CE
الاستدامة
شهادات الاستدامة
Blue Angel, نجمة الطاقة
الوزن والأبعاد
العرض
401 ملم
العمق
362 ملم
الارتفاع
367 ملم
الوزن
11,3 كيلو غرام
تعبئة البيانات
عرض التغليف
471 ملم
عمق التغليف
432 ملم
ارتفاع التغليف
505 ملم
وزن الحزمة
14,1 كيلو غرام
محتوى التغليف
خراطيش مشمولة
Yes
استطاعة الخرطوشة المتضمنة (أسود)
1200 صفحات
الكوابل مشمولة
USB, Phone
المشغلات مشمولة
Yes
اسلاك الطاقة مشمولة
Yes
بطاقة الضمان
Yes
دليل التثبيت السريع
Yes
البرمجيات المرفقة
Samsung Common Installer, Total Uninstaller, SPL / PCL6 printer driver, TWAIN / WIA driver, PC faxing utility, Easy Printer Manager, Easy Document Creator, OCR scanning program, printer diagnostics, Printer Center, help display user, Lite SM
مزايا أخرى
قرص مضغوط للبرنامج
Yes