location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-M4070FR ليزر A4 1200 x 1200 نقطة لكل انش 40 الدفع لكل ألف

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung ProXpress
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M4070FR
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS389H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628541164 show
الفئة:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
طابعات متعددة الوظائف Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 8178
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung ProXpress SL-M4070FR ليزر A4 1200 x 1200 نقطة لكل انش 40 الدفع لكل ألف
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - عمل تجاري ليزر طباعة أحادية اللون
  • - 1200 x 1200 نقطة لكل انش
  • - الوان الطباعة: أسود
  • - A4 40 الدفع لكل ألف
  • - نسخ أحادي اللون مسح اللون فاكس أحادي اللون
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service
  • - الطباعة المباشرة
  • - بوابة USB اتصال الشيكة المحلية LAN
  • - الذاكرة الداخلية: 256 ميجا بايت معالج مدمج 600 ميجا هرتز
  • - 17,1 كيلو غرام
أكثر>>>
سرعة الطباعة
تقنية الطباعة *
ليزر
طباعة *
طباعة أحادية اللون
الطباعة المزدوجة *
Yes
الحد الاقصى للوضوح *
1200 x 1200 نقطة لكل انش
سرعة الطباعة (اسود, جودة عادية, A4/US Letter) *
40 الدفع لكل ألف
الوقت لطباعة اول صفحة (اسود, عادي)
6,5 ثانية
النسخ
نسخ *
نسخ أحادي اللون
الحد الأقصى لوضوح النسخ *
600 x 600 نقطة لكل انش
سرعة النسخ (جودة عادية, اسود, A4)
40 الكلفة لكل ألف
العدد الأقصى للنسخ
999 نسخ
تغيير حجم الناسخة
25 - 400%
المسح الضوئي
مسح *
مسح اللون
دقة المسح الضوئي *
1200 x 1200 نقطة لكل انش
الحد الأقصى لمساحة المسح الضوئي
216 x 297 ملم
نوع المسح الضوئي *
ماسح ضوئي مسطح/تغذية آلية
المسح الضوئي الى
سحابي, بريد إلكتروني, FTP, جهاز الحاسوب الشخصي, USB
اشكال الصور المدعمة
JPG, TIF
أشكال الوثائق المدعومة
PDF, XPS
الفاكس
ارسال بالمثالة *
فاكس أحادي اللون
سرعة إرسال المثالة
3 ثانية الصفحة
سرعة المودم
33,6 كيلوبيت ثانية
مزايا
دورة عمل الطابعة (الحد الاقصى) *
100000 الصفحات لكل شهر
مرسل رقمي
Yes
عدد خراطيش الطباعة *
1
الوان الطباعة *
أسود
اللغات الخاصة بوصف الصفحة
PCL 5, PCL 6, PDF 1.7, PostScript 3, SPL
قسم HP
الأعمال الصغيرة والمتوسطة
استطاعة الدخل والخرج
عدد أدراج الإدخال *
1
إجمالي سعة الإدخال *
250 صحائف
إجمالي الطاقة الإنتاجية *
150 صحائف
المعالجة الورقية
قياس ورق مجموعة ISO A الأقصى *
A4
أنواع وسائط درج الورق *
ورق صكوك بوند, بطاقات مخزن, مغلفات, ملصقات, ورق عادي, مطبوع مسبقًا, ورق معاد تدويره, ورق سميك, ورق رقيق
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (A0..A9) *
A4, A5, A6
قياسات وسائط طباعة غير متوافقة مع ISO
تنفيذي, ملف, قانوني, رسالة, أوفيسيو, بيان
أحجام المغلفات
C5, C6, DL
الربط
الطباعة المباشرة *
Yes
بوابة USB
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
No
اتصال الشيكة المحلية LAN *
Yes
تقنية الكوابل
10/100/1000Base-T(X)
معدلات نقل بيانات الشبكة المحلية LAN
10,100,1000 ميجابيت ثانية
تقنية طباعة الجوال
Apple AirPrint, Google Cloud Print, Mopria Print Service
أداء
الحد الاقصى للذاكرة الداخلية
512 ميجا بايت
قارئ البطاقات مدمج
No
الذاكرة الداخلية *
256 ميجا بايت
معالج مدمج
Yes
ترددات المعالج
600 ميجا هرتز
تصميم
لون المنتج *
أسود, الرمادية
تموضع السوق *
عمل تجاري
شاشة مدمجة *
Yes
العرض
شاشة كريستال سائل LCD
إدارة الطاقة
استهلاك الطاقة (التشغيل المتوسط)
700 عرض
استهلاك الطاقة (مستعد)
10 عرض
استهلاك الطاقة (وضعية السبات)
1,1 عرض
جهد دخل AC
110 - 240 صورة
تردد دخل AC
50 - 60 هرتز
متطلبات النظام
أنظمة تشغيل ويندوز المدعومة
Yes
أنظمة تشغيل ماك المدعومة
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, نظام تشغيل ماك إصدار 10.5 ليبارد, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
أنظمة تشغيل لينوكس المدعومة
Debian 6.0, Debian 7.0, Debian 8.0, Fedora 15, Fedora 16, Fedora 17, Fedora 18, Fedora 21, Fedora 22, Linux Mint 13, Linux Mint 17, SUSE Linux Enterprise Desktop 11, SUSE Linux Enterprise Desktop 12, Ubuntu 11.04, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10, Ubuntu 13.04, Ubuntu 13.10, Ubuntu 14.04, Ubuntu 14.10, Ubuntu 15.04, Ubuntu 15.10, openSUSE 11.4, openSUSE 12.1, openSUSE 12.2, openSUSE 13.1, openSUSE 13.2
الظروف البيئية
مدى الرطوبة النسبية للتشغيل (H-H)
20 - 70%
مدى درجة حرارة التشغيل (من- الى)
10 - 30 درجة مئوية
الاستدامة
شهادات الاستدامة
Blue Angel, نجمة الطاقة
الوزن والأبعاد
العرض
469 ملم
العمق
444,3 ملم
الارتفاع
482,1 ملم
الوزن
17,1 كيلو غرام
تعبئة البيانات
عرض التغليف
589 ملم
عمق التغليف
542 ملم
ارتفاع التغليف
626 ملم
وزن الحزمة
20,5 كيلو غرام