location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MLT-D304S Black Original Toner Cartridge عبوات حبر 1 قطع أصلي أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MLT-D304S Black Original Toner Cartridge
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV478A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0192018142091 show
الفئة:
Toner cartridges for your laser printer or copier.
عبوات حبر Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 3667
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 11 Oct 2022 08:33:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung MLT-D304S Black Original Toner Cartridge عبوات حبر 1 قطع أصلي أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - أصلي
  • - الوان الطباعة: أسود
  • - حزمة واحدة
  • - طاقة الحبر الأسود بالصفحات: 7000 صفحات
  • - كمية خراطيش الحبر الأسود: 1
  • - 1 قطع
أكثر>>>
مزايا
التوافق *
ProXpress M4530, ProXpress M4583
الكمية في الحزمة *
1 قطع
كمية خراطيش الحبر الأسود
1
طاقة الحبر الأسود بالصفحات *
7000 صفحات
النوع *
أصلي
الوان الطباعة *
أسود
توافقية الماركة *
Samsung
نوع الإمداد *
حزمة واحدة
بلد المنشأ
الصين
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
10 - 30 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
10 - 80%
مدى درجة حرارة التخزين (من - الى)
-20 - 40 درجة مئوية
مدى الرطوبة النسبية للتخزين
10 - 90%
تعبئة البيانات
عرض التغليف
372 ملم
عمق التغليف
192 ملم
ارتفاع التغليف
194 ملم
وزن الحزمة
1,46 كيلو غرام