location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x2 1012 G1 4G Intel® Core™ m5 LTE 256 جيغابايت 30,5 سم (12") 4 جيغابايت Wi-Fi 5 (802.11ac) Windows 10 Pro فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite x2
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1012 G1
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W0R65LT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0889899343319 show
الفئة:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
أجهزة حاسوب لوحية Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 12459
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 14 Mar 2024 17:19:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Elite x2 1012 G1 4G Intel® Core™ m5 LTE 256 جيغابايت 30,5 سم (12") 4 جيغابايت Wi-Fi 5 (802.11ac) Windows 10 Pro فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - لوح حاسوب لوحي فضة
  • - 30,5 سم (12") 1920 x 1280 بيكسل
  • - Intel® Core™ m5 m5-6Y54 1,1 جيغاهرتز
  • - 256 جيغابايت سواقة قرص ثابت قارئ البطاقات مدمج
  • - كاميرا مفردة 5 ميجا بكسل آلة تصوير أمامية 2 ميجا بكسل
  • - 4G Wi-Fi 5 (802.11ac) بلوتوث 4.2
  • - ليثيوم بوليمر 40 واط ساعي 2800 مللي أمبير ساعة 10,25 ساعة
  • - Windows 10 Pro
أكثر>>>
عرض
قطر الشاشة *
30,5 سم (12")
وضوح العرض *
1920 x 1280 بيكسل
إضاءة خلفية LED
Yes
تقنية اللمس
لمس متعدد
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ m5
جيل المعالج
6th gen Intel® Core™ m5
طراز المعالج *
m5-6Y54
نوى المعالجات
2
أسنان المعالج
4
تردد تعزيز المعالج
2,7 جيغاهرتز
ترددات المعالج *
1,1 جيغاهرتز
ذاكرة المعالج المخبئية
4 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
نوع الناقل
OPI
معالج خال من التضارب
Yes
الطباعة بالحفر للرسوميات وIMC
14 نانومتر
رمز المعالج
SR2EM
الاسم الرمزي للمعالج
Skylake
طباعة المعالج بالحفر
14 نانومتر
أنماط عمل المعالج
32-بت, 64-بيت
قياس رزمة المعالج
20 X 16.5 ملم
مجموعة المعالج
Intel Core m5-6Y Series
تثبيت
D1
مجموعات التعليمات المدعمة
SSE4.1, SSE4.2, AVX 2.0
درجة حرارة النواة
100 درجة مئوية
قوة التصميم الحراري (TDP)
4,5 عرض
تقنيات المراقبة الحرارية
Yes
معايرات PCI Express
1x2+2x1, 2x2, 1x4, 4x1
الذاكرة
الذاكرة الداخلية *
4 جيغابايت
نوع الذاكرة الداخلية
LPDDR3-SDRAM
سرعة ساعة الذاكرة
1866 ميجا هرتز
وسائط التخزين
سعة التخزين الداخلي *
256 جيغابايت
قارئ البطاقات مدمج *
Yes
بطاقات الذاكرة المتوافقة
MicroSD (TransFlash)
وسائط التخزين *
سواقة قرص ثابت
الرسومات
عائلة موائمات الرسوميات
Intel
بطاقة الشاشة
HD graphics 515
الصوت
مكبرات الصوت مدمجة
Yes
ميكروفون داخلي
Yes
عدد مكبرات الصوت المدمجة
2
آلة التصوير
آلة تصوير خلفية
Yes
نوع آلة التصوير الخلفية *
كاميرا مفردة
وضوح آلة التصوير الخلفية (رقمي) *
5 ميجا بكسل
وضوح آلة التصوير الخلفية
1920 x 1080 بيكسل
تسجيل الفيديو
Yes
آلة تصوير أمامية *
Yes
وضوح آلة التصوير الأمامية (رقمي)
2 ميجا بكسل
الشبكات
إيجاد شبكة المحمول
4G
اتصال شبكة الجوال *
Yes
معايير 4G
LTE
بلوتوث
Yes
اصدار البلوتوث
4.2
معيار واي فاي *
Wi-Fi 5 (802.11ac)
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A
1
ميكروفون, مقبس الادخال
No
منفذ سماعة/ميكروفون مزدوج
Yes
مخرج السماعة الرأسية
No
تصميم
نوع الجهاز *
حاسوب لوحي
شكل الجهاز *
لوح
لون المنتج *
فضة
أداء
مقياس تسارع
Yes
حساس الضوء المحيط
Yes
جيروسكوب
Yes
أداء
حساس لاقتراب الرأس
Yes
مقياس المغناطيسية
Yes
وحدات النظام الموثوق بها (TPM)
Yes
بلد المنشأ
الصين
برمجيات
نظم تشغيل الحاسوب *
Windows
نظام التشغيل المثبت *
Windows 10 Pro
ميزات خاصة المعالج
تقنية المزايا المصممة للمنشآت الصغيرة
Yes
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
Yes
قنية انتل® تيربو بوست- إصدار
2.0
تقنية تعدد المسارات الفائق
Yes
تقنية انتل ماي وايفاي
Yes
تقنية الاستجابة الذكية
Yes
تقنية انتل® كويك سينك فيديو
Yes
تقنية انتل سبيدستيب المعززة
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
Yes
انتل في الداخل
Yes
تقنية انتل InTru™ 3D
Yes
الخيارات المدموجة المتاحة
No
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
انتل 64
Yes
معايير التشفير المتقدمة
Yes
تقنية انتل للفيديو الواضح (PAE)
Yes
حالة التوقف المعززة انتل
Yes
وصول مرن للذاكرة انتل
Yes
المفتاح الآمن
Yes
نسخة تقنية سيكيور كي من انتل®
1,00
نسخة سمول بيزنس ادفانتيج من انتل®
1,00
تقنية الذاكرة المخبأة الذكية
Yes
نسخة تقنية سمارت ريسبونس من انتل®
1,00
سوفتوير غارد اكتنشنز (Intel® SGX) من انتل®
Yes
برنامج انتل منصة الصورة الثابتة (SIPP)
No
نسخة ستيبل ايميج بلاتفورم بروغرام من انتل®
0,00
تقنية التنفيذ الموثوق انتل
No
انتل TSX-NI
No
نسخة TSX-NI من انتل®
1,00
تقنية الافتراضية من انتل®
Yes
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
حماية نظام التشغيل
Yes
بطارية
تقنية البطارية *
ليثيوم بوليمر
سعة البطارية *
2800 مللي أمبير ساعة
استطاعة البطارية (واط ساعي)
40 واط ساعي
عدد وحدات البطارية
4
مدى حياة البطارية (القصوى)
10,25 ساعة
إدارة الطاقة
طاقة محول التيار المتردد
45 عرض
الاستدامة
شهادات الاستدامة
نجمة الطاقة
الوزن والأبعاد
العرض
300 ملم
العمق
213,5 ملم
الارتفاع
8,05 ملم
الوزن
820 غرام
محتوى التغليف
لوحة المفاتيح متضمنة
No
محول التيار المتردد مشمول *
Yes
كتيب
Yes
دليل البدء السريع
Yes
بطاقة الضمان
Yes
مزايا أخرى
مقبس المعالج
BGA 1515
معالج ARK ID
88202