location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Elite 8000 Intel® Core™2 Duo E8500 2 جيغابايت DDR3-SDRAM 320 جيغابايت AMD Radeon X1700 SE Windows 7 Professional إس إف إف جهاز الحاسوب الشخصي أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Elite
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8000
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WB676ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0886111053445 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 12800
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 26 Jun 2024 05:51:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Compaq Elite 8000 Intel® Core™2 Duo E8500 2 جيغابايت DDR3-SDRAM 320 جيغابايت AMD Radeon X1700 SE Windows 7 Professional إس إف إف جهاز الحاسوب الشخصي أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - جهاز الحاسوب الشخصي أسود 240 عرض
  • - Intel® Core™2 Duo E8500 3,16 جيغاهرتز نوى المعالجات: 2
  • - 2 جيغابايت DDR3-SDRAM 1333 ميجا هرتز
  • - 320 جيغابايت سوبر مالتي DVD
  • - AMD Radeon X1700 SE Intel® GMA 4500
  • - اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية
  • - Windows 7 Professional 32-بت
أكثر>>>
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™2 Duo
طراز المعالج *
E8500
نوى المعالجات
2
أسنان المعالج
2
ترددات المعالج *
3,16 جيغاهرتز
مقبس المعالج
LGA 775 (Socket T)
ذاكرة المعالج المخبئية
6 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L2
ناقل البيانات في الجانب الامامي للمعالج
1333 ميجا هرتز
نوع الناقل
FSB
تماثل FSB
No
طباعة المعالج بالحفر
45 نانومتر
أنماط عمل المعالج
64-بيت
مجموعة المعالج
Intel Core 2 Duo E8000 Series
الاسم الرمزي للمعالج
Wolfdale
قوة التصميم الحراري (TDP)
65 عرض
نوع نظام المعالج
DP
درجة الحرارة قرب المعالج
72,4 درجة مئوية
عدد المعالجات المثبتة
1
عدد ترنزيستورات قالب المعالجة
410 ميجا
حجم قالب المعالجة
107 ملم2
تثبيت
C0
وحدة قياس نسبة معدل ساعة وحدة المعالجة المركزية الداخلية للساعة المزودة خارجيا
9,5
جهد الطاقة المزودة للمعالج
0.850/1.3625 صورة
دعم ECC بواسطة المعالج
No
الذاكرة
الذاكرة الداخلية *
2 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR3-SDRAM
مداخل الذاكرة
4x DIMM
سرعة ساعة الذاكرة
1333 ميجا هرتز
وسائط التخزين
سعة التخزين الاجمالية *
320 جيغابايت
نوع محرك الأقراص الضوئية *
سوبر مالتي DVD
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
320 جيغابايت
وصلة القرص الثابت
SATA II
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
الرسومات
موائم الرسوميات المدمج *
Yes
طراز موائم الرسوميات المخبأ *
AMD Radeon X1700 SE
عائلة موائم الرسوميات المدمج
Intel® GMA
طراز موائم الرسوميات المدمج *
Intel® GMA 4500
الشبكات
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
تقنية الكوابل
10/100/1000Base-T(X)
الشبكات المحلية اللاسلكية Wi-Fi *
No
نوع الشبكة المحلية الاسلكية Wi-Fi
غيد مدعوم
بلوتوث
No
المودم الداخلي
No
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
10
كمية منافذ صفيف رسومات الفيديو (D-Sub)
1
منفذ الربط المرئي الرقمي DVI
No
عدد منافذ العرض
1
عدد منافذ PS/2
2
عدد منافذ بطاقة الشبكة (RJ-45)
1
ميكروفون, مقبس الادخال
Yes
مخارج سماعة الرأس
1
مخرج جهاز التلفاز
No
عدد المنافذ التسلسلية
1
فتحات مداخل بطاقة التوسع
فتحات بطاقات اكسبرس x1 PCI
2
فتحات PCI Express x16
1
فتحات PCI
1
تصميم
نوع الهيكل المعدني *
إس إف إف
عدد أماكن 3.5"
2
عدد أماكن 5.25"
1
فتحة قفل الكابل
Yes
تصميم
نوع فتحة قفل الكابل
Kensington
لون المنتج *
أسود
بلد المنشأ
الصين
أداء
رقائق اللوحة الرئيسية
Intel® Q45
نظام الصوت
عالي الوضوح
نوع حماية بكلمة مرور
BIOS
نوع المنتج *
جهاز الحاسوب الشخصي
برمجيات
تركيبة نظام التشغيل
32-بت
نظام التشغيل المثبت *
Windows 7 Professional
البرمجيات المرفقة
Microsoft Office Starter
ميزات خاصة المعالج
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
No
انتل 64
Yes
تقنية انتل سبيدستيب المعززة
Yes
الخيارات المدموجة المتاحة
No
تقنية انتل InTru™ 3D
No
انتل في الداخل
No
تقنية الفيديو الواضح عالي الدقة من انتل®
No
تقنية كلير فيديو من انتل®
No
انتل VT-x مع جداول صفحات ممتد (EPT)
No
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
معايير التشفير المتقدمة
No
تقنية التنفيذ الموثوق انتل
Yes
بيت تعطيل التنفيذ
Yes
تقنية انتل FDI
No
وصول مرن للذاكرة انتل
No
وصول سريع للذاكرة انتل
No
حالة التوقف المعززة انتل
Yes
انتل تغيير يناسب الطلب
No
تقنية انتل للفيديو الواضح (PAE)
No
قياس رزمة المعالج
37.5 x 37.5 ملم
رمز المعالج
SLAPK
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
تقنية الافتراضية من انتل®
Yes
تقنية انتل قدرة العرض المزدوج
No
تقنية انتل التخزين السريع
No
معالج ARK ID
33911
قنية انتل® تيربو بوست- إصدار
No
تقنية تعدد المسارات الفائق
No
تقنية انتل® كويك سينك فيديو
No
تقنية انتل ماي وايفاي
No
تقنية انتل المضادة للسرقة
No
معالج خال من التضارب
No
إدارة الطاقة
جهاز تزويد الطاقة *
240 عرض
جهد مدخلات مزود الطاقة
100 - 240 صورة
تردد مدخلات مزود الطاقة
50 - 60 هرتز
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
10 - 35 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
20 - 85%
شهادات
شهادات الامتثال
RoHS
الاستدامة
شهادات الاستدامة
نجمة الطاقة
الوزن والأبعاد
العرض *
338 ملم
العمق *
378 ملم
الارتفاع *
100 ملم
عرض
العرض مشمول *
No
مزايا أخرى
نوع مزود الطاقة
AC
التوافق الكهرومغناطيسي
FCC, CE
شكل الشبكة
Gigabit Ethernet
تقنبية تسجيل الاقراص الضوئية LightScribe
Yes
ضابط جهاز التلفاز مدمج
No
محرك القرص الثابت, كلمة سر المستخدم
Yes
عائلة موائمات الرسوميات
Intel
Floppy drive installed
No
نوع واجهة قرص البلو راي
SATA