location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion p6301it-m Intel® Pentium® E6500 6 جيغابايت DDR3-SDRAM 500 جيغابايت سواقة قرص صلب AMD Radeon HD 4350 Windows 7 Home Premium جهاز الحاسوب الشخصي أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
p6300
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
p6301it-m
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WC913AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0884962759479 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 16688
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 07 Oct 2024 16:44:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion p6301it-m Intel® Pentium® E6500 6 جيغابايت DDR3-SDRAM 500 جيغابايت سواقة قرص صلب AMD Radeon HD 4350 Windows 7 Home Premium جهاز الحاسوب الشخصي أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - جهاز الحاسوب الشخصي أسود
  • - Intel® Pentium® E6500 2,93 جيغاهرتز نوى المعالجات: 2
  • - 6 جيغابايت DDR3-SDRAM 1 x 2 + 1 x 4 جيغابايت
  • - 500 جيغابايت سواقة قرص صلب قارئ البطاقات مدمج
  • - AMD Radeon HD 4350 0,512 جيغابايت
  • - اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية
  • - Windows 7 Home Premium 64-بيت
أكثر>>>
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Pentium®
طراز المعالج *
E6500
نوى المعالجات
2
أسنان المعالج
2
ترددات المعالج *
2,93 جيغاهرتز
مقبس المعالج
LGA 775 (Socket T)
ذاكرة المعالج المخبئية
2 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L2
ناقل البيانات في الجانب الامامي للمعالج
1066 ميجا هرتز
نوع الناقل
FSB
تماثل FSB
No
طباعة المعالج بالحفر
45 نانومتر
أنماط عمل المعالج
64-بيت
مجموعة المعالج
Intel Pentium E6000 Series for Desktop
الاسم الرمزي للمعالج
Wolfdale
قوة التصميم الحراري (TDP)
65 عرض
درجة الحرارة قرب المعالج
74,1 درجة مئوية
عدد ترنزيستورات قالب المعالجة
228 ميجا
حجم قالب المعالجة
82 ملم2
تثبيت
R0
وحدة قياس نسبة معدل ساعة وحدة المعالجة المركزية الداخلية للساعة المزودة خارجيا
11
دعم ECC بواسطة المعالج
No
الذاكرة
الذاكرة الداخلية *
6 جيغابايت
نوع الذاكرة الداخلية
DDR3-SDRAM
تصميم الذاكرة فتحات x حجم)
1 x 2 + 1 x 4 جيغابايت
مداخل الذاكرة
4x DIMM
وسائط التخزين
سعة التخزين الاجمالية *
500 جيغابايت
وسائط التخزين *
سواقة قرص صلب
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
500 جيغابايت
وصلة القرص الثابت
SATA II
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
حجم القرص الثابت
3.5"
قارئ البطاقات مدمج
Yes
الرسومات
موائم الرسوميات المدمج *
No
طراز موائم الرسوميات المخبأ *
AMD Radeon HD 4350
ذاكرة موائم الرسوميات المكتومة
0,512 جيغابايت
طراز موائم الرسوميات المدمج *
غير متوفر
الشبكات
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
تقنية الكوابل
10/100/1000Base-T(X)
الشبكات المحلية اللاسلكية Wi-Fi *
No
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
6
كمية منافذ صفيف رسومات الفيديو (D-Sub)
1
منفذ الربط المرئي الرقمي DVI
Yes
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
عدد منافذ بطاقة الشبكة (RJ-45)
1
ميكروفون, مقبس الادخال
Yes
مخارج سماعة الرأس
1
الخط الخارج
Yes
الخط الداخل
Yes
فتحات مداخل بطاقة التوسع
فتحات بطاقات اكسبرس x1 PCI
3
فتحات PCI Express x16
1
فتحات سريعة Mini PCI
1
تصميم
عدد أماكن 3.5"
2
تصميم
عدد أماكن 5.25"
2
لون المنتج *
أسود
بلد المنشأ
الصين
أداء
رقائق اللوحة الرئيسية
Intel® G43
نظام الصوت
عالي الوضوح
قنوات مخرج الصوت
7.1 قنوات
نوع المنتج *
جهاز الحاسوب الشخصي
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 7 Home Premium
المشغلات مشمولة
Yes
ميزات خاصة المعالج
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
No
انتل 64
Yes
تقنية انتل سبيدستيب المعززة
Yes
الخيارات المدموجة المتاحة
Yes
تقنية انتل InTru™ 3D
No
انتل في الداخل
No
تقنية الفيديو الواضح عالي الدقة من انتل®
No
تقنية كلير فيديو من انتل®
No
انتل VT-x مع جداول صفحات ممتد (EPT)
No
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
معايير التشفير المتقدمة
No
تقنية التنفيذ الموثوق انتل
No
بيت تعطيل التنفيذ
Yes
تقنية انتل FDI
No
وصول مرن للذاكرة انتل
No
وصول سريع للذاكرة انتل
No
حالة التوقف المعززة انتل
Yes
انتل تغيير يناسب الطلب
No
تقنية انتل للفيديو الواضح (PAE)
No
معايرة وحدة المعالجة المركزية (القصوى)
1
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
No
تقنية الافتراضية من انتل®
Yes
تقنية انتل قدرة العرض المزدوج
No
تقنية انتل التخزين السريع
No
معالج ARK ID
42805
قنية انتل® تيربو بوست- إصدار
No
تقنية تعدد المسارات الفائق
No
تقنية انتل® كويك سينك فيديو
No
تقنية انتل ماي وايفاي
No
تقنية انتل المضادة للسرقة
No
معالج خال من التضارب
No
الوزن والأبعاد
العرض *
503 ملم
العمق *
183 ملم
الارتفاع *
372 ملم
الوزن *
9,6 كيلو غرام
محتوى التغليف
الفأرة مشمولة
Yes
لوحة المفاتيح متضمنة
Yes
عرض
العرض مشمول *
Yes
قطر الشاشة
50,8 سم (20")
نوع العرض
شاشة كريستال سائل LCD
وضوح العرض
1600 x 900 بيكسل
نسبة الأبعاد الأصلية
16:9
(نسبة التباين (نموذجي
1000:1
سطوع الشاشة
300 شمعة/متر مربع
زاوية الرؤية، أفقياً
160 درجة
زاوية الرؤية، عمودياً
160 درجة
مزايا أخرى
عدد الاقراص الصلبة المدعمة
2
نوع التبريد
فعال