location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8740w Intel® Core™ i7 i7-720QM محطة عمل نقالة 43,2 سم (17") HD كامل 8 جيغابايت DDR3-SDRAM 500 جيغابايت NVIDIA® Quadro® FX 2800M Windows 7 Professional أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 8740w
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD941ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0886111686261 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 15386
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 23 Jan 2025 18:06:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteBook 8740w Intel® Core™ i7 i7-720QM محطة عمل نقالة 43,2 سم (17") HD كامل 8 جيغابايت DDR3-SDRAM 500 جيغابايت NVIDIA® Quadro® FX 2800M Windows 7 Professional أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - محطة عمل نقالة أسود
  • - Intel® Core™ i7 i7-720QM 1,6 جيغاهرتز نوى المعالجات: 4
  • - 43,2 سم (17") HD كامل 1920 x 1200 بيكسل إضاءة خلفية LED 16:10
  • - 8 جيغابايت DDR3-SDRAM 1333 ميجا هرتز
  • - 500 جيغابايت Blu-Ray DVD Combo
  • - NVIDIA® Quadro® FX 2800M
  • - اتصال الشيكة المحلية LAN بلوتوث 2.1+EDR
  • - 200 عرض
  • - Windows 7 Professional 64-بيت
أكثر>>>
تصميم
نوع المنتج *
محطة عمل نقالة
لون المنتج *
أسود
بلد المنشأ
الصين
عرض
قطر الشاشة *
43,2 سم (17")
وضوح العرض *
1920 x 1200 بيكسل
نوع HD
HD كامل
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:10
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i7
جيل المعالج
انتل® كور™ أي 7
طراز المعالج *
i7-720QM
نوى المعالجات
4
أسنان المعالج
8
تردد تعزيز المعالج
2,8 جيغاهرتز
ترددات المعالج *
1,6 جيغاهرتز
معدل ناقل النظام
2,5 جيغا/ثا
ذاكرة المعالج المخبئية
6 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
مقبس المعالج
مقبس 988
طباعة المعالج بالحفر
45 نانومتر
أنماط عمل المعالج
64-بيت
مجموعة المعالج
Intel Core i7-700 Mobile Series
الاسم الرمزي للمعالج
Clarksfield
نوع الناقل
DMI
تماثل FSB
No
تثبيت
B1
قوة التصميم الحراري (TDP)
45 عرض
درجة حرارة النواة
100 درجة مئوية
أقصى عدد من حارات PCI Express
16
نسخة فتحات PCI سريعة
2.0
معايرات PCI Express
1x16, 2x8
عدد ترنزيستورات قالب المعالجة
774 ميجا
حجم قالب المعالجة
296 ملم2
وحدة قياس نسبة معدل ساعة وحدة المعالجة المركزية الداخلية للساعة المزودة خارجيا
12
دعم ECC بواسطة المعالج
No
الذاكرة
الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
DDR3-SDRAM
سرعة ساعة الذاكرة
1333 ميجا هرتز
الحد الاقصى لسعة الذاكرة الداخلية *
32 جيغابايت
وسائط التخزين
سعة التخزين الاجمالية *
500 جيغابايت
وصلة القرص الثابت
SATA II
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
نوع محرك الأقراص الضوئية *
Blu-Ray DVD Combo
قارئ البطاقات مدمج
Yes
الرسومات
طراز موائم الرسوميات المخبأ *
NVIDIA® Quadro® FX 2800M
بطاقة رسوميات ديسكريت *
Yes
ذاكرة موائم الرسوميات القصوى
1,024 جيغابايت
الصوت
نظام الصوت
عالي الوضوح
عدد مكبرات الصوت المدمجة
2
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi
Yes
ميزات الربط الشبكي
Gigabit Ethernet
اتصال الشيكة المحلية LAN
Yes
بلوتوث
Yes
اصدار البلوتوث
2.1+EDR
تقنية الكوابل
10/100/1000Base-T(X)
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
كمية منافذ eSATA
1
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد منافذ العرض
1
منفذ الربط المرئي الرقمي DVI
No
كمية منافذ صفيف رسومات الفيديو (D-Sub)
1
طمية منافذ النقل التسلسلي السريعة (IEEE 1394/Firewire)
1
مخارج سماعة الرأس
1
منافذ اخراج البيانات S/PDIF
No
ميكروفون, مقبس الادخال
Yes
موصل خارجي
Yes
فتحات تقنية "ExpressCard" للاجهزة المحمولة
Yes
نوع فتحات بطاقة الحاسوب الشخصي PCMCIA
No
فتحة البطاقة الذكية
Yes
منافذ المودم (RJ-11)
1
الربط
مخرج جهاز التلفاز
No
أداء
رقائق اللوحة الرئيسية
Intel® QM57 Express
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس + منطقة العجلة
لوحة مفاتيح رقمية *
Yes
لوحة مفاتيح مضادة للسكب
Yes
لوحة مفاتيح بالحجم الكامل
Yes
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 7 Professional
ميزات خاصة المعالج
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
No
تقنية انتل ماي وايفاي
No
تقنية انتل المضادة للسرقة
No
تقنية تعدد المسارات الفائق
Yes
قنية انتل® تيربو بوست- إصدار
1.0
تقنية انتل سبيدستيب المعززة
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
No
تقنية كلير فيديو من انتل®
No
تقنية انتل InTru™ 3D
No
انتل في الداخل
No
تقنية انتل® كويك سينك فيديو
No
وصول مرن للذاكرة انتل
No
تقنية الذاكرة المخبأة الذكية
Yes
معايير التشفير المتقدمة
No
تقنية التنفيذ الموثوق انتل
Yes
حالة التوقف المعززة انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
انتل تغيير يناسب الطلب
No
تقنية انتل للفيديو الواضح (PAE)
No
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
37.5 x 37.5 ملم
مجموعات التعليمات المدعمة
SSE4.2
رمز المعالج
SLBLY
توسيع العنوان الفيزيائي (PAE)
Yes
فيزيكال أدرس اكتنشن
36 بيت
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
تقنية الافتراضية من انتل®
Yes
تقنية انتل قدرة العرض المزدوج
No
تقنية انتل FDI
No
تقنية انتل التخزين السريع
No
وصول سريع للذاكرة انتل
No
معالج ARK ID
43122
معالج خال من التضارب
No
بطارية
عدد وحدات البطارية
8
إدارة الطاقة
طاقة محول التيار المتردد
200 عرض
مقبس الادخال - الاتصال المباشر DC
Yes
الأمن
فتحة قفل الكابل
Yes
نوع فتحة قفل الكابل
Kensington
قارئ البصمات
Yes
وحدات النظام الموثوق بها (TPM)
Yes
نوع حماية بكلمة مرور
سواقة قرص صلب
شهادات
شهادة
ISV
محتوى التغليف
محول التيار المتردد مشمول *
Yes
مزايا أخرى
التقنية اللاسلكية
Wi-Fi
تقنبية تسجيل الاقراص الضوئية LightScribe
Yes
منفذ الاشعة تحت الحمراء للبيانات
No
عائلة موائمات الرسوميات
NVIDIA
النوع
جهاز الحاسوب الشخصي
نوع مزود الطاقة
AC/DC
معايير توافق الصناعة
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
انظمة التشغيل المتوافقة
Windows 7
محرك القرص الثابت, كلمة سر المستخدم
Yes
المودم الداخلي
Yes
سرعة المودم
56 كيلوبيت ثانية
نوع المودم
v.92
وضع علامة على القسم من انتل®
انتربرايز