location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP TouchSmart 600-1210de Intel® Core™ i3 i3-330M 58,4 سم (23") 1920 x 1080 بيكسل الشاشات الحساسة التي تعمل باللمس حاسوب شخصي قطعة واحدة 4 جيغابايت DDR3-SDRAM 1 تيرا بايت سواقة قرص صلب NVIDIA® GeForce® G210 Windows 7 Home Premium أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TouchSmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TouchSmart 600-1210de
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WY388EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0885631538531 show
الفئة:
Desktop PC with monitor.
حواسيب ومحطات عمل قطعة واحدة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 15599
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP TouchSmart 600-1210de Intel® Core™ i3 i3-330M 58,4 سم (23") 1920 x 1080 بيكسل الشاشات الحساسة التي تعمل باللمس حاسوب شخصي قطعة واحدة 4 جيغابايت DDR3-SDRAM 1 تيرا بايت سواقة قرص صلب NVIDIA® GeForce® G210 Windows 7 Home Premium أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - حاسوب شخصي قطعة واحدة أسود
  • - Intel® Core™ i3 i3-330M 2,13 جيغاهرتز نوى المعالجات: 2
  • - الشاشات الحساسة التي تعمل باللمس 58,4 سم (23") HD كامل 1920 x 1080 شاشة كريستال سائل LCD
  • - 4 جيغابايت DDR3-SDRAM 1333 ميجا هرتز
  • - 1 تيرا بايت سواقة قرص صلب سوبر مالتي DVD مزدوج الطبقات قارئ البطاقات مدمج
  • - NVIDIA® GeForce® G210 0,5 جيغابايت Intel® HD Graphics
  • - اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية بلوتوث 2.0+EDR
  • - Windows 7 Home Premium 64-بيت
أكثر>>>
عرض
قطر الشاشة *
58,4 سم (23")
وضوح العرض *
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس *
Yes
نوع HD *
HD كامل
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:9
نوع اللوحة
شاشة كريستال سائل LCD
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i3
جيل المعالج
انتل® كور™ أي 3 الجيل الثالث
طراز المعالج *
i3-330M
نوى المعالجات
2
أسنان المعالج
4
ترددات المعالج *
2,13 جيغاهرتز
ذاكرة المعالج المخبئية
3 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
معدل ناقل النظام
2,5 جيغا/ثا
قوة التصميم الحراري (TDP)
35 عرض
نسخة فتحات PCI سريعة
2.0
مقبس المعالج
BGA 1288
طباعة المعالج بالحفر
32 نانومتر
أنماط عمل المعالج
64-بيت
تثبيت
C2
نوع الناقل
DMI
الاسم الرمزي للمعالج
Arrandale
أقصى عدد من حارات PCI Express
16
معايرات PCI Express
1x16
رمز المعالج
SLBNF
درجة حرارة النواة
105 درجة مئوية
عدد ترنزيستورات قالب المعالجة
382 ميجا
وحدة قياس نسبة معدل ساعة وحدة المعالجة المركزية الداخلية للساعة المزودة خارجيا
16
حجم قالب المعالجة
81 ملم2
الذاكرة الداخبية القصوى التي يدعمها المعالج
8 جيغابايت
أنواع الذاكرة التي يدعمها المعالج
DDR3-SDRAM
سرعات ساعة الذاكرة التي تيدعمها المعالج
800, 1066 ميجا هرتز
عرض حزمة الذاكرة التي يدعمها المعالج (الأقصى)
17,1 جيغا بايت/ثانية
أقنية الذاكرة التي يدعمها المعالج
ثنائي
دعم ECC بواسطة المعالج
No
الذاكرة
الذاكرة الداخلية *
4 جيغابايت
نوع الذاكرة الداخلية
DDR3-SDRAM
الحد الاقصى لسعة الذاكرة الداخلية *
4 جيغابايت
سرعة ساعة الذاكرة
1333 ميجا هرتز
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص صلب
عدد سواقات التخزين المركبة
1
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
1 تيرا بايت
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
وصلة القرص الثابت
SATA II
نوع محرك الأقراص الضوئية *
سوبر مالتي DVD مزدوج الطبقات
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
MMC, MMC+, MS PRO, ميموري ستيك, SD, xD
الرسومات
بطاقة رسوميات ديسكريت *
Yes
طراز موائم الرسوميات المخبأ *
NVIDIA® GeForce® G210
ذاكرة موائم الرسوميات المكتومة
0,5 جيغابايت
موائم الرسوميات المدمج *
Yes
طراز موائم الرسوميات المدمج *
Intel® HD Graphics
تردد قاعدة موائم رسوميات على اللوحة
500 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
667 ميجا هرتز
عدد الشاشات المدعومة (الرسوميات على اللوحة)
2
الصوت
ميكروفون داخلي
Yes
نظام الصوت
عالي الوضوح
آلة التصوير
آلة تصوير مدمجة *
Yes
محرك الأقراص الضوئية
تقنبية تسجيل الاقراص الضوئية LightScribe
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث *
Yes
الشبكات
اصدار البلوتوث
2.0+EDR
الربط
عدد منافذ بطاقة الشبكة (RJ-45)
1
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
5
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
منفذ الربط المرئي الرقمي DVI
No
مخارج سماعة الرأس
1
ميكروفون, مقبس الادخال
Yes
تصميم
لون المنتج *
أسود
بلد المنشأ
الصين
أداء
نوع المنتج *
حاسوب شخصي قطعة واحدة
رقائق اللوحة الرئيسية
Intel® HM57 Express
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 7 Home Premium
ميزات خاصة المعالج
قنية انتل® تيربو بوست- إصدار
No
تقنية تعدد المسارات الفائق
Yes
تقنية انتل سبيدستيب المعززة
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
Yes
وصول مرن للذاكرة انتل
Yes
تقنية الذاكرة المخبأة الذكية
Yes
معايير التشفير المتقدمة
No
تقنية التنفيذ الموثوق انتل
No
حالة التوقف المعززة انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
تقنية انتل للفيديو الواضح (PAE)
Yes
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
rPGA 37.5x 37.5, BGA 34x28
مجموعات التعليمات المدعمة
SSE4.1, SSE4.2
توسيع العنوان الفيزيائي (PAE)
Yes
فيزيكال أدرس اكتنشن
36 بيت
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
الطباعة بالحفر للرسوميات وIMC
45 نانومتر
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
No
تقنية الافتراضية من انتل®
Yes
تقنية انتل قدرة العرض المزدوج
Yes
تقنية انتل FDI
Yes
وصول سريع للذاكرة انتل
Yes
معالج ARK ID
47663
الوزن والأبعاد
العرض (مع المنصة)
583 ملم
العمق (مع المنصة)
126 ملم
الارتفاع (مع المنصة)
451 ملم
الوزن (مع الحامل)
12 كيلو غرام
وزن الحزمة
16,9 كيلو غرام
شهادات
شهادة
EPEAT
الاستدامة
شهادات الاستدامة
نجمة الطاقة
محتوى التغليف
الفأرة مشمولة
Yes
لوحة المفاتيح متضمنة
Yes
مزايا أخرى
عائلة موائمات الرسوميات
NVIDIA
أبعاد الحزمة (العرض x العمق x الطول)
675 x 231 x 542 ملم
ضابط جهاز التلفاز مدمج
Yes
قنوات مخرج الصوت
5.1 قنوات
تقنية الكوابل
10/100/1000Base-T(X)
نوع الهيكل المعدني
الكل في واحد
انظمة التشغيل المتوافقة
Windows 7
معايير توافق الصناعة
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
العرض
LCD
العرض مشمول
Yes
الخط الداخل
Yes
الخط الخارج
Yes
التوافق مع اجهزة الماكنتوش
No
الحد الاقصى من الذاكرة لبطاقات الشاشة
2303 ميجا بايت
ميزات الربط الشبكي
Gigabit Ethernet
عدد المعالجات المثبتة
1
نظم تشغيل الحاسوب
جهاز الحاسوب الشخصي
جهاز تزويد الطاقة
200 عرض
سماعات
2
مدخل الفيديو
1