location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP G G62-a53SG AMD Phenom II P820 39,6 سم (15.6") 4 جيغابايت DDR3-SDRAM 640 جيغابايت AMD Mobility Radeon HD 5470 Windows 7 Home Premium أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
G
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G62
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G62-a53SG
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WZ760EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0885631428559 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 13338
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 25 Jan 2025 22:46:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP G G62-a53SG AMD Phenom II P820 39,6 سم (15.6") 4 جيغابايت DDR3-SDRAM 640 جيغابايت AMD Mobility Radeon HD 5470 Windows 7 Home Premium أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - أسود
  • - AMD Phenom II P820
  • - 39,6 سم (15.6") 1366 x 768 بيكسل إضاءة خلفية LED 16:9
  • - 4 جيغابايت DDR3-SDRAM 2 x 2 جيغابايت
  • - 640 جيغابايت سوبر مالتي DVD مزدوج الطبقات
  • - AMD Mobility Radeon HD 5470
  • - اتصال الشيكة المحلية LAN
  • - 90 عرض
  • - Windows 7 Home Premium 64-بيت
أكثر>>>
تصميم
لون المنتج *
أسود
بلد المنشأ
الصين
عرض
قطر الشاشة *
39,6 سم (15.6")
وضوح العرض *
1366 x 768 بيكسل
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:9
المعالج
صانع المعالج *
AMD
فئة المعالج *
AMD Phenom II
طراز المعالج *
P820
ذاكرة المعالج المخبئية
1,5 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L2
الذاكرة
الذاكرة الداخلية *
4 جيغابايت
نوع الذاكرة الداخلية
DDR3-SDRAM
تصميم الذاكرة فتحات x حجم)
2 x 2 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية *
4 جيغابايت
وسائط التخزين
سعة التخزين الاجمالية *
640 جيغابايت
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
5400 دورة في الدقيقة
نوع محرك الأقراص الضوئية *
سوبر مالتي DVD مزدوج الطبقات
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
ميموري ستيك, MMC, MS PRO, SD, xD
الرسومات
طراز موائم الرسوميات المخبأ *
AMD Mobility Radeon HD 5470
بطاقة رسوميات ديسكريت *
Yes
الصوت
صانع مكبرات الصوت
Altec Lansing
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi
Yes
ميزات الربط الشبكي
Fast Ethernet
اتصال الشيكة المحلية LAN
Yes
بلوتوث
No
تقنية الكوابل
10/100Base-T(X)
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
3
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
منفذ الربط المرئي الرقمي DVI
No
الربط
كمية منافذ صفيف رسومات الفيديو (D-Sub)
1
مخارج سماعة الرأس
1
منافذ اخراج البيانات S/PDIF
No
ميكروفون, مقبس الادخال
Yes
موصل خارجي
No
فتحات تقنية "ExpressCard" للاجهزة المحمولة
No
نوع فتحات بطاقة الحاسوب الشخصي PCMCIA
No
فتحة البطاقة الذكية
No
مخرج جهاز التلفاز
No
أداء
رقائق اللوحة الرئيسية
AMD RS880M
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح بالحجم الكامل
No
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 7 Home Premium
بطارية
عدد وحدات البطارية
6
إدارة الطاقة
طاقة محول التيار المتردد
90 عرض
مقبس الادخال - الاتصال المباشر DC
Yes
الأمن
فتحة قفل الكابل
No
الوزن والأبعاد
العرض
374 ملم
العمق
246 ملم
الارتفاع (الواجهة)
3,18 سم
الارتفاع (الخلفية)
3,68 سم
الوزن *
2,2 كيلو غرام
محتوى التغليف
محول التيار المتردد مشمول *
Yes
مزايا أخرى
التقنية اللاسلكية
Wi-Fi
تقنبية تسجيل الاقراص الضوئية LightScribe
Yes
منفذ الاشعة تحت الحمراء للبيانات
No
عائلة موائمات الرسوميات
AMD
النوع
جهاز الحاسوب الشخصي
نوع مزود الطاقة
AC/DC
معايير توافق الصناعة
IEEE 802.3, IEEE 802.3u
انظمة التشغيل المتوافقة
Windows 7