location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion p6502de AMD Athlon II X4 635 4 جيغابايت DDR3-SDRAM 1,5 تيرا بايت AMD Radeon HD 5450 Windows 7 Home Premium Tower جهاز الحاسوب الشخصي أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
p6500
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
p6502de
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WZ896EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0885631540947 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 11999
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 07 Oct 2024 17:05:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion p6502de AMD Athlon II X4 635 4 جيغابايت DDR3-SDRAM 1,5 تيرا بايت AMD Radeon HD 5450 Windows 7 Home Premium Tower جهاز الحاسوب الشخصي أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - جهاز الحاسوب الشخصي أسود
  • - AMD Athlon II X4 635 2,9 جيغاهرتز نوى المعالجات: 4
  • - 4 جيغابايت DDR3-SDRAM
  • - 1,5 تيرا بايت سوبر مالتي DVD مزدوج الطبقات قارئ البطاقات مدمج
  • - AMD Radeon HD 5450 1 جيغابايت
  • - اتصال الشيكة المحلية LAN 10,100 ميجابيت ثانية
  • - Windows 7 Home Premium 64-بيت
أكثر>>>
المعالج
صانع المعالج *
AMD
فئة المعالج *
AMD Athlon II X4
طراز المعالج *
635
نوى المعالجات
4
ترددات المعالج *
2,9 جيغاهرتز
مقبس المعالج
مقبس AM3
ذاكرة المعالج المخبئية
2 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L2
عدد المعالجات المثبتة
1
الذاكرة
الذاكرة الداخلية *
4 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
DDR3-SDRAM
مداخل الذاكرة
4x DIMM
وسائط التخزين
سعة التخزين الاجمالية *
1,5 تيرا بايت
نوع محرك الأقراص الضوئية *
سوبر مالتي DVD مزدوج الطبقات
عدد الاقراص الصلبة المثبتة
1
وصلة القرص الثابت
SATA II
سرعة دوران القرص الثابت
4200 دورة في الدقيقة
قارئ البطاقات مدمج
Yes
الرسومات
موائم الرسوميات المدمج *
No
طراز موائم الرسوميات المخبأ *
AMD Radeon HD 5450
ذاكرة موائم الرسوميات المكتومة
1 جيغابايت
طراز موائم الرسوميات المدمج *
غير متوفر
ذاكرة موائم الرسوميات القصوى
2,85 جيغابايت
الشبكات
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100 ميجابيت ثانية
تقنية الكوابل
10/100Base-T(X)
الشبكات المحلية اللاسلكية Wi-Fi *
No
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
6
الربط
كمية منافذ صفيف رسومات الفيديو (D-Sub)
1
منفذ الربط المرئي الرقمي DVI
Yes
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
عدد منافذ بطاقة الشبكة (RJ-45)
1
ميكروفون, مقبس الادخال
Yes
مخارج سماعة الرأس
1
فتحات مداخل بطاقة التوسع
فتحات بطاقات اكسبرس x1 PCI
3
فتحات PCI Express x16
1
تصميم
نوع الهيكل المعدني *
Tower
عدد أماكن 3.5"
2
عدد أماكن 5.25"
2
لون المنتج *
أسود
بلد المنشأ
الصين
أداء
رقائق اللوحة الرئيسية
AMD 760G
قنوات مخرج الصوت
7.1 قنوات
نوع المنتج *
جهاز الحاسوب الشخصي
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 7 Home Premium
برمجيات التجربة
Norton Online Backup, Symantec Norton Internet Security 2010
الوزن والأبعاد
العرض *
175 ملم
العمق *
414 ملم
الارتفاع *
387 ملم
الوزن *
9,6 كيلو غرام
وزن الحزمة
14 كيلو غرام
عرض
العرض مشمول *
No
مزايا أخرى
تقنبية تسجيل الاقراص الضوئية LightScribe
Yes
عائلة موائمات الرسوميات
AMD
نوع واجهة الشبكة
إيثرنت سريع