أكثر>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
HP Compaq CQ2510DE Intel Atom® D410 1 جيغابايت DDR2-SDRAM 160 جيغابايت سواقة قرص صلب نظام التشغيل ويندوز XP المنزلي جهاز حاسوب مكتبي جهاز الحاسوب الشخصي أسود
العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP

عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CQ2500
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq CQ2510DE
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WZ923EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0885631571576

الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:
- A processor (CPU), this is the heart of your computer, where the data processing is done.
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.
- Hard disk, this is the permanent memory of your computer where your data is stored.
- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل


Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet:
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
عدد المرات التي تم بها القاء نظرة على المنتج:
15977
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على:
09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
المعالج
صانع المعالج
*
Intel
فئة المعالج
*
Intel Atom®
طراز المعالج
*
D410
نوى المعالجات
1
أسنان المعالج
2
ترددات المعالج
*
1,66 جيغاهرتز
مقبس المعالج
BGA 559
ذاكرة المعالج المخبئية
0,5 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L2
نوع الناقل
DMI
تماثل FSB

طباعة المعالج بالحفر
45 نانومتر
أنماط عمل المعالج
64-بيت
مجموعة المعالج
Intel Atom D400 Series
الاسم الرمزي للمعالج
Pineview
قوة التصميم الحراري (TDP)
10 عرض
درجة حرارة النواة
100 درجة مئوية
عدد المعالجات المثبتة
1
عدد ترنزيستورات قالب المعالجة
123 ميجا
حجم قالب المعالجة
66 ملم2
تثبيت
A0
الذاكرة الداخبية القصوى التي يدعمها المعالج
4 جيغابايت
أنواع الذاكرة التي يدعمها المعالج
DDR2 667/800
عرض حزمة الذاكرة التي يدعمها المعالج (الأقصى)
6,4 جيغا بايت/ثانية
دعم ECC بواسطة المعالج

الذاكرة
الذاكرة الداخلية
*
1 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية
*
4 جيغابايت
نوع الذاكرة الداخلية
DDR2-SDRAM
تصميم الذاكرة فتحات x حجم)
1 x 1 جيغابايت
مداخل الذاكرة
2x SO-DIMM
سرعة ساعة الذاكرة
800 ميجا هرتز
قنوات الذاكرة
قناة مفردة
وسائط التخزين
سعة التخزين الاجمالية
*
160 جيغابايت
وسائط التخزين
*
سواقة قرص صلب
نوع محرك الأقراص الضوئية
*
سوبر مالتي DVD
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
160 جيغابايت
وصلة القرص الثابت
SATA II
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
قارئ البطاقات مدمج

بطاقات الذاكرة المتوافقة
ميموري ستيك, MMC, MMC+, MS PRO, SD, SDHC, xD
الرسومات
بطاقة رسوميات ديسكريت
*

موائم الرسوميات المدمج
*

طراز موائم الرسوميات المخبأ
*
غير متوفر
طراز موائم الرسوميات المدمج
*
Intel® GMA 3150
الشبكات
اتصال الشيكة المحلية LAN
*

معدلات نقل بيانات الشبكة المحلية LAN
10, 100 ميجابيت ثانية
تقنية الكوابل
10/100Base-T(X)
الشبكات المحلية اللاسلكية Wi-Fi
*

الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0
*
6
كمية منافذ صفيف رسومات الفيديو (D-Sub)
1
منفذ الربط المرئي الرقمي DVI

عدد منافذ بطاقة الشبكة (RJ-45)
1
ميكروفون, مقبس الادخال

مخارج سماعة الرأس
1
الخط الخارج

الخط الداخل

مقبس الادخال - الاتصال المباشر DC

فتحات مداخل بطاقة التوسع
فتحات بطاقات اكسبرس x1 PCI
1
تصميم
نوع الهيكل المعدني
*
جهاز حاسوب مكتبي
عدد أماكن 3.5"
1
عدد أماكن 5.25"
1
لون المنتج
*
أسود
بلد المنشأ
الصين
أداء
رقائق اللوحة الرئيسية
Intel NM10
نظام الصوت
ALC887
نوع المنتج
*
جهاز الحاسوب الشخصي
برمجيات
نظام التشغيل المثبت
*
نظام التشغيل ويندوز XP المنزلي
انظمة التشغيل المتوافقة
Windows XP
ميزات خاصة المعالج
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية

انتل 64

تقنية انتل سبيدستيب المعززة

الخيارات المدموجة المتاحة

تقنية انتل InTru™ 3D

انتل في الداخل

تقنية الفيديو الواضح عالي الدقة من انتل®

تقنية كلير فيديو من انتل®

انتل VT-x مع جداول صفحات ممتد (EPT)

حالات السكون

تقنيات المراقبة الحرارية

معايير التشفير المتقدمة

تقنية التنفيذ الموثوق انتل

بيت تعطيل التنفيذ

تقنية انتل FDI

وصول مرن للذاكرة انتل

وصول سريع للذاكرة انتل

حالة التوقف المعززة انتل

انتل تغيير يناسب الطلب

تقنية انتل للفيديو الواضح (PAE)

قياس رزمة المعالج
22 x 22 ملم
مجموعات التعليمات المدعمة
SSE2, SSE3, SSSE3
رمز المعالج
SLBMH
فيزيكال أدرس اكتنشن
32 بيت
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)

تقنية الافتراضية من انتل®

تقنية انتل قدرة العرض المزدوج

تقنية انتل التخزين السريع

معالج ARK ID
43517
قنية انتل® تيربو بوست- إصدار

تقنية تعدد المسارات الفائق

تقنية انتل® كويك سينك فيديو

تقنية انتل ماي وايفاي

تقنية انتل المضادة للسرقة

معالج خال من التضارب

إدارة الطاقة
جهاز تزويد الطاقة
*
65 عرض
جهد مدخلات مزود الطاقة
100 - 240 صورة
تردد مدخلات مزود الطاقة
50 - 60 هرتز
الوزن والأبعاد
العرض
*
177 ملم
العمق
*
389 ملم
الارتفاع
*
428 ملم
الوزن
*
9,75 كيلو غرام
عرض
العرض مشمول
*

مزايا أخرى
تقنبية تسجيل الاقراص الضوئية LightScribe

التوافق مع اجهزة الماكنتوش

ميزات الربط الشبكي
Fast Ethernet
نظم تشغيل الحاسوب
جهاز الحاسوب الشخصي
حجم الذاكرة المؤقتة لمشغل الأقراص CD/DVD
2 ميجا بايت
معايير توافق الصناعة
IEEE 802.3, IEEE 802.3u
عائلة موائمات الرسوميات
Intel