location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dv6-3116sl Intel® Core™ i7 i7-720QM 39,6 سم (15.6") 4 جيغابايت DDR3-SDRAM 320 جيغابايت AMD Mobility Radeon HD 5650 Windows 7 Home Premium

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dv6
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion dv6-3116sl
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XS078EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0885631905227 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 15693
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 28 Jan 2025 10:48:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion dv6-3116sl Intel® Core™ i7 i7-720QM 39,6 سم (15.6") 4 جيغابايت DDR3-SDRAM 320 جيغابايت AMD Mobility Radeon HD 5650 Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7 i7-720QM 1,6 جيغاهرتز نوى المعالجات: 4
  • - 39,6 سم (15.6") 1366 x 768 بيكسل 16:9
  • - 4 جيغابايت DDR3-SDRAM
  • - 320 جيغابايت سوبر مالتي DVD مزدوج الطبقات
  • - AMD Mobility Radeon HD 5650
  • - اتصال الشيكة المحلية LAN
  • - 120 عرض
  • - Windows 7 Home Premium 64-بيت
أكثر>>>
تصميم
بلد المنشأ
الصين
عرض
قطر الشاشة *
39,6 سم (15.6")
وضوح العرض *
1366 x 768 بيكسل
نسبة الأبعاد الأصلية
16:9
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i7
جيل المعالج
انتل® كور™ أي 7
طراز المعالج *
i7-720QM
نوى المعالجات
4
أسنان المعالج
8
تردد تعزيز المعالج
2,8 جيغاهرتز
ترددات المعالج *
1,6 جيغاهرتز
معدل ناقل النظام
2,5 جيغا/ثا
ذاكرة المعالج المخبئية
6 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
مقبس المعالج
مقبس 988
طباعة المعالج بالحفر
45 نانومتر
أنماط عمل المعالج
64-بيت
مجموعة المعالج
Intel Core i7-700 Mobile Series
الاسم الرمزي للمعالج
Clarksfield
نوع الناقل
DMI
تماثل FSB
No
تثبيت
B1
قوة التصميم الحراري (TDP)
45 عرض
درجة حرارة النواة
100 درجة مئوية
أقصى عدد من حارات PCI Express
16
نسخة فتحات PCI سريعة
2.0
معايرات PCI Express
1x16, 2x8
عدد ترنزيستورات قالب المعالجة
774 ميجا
حجم قالب المعالجة
296 ملم2
وحدة قياس نسبة معدل ساعة وحدة المعالجة المركزية الداخلية للساعة المزودة خارجيا
12
دعم ECC بواسطة المعالج
No
الذاكرة
الذاكرة الداخلية *
4 جيغابايت
نوع الذاكرة الداخلية
DDR3-SDRAM
مداخل الذاكرة
2x SO-DIMM
الحد الاقصى لسعة الذاكرة الداخلية *
8 جيغابايت
وسائط التخزين
سعة التخزين الاجمالية *
320 جيغابايت
عدد الاقراص الصلبة المثبتة
1
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
نوع محرك الأقراص الضوئية *
سوبر مالتي DVD مزدوج الطبقات
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
ميموري ستيك, MMC, MS PRO, SD, xD
الرسومات
طراز موائم الرسوميات المخبأ *
AMD Mobility Radeon HD 5650
بطاقة رسوميات ديسكريت *
Yes
الصوت
نظام الصوت
Dolby Advanced
عدد مكبرات الصوت المدمجة
2
صانع مكبرات الصوت
Altec Lansing
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi
Yes
ميزات الربط الشبكي
Gigabit Ethernet
اتصال الشيكة المحلية LAN
Yes
بلوتوث
No
تقنية الكوابل
10/100/1000Base-T(X)
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
3
عدد منافذ eSATA/USB 2.0
1
عدد منافذ بطاقة الشبكة (RJ-45)
1
منفذ الربط المرئي الرقمي DVI
No
كمية منافذ صفيف رسومات الفيديو (D-Sub)
1
مخارج سماعة الرأس
1
منافذ اخراج البيانات S/PDIF
No
ميكروفون, مقبس الادخال
Yes
موصل خارجي
No
فتحات تقنية "ExpressCard" للاجهزة المحمولة
No
الربط
نوع فتحات بطاقة الحاسوب الشخصي PCMCIA
No
فتحة البطاقة الذكية
No
مخرج جهاز التلفاز
No
أداء
رقائق اللوحة الرئيسية
Intel® HM55 Express
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح بالحجم الكامل
Yes
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 7 Home Premium
ميزات خاصة المعالج
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
No
تقنية انتل ماي وايفاي
No
تقنية انتل المضادة للسرقة
No
تقنية تعدد المسارات الفائق
Yes
قنية انتل® تيربو بوست- إصدار
1.0
تقنية انتل سبيدستيب المعززة
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
No
تقنية كلير فيديو من انتل®
No
تقنية انتل InTru™ 3D
No
انتل في الداخل
No
تقنية انتل® كويك سينك فيديو
No
وصول مرن للذاكرة انتل
No
تقنية الذاكرة المخبأة الذكية
Yes
معايير التشفير المتقدمة
No
تقنية التنفيذ الموثوق انتل
Yes
حالة التوقف المعززة انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
انتل تغيير يناسب الطلب
No
تقنية انتل للفيديو الواضح (PAE)
No
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
37.5 x 37.5 ملم
مجموعات التعليمات المدعمة
SSE4.2
رمز المعالج
SLBLY
توسيع العنوان الفيزيائي (PAE)
Yes
فيزيكال أدرس اكتنشن
36 بيت
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
تقنية الافتراضية من انتل®
Yes
تقنية انتل قدرة العرض المزدوج
No
تقنية انتل FDI
No
تقنية انتل التخزين السريع
No
وصول سريع للذاكرة انتل
No
معالج ARK ID
43122
معالج خال من التضارب
No
بطارية
عدد وحدات البطارية
6
إدارة الطاقة
طاقة محول التيار المتردد
120 عرض
مقبس الادخال - الاتصال المباشر DC
Yes
الأمن
فتحة قفل الكابل
No
الوزن والأبعاد
العرض
378 ملم
العمق
245 ملم
الارتفاع (الواجهة)
3,08 سم
الارتفاع (الخلفية)
3,6 سم
الوزن *
2,49 كيلو غرام
محتوى التغليف
محول التيار المتردد مشمول *
Yes
مزايا أخرى
تقنبية تسجيل الاقراص الضوئية LightScribe
Yes
منفذ الاشعة تحت الحمراء للبيانات
No
عائلة موائمات الرسوميات
AMD
النوع
جهاز الحاسوب الشخصي
معايير توافق الصناعة
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab