location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Omni 100-5115nl AMD Athlon II X2 50,8 سم (20") 1600 x 900 بيكسل 4 جيغابايت DDR3-SDRAM 750 جيغابايت AMD Radeon HD 4270 Windows 7 Home Premium أسود, فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Omni
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
100
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100-5115nl
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XT021EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0886111442775 show
الفئة:
Desktop PC with monitor.
حواسيب ومحطات عمل قطعة واحدة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 12174
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Omni 100-5115nl AMD Athlon II X2 50,8 سم (20") 1600 x 900 بيكسل 4 جيغابايت DDR3-SDRAM 750 جيغابايت AMD Radeon HD 4270 Windows 7 Home Premium أسود, فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - أسود, فضة
  • - AMD Athlon II X2 1,8 جيغاهرتز نوى المعالجات: 2
  • - 50,8 سم (20") HD+ 1600 x 900
  • - 4 جيغابايت DDR3-SDRAM 2 x 2 جيغابايت
  • - 750 جيغابايت سوبر مالتي DVD قارئ البطاقات مدمج
  • - AMD Radeon HD 4270
  • - اتصال الشيكة المحلية LAN 10,100 ميجابيت ثانية
  • - Windows 7 Home Premium 64-بيت
أكثر>>>
عرض
قطر الشاشة *
50,8 سم (20")
وضوح العرض *
1600 x 900 بيكسل
نوع HD *
HD+
نسبة الأبعاد الأصلية
16:9
المعالج
صانع المعالج *
AMD
فئة المعالج *
AMD Athlon II X2
نوى المعالجات
2
ترددات المعالج *
1,8 جيغاهرتز
ذاكرة المعالج المخبئية
2 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L2
الذاكرة
الذاكرة الداخلية *
4 جيغابايت
نوع الذاكرة الداخلية
DDR3-SDRAM
الحد الاقصى لسعة الذاكرة الداخلية *
4 جيغابايت
تصميم الذاكرة فتحات x حجم)
2 x 2 جيغابايت
وسائط التخزين
سعة التخزين الاجمالية *
750 جيغابايت
سعة القرص الصلب
750 جيغابايت
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
وصلة القرص الثابت
SATA II
نوع محرك الأقراص الضوئية *
سوبر مالتي DVD
قارئ البطاقات مدمج
Yes
الرسومات
طراز موائم الرسوميات المخبأ *
AMD Radeon HD 4270
موائم الرسوميات المدمج *
Yes
الصوت
ميكروفون داخلي
Yes
آلة التصوير
آلة تصوير مدمجة *
Yes
محرك الأقراص الضوئية
تقنبية تسجيل الاقراص الضوئية LightScribe
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100 ميجابيت ثانية
بلوتوث *
No
الربط
عدد منافذ بطاقة الشبكة (RJ-45)
1
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
6
منفذ الربط المرئي الرقمي DVI
No
مخارج سماعة الرأس
1
ميكروفون, مقبس الادخال
Yes
مقبس الادخال - الاتصال المباشر DC
Yes
تصميم
لون المنتج *
أسود, فضة
بلد المنشأ
الصين
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 7 Home Premium
الوزن والأبعاد
العرض (مع المنصة)
508 ملم
العمق (مع المنصة)
220 ملم
الارتفاع (مع المنصة)
407 ملم
الوزن (مع الحامل)
9,1 كيلو غرام
وزن الحزمة
11,5 كيلو غرام
الاستدامة
شهادات الاستدامة
EPEAT Silver, نجمة الطاقة
محتوى التغليف
الفأرة مشمولة
Yes
لوحة المفاتيح متضمنة
Yes
جهاز محول للتحكم عن بعد
No
مزايا أخرى
عائلة موائمات الرسوميات
AMD
أبعاد الحزمة (العرض x العمق x الطول)
588 x 280 x 498 ملم
ضابط جهاز التلفاز مدمج
No
تقنية الكوابل
10/100Base-T(X)
نوع الهيكل المعدني
الكل في واحد
العرض
LCD TFT
العرض مشمول
Yes
الخط الخارج
Yes
عدد المعالجات المثبتة
1
نوع مزود الطاقة
AC/DC
سماعات
2