location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Managed P75050dw طابعة النفث الحبري اللون 1200 x 1200 نقطة لكل انش A3 الشبكات المحلية اللاسلكية Wi-Fi

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Managed P75050dw
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y3Z47B
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0190781724759 show
الفئة:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
طابعات النفث الحبري Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 34434
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 07 Oct 2024 15:52:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP PageWide Managed P75050dw طابعة النفث الحبري اللون 1200 x 1200 نقطة لكل انش A3 الشبكات المحلية اللاسلكية Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - عمل تجاري 1200 x 1200 نقطة لكل انش اللون
  • - A3 50 الدفع لكل ألف الوان الطباعة: أسود, سماوي, أرجواني, أصفر
  • - بوابة USB الشبكات المحلية اللاسلكية Wi-Fi اتصال الشيكة المحلية LAN
أكثر>>>
مزايا
دورة العمل (الموصى بها)
2500 - 40000 الصفحات لكل شهر
الطباعة المزدوجة *
Yes
اللغات الخاصة بوصف الصفحة *
PCL 5, PCL 6, PCLm, PJL, PostScript 3
الوان الطباعة *
أسود, سماوي, أرجواني, أصفر
اللون *
Yes
دورة عمل الطابعة (الحد الاقصى) *
200000 الصفحات لكل شهر
عدد خراطيش الطباعة *
4
سرعة الطباعة
الحد الاقصى للوضوح *
1200 x 1200 نقطة لكل انش
سرعة الطباعة (اسود, جودة عادية, A4/US Letter) *
50 الدفع لكل ألف
سرعة الطباعة (ملون, جودة عادية, A4/US Letter)
50 الدفع لكل ألف
الوقت لطباعة اول صفحة (اسود, عادي)
7,5 ثانية
الوقت لطباعة اول صفحة (ملون, عادي)
7,5 ثانية
هوامش الطباعة (أعلى، أسفل، اليمين, اليسار)
4,2 ملم
استطاعة الدخل والخرج
عدد أدراج الإدخال *
2
إجمالي سعة الإدخال *
550 صحائف
إجمالي الطاقة الإنتاجية *
500 صحائف
العدد الأقصى لأدراج الإدخال *
5
الحد الأقصى لكمية الادخال
4650 صحائف
الحد الاقصى لسعة الانتاج
500 صحائف
المعالجة الورقية
قياس ورق مجموعة ISO A الأقصى *
A3
أنواع وسائط درج الورق *
بطاقات مخزن, مغلفات, ورق لماع, ملصقات, ورق غير لامع, ورق صور, ورق عادي, مطبوع مسبقًا, ورق معاد تدويره, ورق خشن
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (A0..A9) *
A3, A4, A5, A6
قياسات وسائط طباعة غير متوافقة مع ISO
قانوني, أوفيسيو, رسالة
ورق حسب المعايير الصناعية اليابانية فئة-B أحجام (B0..B9) JIS
B5, B6
أحجام المغلفات
9, 10, B5, C5, DL, Monarch
الربط
بوابة USB *
Yes
الواجهات القياسية
إيثرنت, RJ-11, USB 2.0, شبكة محلية LAN لاسلكية
الشبكات
اتصال الشيكة المحلية LAN *
Yes
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
الشبكات
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
تقنية طباعة الجوال
Apple AirPrint, Google Cloud Print
أداء
الذاكرة الداخلية *
1536 ميجا بايت
الحد الاقصى للذاكرة الداخلية
1536 ميجا بايت
معالج مدمج
Yes
ترددات المعالج
1500 ميجا هرتز
تصميم
تموضع السوق *
عمل تجاري
لون المنتج *
أبيض
شاشة مدمجة *
Yes
العرض
CGD
قطر الشاشة
10,9 سم (4.3")
الشاشات الحساسة التي تعمل باللمس
Yes
نوع التحكم
لمس
إدارة الطاقة
متوسط استهلاك الطاقة أثناء الطباعة *
67,5 عرض
استهلاك الطاقة (وضعية التوقف)
0,23 عرض
استهلاك الطاقة (مستعد)
15,91 عرض
(TEC) "نجمة الطاقة النموذجية في استهلاك الكهرباء"
1,223 كيلوواط ساعة أسبوع
جهد دخل AC
100 - 240 صورة
تردد دخل AC
50 - 60 هرتز
متطلبات النظام
أنظمة تشغيل ويندوز المدعومة
Windows 10, Windows 7, Windows 8 Enterprise, Windows 8.1
أنظمة تشغيل ماك المدعومة
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
أنظمة تشغيل لينوكس المدعومة
Yes
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
15 - 30 درجة مئوية
مدى درجة حرارة التخزين (من - الى)
-40 - 60 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
20 - 80%
مدى الرطوبة النسبية للتخزين
5 - 90%
الاستدامة
شهادات الاستدامة
نجمة الطاقة
الوزن والأبعاد
العرض
598 ملم
العمق
531 ملم
الارتفاع
457 ملم
الوزن
50,2 كيلو غرام