location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slimline 260-a124nb Intel® Pentium® J3710 8 جيغابايت DDR3L-SDRAM 1 تيرا بايت سواقة قرص صلب Windows 10 Home جهاز حاسوب مكتبي جهاز الحاسوب الشخصي أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slimline
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
260
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
260-a124nb
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z0L13EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0190781507086 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 3072
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 31 May 2025 10:43:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Slimline 260-a124nb Intel® Pentium® J3710 8 جيغابايت DDR3L-SDRAM 1 تيرا بايت سواقة قرص صلب Windows 10 Home جهاز حاسوب مكتبي جهاز الحاسوب الشخصي أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - جهاز الحاسوب الشخصي أسود 65 عرض
  • - Intel® Pentium® J3710 1,6 جيغاهرتز نوى المعالجات: 4
  • - 8 جيغابايت DDR3L-SDRAM 1600 ميجا هرتز 1 x 8 جيغابايت
  • - 1 تيرا بايت سواقة قرص صلب DVD±RW قارئ البطاقات مدمج
  • - Intel® HD Graphics 405
  • - اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية Wi-Fi 4 (802.11n) بلوتوث 4.0
  • - Windows 10 Home 64-بيت
أكثر>>>
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Pentium®
طراز المعالج *
J3710
نوى المعالجات
4
أسنان المعالج
4
تردد تعزيز المعالج
2,64 جيغاهرتز
ترددات المعالج *
1,6 جيغاهرتز
ذاكرة المعالج المخبئية
2 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L2
طباعة المعالج بالحفر
14 نانومتر
أنماط عمل المعالج
64-بيت
الاسم الرمزي للمعالج
Braswell
قوة التصميم الحراري (TDP)
6,5 عرض
درجة حرارة النواة
90 درجة مئوية
نسخة فتحات PCI سريعة
2.0
أقصى عدد من حارات PCI Express
4
معايرات PCI Express
1x2+2x1, 1x4, 2x2, 4x1
عدد المعالجات المثبتة
1
الذاكرة الداخبية القصوى التي يدعمها المعالج
8 جيغابايت
أنواع الذاكرة التي يدعمها المعالج
DDR3L-SDRAM
سرعات ساعة الذاكرة التي تيدعمها المعالج
1600 ميجا هرتز
دعم ECC بواسطة المعالج
No
الذاكرة
الذاكرة الداخلية *
8 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR3L-SDRAM
تصميم الذاكرة فتحات x حجم)
1 x 8 جيغابايت
مداخل الذاكرة
2x DIMM
سرعة ساعة الذاكرة
1600 ميجا هرتز
قنوات الذاكرة
قناة مزدوجة
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص صلب
نوع محرك الأقراص الضوئية *
DVD±RW
عدد سواقات التخزين المركبة
1
الاستطاعة الإجمالية لسواقات القرص الصلب
1 تيرا بايت
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
1 تيرا بايت
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
قارئ البطاقات مدمج
Yes
الرسومات
بطاقة رسوميات ديسكريت *
No
طراز موائم الرسوميات المخبأ *
غير متوفر
طراز موائم الرسوميات المدمج *
Intel® HD Graphics 405
تردد قاعدة موائم رسوميات على اللوحة
400 ميجا هرتز
تردد انفجار موائم رسوميات على اللوحة
740 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
740 ميجا هرتز
الذاكرة القصوى لموائم الرسوميات على اللوحة
8 جيغابايت
عدد الشاشات المدعومة (الرسوميات على اللوحة)
3
عدد وحدات التنفيذ
18
الشبكات
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي
Wi-Fi 4 (802.11n)
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
نوع الانتينا الهوائي
1x1
بلوتوث
Yes
اصدار البلوتوث
4.0
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
4
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
كمية منافذ صفيف رسومات الفيديو (D-Sub)
1
منفذ الربط المرئي الرقمي DVI
No
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
عدد منافذ بطاقة الشبكة (RJ-45)
1
ميكروفون, مقبس الادخال
Yes
مخارج سماعة الرأس
1
الخط الخارج
Yes
الخط الداخل
Yes
فتحات مداخل بطاقة التوسع
فتحات PCI Express x16 (Gen 3.x)
1
فتحات سريعة Mini PCI
1
تصميم
نوع الهيكل المعدني *
جهاز حاسوب مكتبي
لون المنتج *
أسود
بلد المنشأ
الصين
أداء
نوع المنتج *
جهاز الحاسوب الشخصي
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 10 Home
ميزات خاصة المعالج
تقنية إتش دي أوديو
Yes
انتل 64
Yes
الخيارات المدموجة المتاحة
No
تقنية انتل InTru™ 3D
No
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
تقنيات المراقبة الحرارية
Yes
برنامج انتل منصة الصورة الثابتة (SIPP)
No
معايير التشفير المتقدمة
Yes
المفتاح الآمن
Yes
حماية نظام التشغيل
No
تقنية التنفيذ الموثوق انتل
No
بيت تعطيل التنفيذ
Yes
قياس رزمة المعالج
25 x 27 ملم
معايرة وحدة المعالجة المركزية (القصوى)
1
UART
Yes
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
No
سيكيور بوت من انتل®
Yes
تقنية الافتراضية من انتل®
Yes
تقنية انتل التخزين السريع
No
معالج ARK ID
91532
تقنية الاستجابة الذكية
No
قنية انتل® تيربو بوست- إصدار
No
تقنيل انتل للوصل الذكي
No
تقنية تعدد المسارات الفائق
No
تقنية انتل® كويك سينك فيديو
Yes
تقنية حماية الهوية
Yes
تقنية انتل المضادة للسرقة
No
معالج خال من التضارب
Yes
مدمج 4G WiMAX
No
مزايا خاصة بالعلامة التجارية
قسم HP
منزل
إدارة الطاقة
جهاز تزويد الطاقة *
65 عرض
الاستدامة
شهادات الاستدامة
EPEAT Silver, نجمة الطاقة
الوزن والأبعاد
العرض *
307 ملم
العمق *
100 ملم
الارتفاع *
275 ملم
الوزن *
4,4 كيلو غرام
محتوى التغليف
الفأرة مشمولة
Yes
عرض
العرض مشمول *
No