location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 440 G3 Intel® Core™ i5 i5-7500T 60,5 سم (23.8") 1920 x 1080 بيكسل حاسوب شخصي قطعة واحدة 4 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص صلب FreeDOS فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
440
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
440 G3
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1KP25EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0190781722120 show
الفئة:
Desktop PC with monitor.
حواسيب ومحطات عمل قطعة واحدة Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 13572
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2018
Product end of life date
Bullet Points HP ProOne 440 G3 Intel® Core™ i5 i5-7500T 60,5 سم (23.8") 1920 x 1080 بيكسل حاسوب شخصي قطعة واحدة 4 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص صلب FreeDOS فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - حاسوب شخصي قطعة واحدة فضة 150 عرض
  • - Intel® Core™ i5 i5-7500T 2,7 جيغاهرتز نوى المعالجات: 4
  • - 60,5 سم (23.8") HD كامل 1920 x 1080 IPS
  • - 4 جيغابايت DDR4-SDRAM 2133 ميجا هرتز 1 x 4 جيغابايت
  • - 1 تيرا بايت سواقة قرص صلب سوبر مالتي DVD قارئ البطاقات مدمج
  • - Intel® HD Graphics 630
  • - 1 ميجا بكسل
  • - اتصال الشيكة المحلية LAN
  • - FreeDOS
أكثر>>>
صُمم لإنجاز المهام

يوفر هذا الجهاز المتكامل السهل، الذي يتميز بشاشة عالية الدقة بالكامل ومقاس قطري سم 60,45 كبير (23.8 بوصة)، الكثير من مساحة العرض لإتمام مهامك الأكثر أهمية باستخدام مجموعة متنوعة من الإعدادات. استمتع بسهولة نشر هذا الجهاز المتكامل في المكتب الأمامي وحتى المكاتب الداخلية.

ميزات قوية

تمتع بقوة الأداء على مدار اليوم مع معالج Intel® Core™ من الجيل السابع i3/i5/i7processors[2]، ذاكرة DDR4[3] تصل إلى 16 ج ب الذاكرة وبطاقة رسومات اختيارية منفصلة[3].

تعاون فعال

انعم بالاتصال بشكل طبيعي بجهاز الكمبيوتر الشخصي الخاص بك باستخدام برنامج Cortana على نظام التشغيل Windows 10 Pro [1] فضلاً عن التعاون بوضوح مع الآخرين عبر الإنترنت باستخدام برنامج HP Noise Cancellation وكاميرا ويب عالية الجودة 1 ميجابكسل.

عرض
قطر الشاشة *
60,5 سم (23.8")
وضوح العرض *
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD *
HD كامل
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:9
سطوع الشاشة
250 شمعة/متر مربع
نوع اللوحة
IPS
درجة نقطة الشاشة
0,2745 x 0,2745 ملم
شكل الشاشة
مسطحة
عدد ألوان الشاشة
16.78 مليون لون
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i5
جيل المعالج
الجيل السابع من Intel® Core™ i5
طراز المعالج *
i5-7500T
نوى المعالجات
4
أسنان المعالج
4
تردد تعزيز المعالج
3,3 جيغاهرتز
ترددات المعالج *
2,7 جيغاهرتز
ذاكرة المعالج المخبئية
6 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
معدل ناقل النظام
8 جيغا/ثا
قوة التصميم الحراري (TDP)
35 عرض
تردد نقطة تصميم حرارية TDP قابل للخفض
1,7 جيغاهرتز
نسخة فتحات PCI سريعة
3.0
مقبس المعالج
LGA 1151 (H4)
طباعة المعالج بالحفر
14 نانومتر
أنماط عمل المعالج
64-بيت
نوع الناقل
DMI3
الاسم الرمزي للمعالج
Kaby Lake
أقصى عدد من حارات PCI Express
16
معايرات PCI Express
2x8, 1x8+2x4
درجة حرارة النواة
80 درجة مئوية
الذاكرة الداخبية القصوى التي يدعمها المعالج
64 جيغابايت
معالج خال من التضارب
Yes
أنواع الذاكرة التي يدعمها المعالج
DDR3L-SDRAM, DDR4-SDRAM
سرعات ساعة الذاكرة التي تيدعمها المعالج
1333, 1600, 2133, 2400 ميجا هرتز
أقنية الذاكرة التي يدعمها المعالج
ثنائي
دعم ECC بواسطة المعالج
No
جهد الذاكرة الذي يدعمه المعالج
1,35 صورة
الذاكرة
الذاكرة الداخلية *
4 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
مداخل الذاكرة
2
نوع فتحات الذاكرة
SO-DIMM
سرعة ساعة الذاكرة
2133 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
1 x 4 جيغابايت
عامل شكل الذاكرة
DIMM/SO-DIMM
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص صلب
عدد سواقات التخزين المركبة
1
الاستطاعة الإجمالية لسواقات القرص الصلب
1 تيرا بايت
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
1 تيرا بايت
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
وصلة القرص الثابت
SATA
نوع محرك الأقراص الضوئية *
سوبر مالتي DVD
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
SD, SDHC, SDXC
الرسومات
بطاقة رسوميات ديسكريت *
No
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
طراز موائم الرسوميات المدمج *
Intel® HD Graphics 630
تردد قاعدة موائم رسوميات على اللوحة
350 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
1100 ميجا هرتز
الذاكرة القصوى لموائم الرسوميات على اللوحة
64 جيغابايت
عدد الشاشات المدعومة (الرسوميات على اللوحة)
3
نسخة DirectX لموائم الرسوميات على اللوحة
12.0
موائم الرسوميات على اللوحة نسخة OpenGL
4.4
هوية موائم الرسوميات على اللوحة
0x5912
الصوت
مكبرات الصوت مدمجة *
Yes
الطاقة المقدرة RMS
4 عرض
آلة التصوير
آلة تصوير مدمجة *
Yes
مجموع الميغابيكسل
1 ميجا بكسل
الشبكات
اتصال الشيكة المحلية LAN *
Yes
الربط
عدد منافذ بطاقة الشبكة (RJ-45)
1
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
ميكروفون, مقبس الادخال
No
منفذ سماعة/ميكروفون مزدوج
Yes
تصميم
لون المنتج *
فضة
بلد المنشأ
الصين
أداء
نوع المنتج *
حاسوب شخصي قطعة واحدة
رقائق اللوحة الرئيسية
Intel® H170
برمجيات
نظام التشغيل المثبت *
FreeDOS
ميزات خاصة المعالج
قنية انتل® تيربو بوست- إصدار
2.0
تقنية تعدد المسارات الفائق
No
تقنية حماية الهوية
Yes
تقنية انتل سبيدستيب المعززة
Yes
تقنية انتل® كويك سينك فيديو
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
Yes
تقنية انتل InTru™ 3D
Yes
معايير التشفير المتقدمة
Yes
تقنية التنفيذ الموثوق انتل
Yes
حالة التوقف المعززة انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
المفتاح الآمن
Yes
انتل TSX-NI
Yes
برنامج انتل منصة الصورة الثابتة (SIPP)
Yes
حماية نظام التشغيل
Yes
سوفتوير غارد اكتنشنز (Intel® SGX) من انتل®
Yes
تقنية انتل للفيديو الواضح (PAE)
Yes
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
37.5 x 37.5 ملم
مجموعات التعليمات المدعمة
AVX 2.0
قابلية التوسع
1S
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
Yes
مواصفات السائل الحراري
PCG 2015A
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
نسخة تقنية أيدنتيتي بروتكشن من انتل®
1,00
نسخة ستيبل ايميج بلاتفورم بروغرام من انتل®
1,00
نسخة تقنية سيكيور كي من انتل®
1,00
تقنية الافتراضية من انتل®
Yes
نسخة TSX-NI من انتل®
1,00
معالج ARK ID
97121
مزايا خاصة بالعلامة التجارية
أدوات إدارة إتش بي
HP Client Catalog; HP SoftPaq Download Manager (SDM); HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP MIK for Microsoft SCCM
إدارة الطاقة
طاقة محول التيار المتردد
150 عرض
قلم
القلم مشمول
No
الوزن والأبعاد
العرض (مع المنصة)
580 ملم
العمق (مع المنصة)
191 ملم
الارتفاع (مع المنصة)
447 ملم
الوزن (مع الحامل)
8,45 كيلو غرام
مزايا أخرى
نمط التحكم الذاتي
No
شاشة قابلة للعزل
No
وضع علامة على القسم من انتل®
انتربرايز, محترف
العلامة التجارية الصورة رمز المنتج المنتج المخزون السعر يبدا من
HP ProOne 440 G3 Intel® Core™ i3 i3-7100T 60,5 سم (23.8") 1920 x 1080 بيكسل حاسوب شخصي قطعة واحدة 4 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص صلب FreeDOS فضة HP ProOne 440 G3 Intel® Core™ i3 i3-7100T 60,5 سم (23.8") 1920 x 1080 بيكسل حاسوب شخصي قطعة واحدة 4 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص صلب FreeDOS فضة
(show image)
1KP24EA 440 G3 0.00
(excl. VAT)
0 (incl. VAT)