location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Fortis G11 Chromebook Intel® N N100 كرومبوك 35,6 سم (14") الشاشات الحساسة التي تعمل باللمس HD كامل 8 جيغابايت LPDDR5-SDRAM 64 جيغابايت eMMC Wi-Fi 6E (802.11ax) نظام كروم او اس أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Fortis
HP segment:
HP segment
عمل تجاري
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fortis G11 Chromebook
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5P9P2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122560660 show
الفئة:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 434
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 02 Aug 2025 14:26:26
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Fortis G11 Chromebook Intel® N N100 كرومبوك 35,6 سم (14") الشاشات الحساسة التي تعمل باللمس HD كامل 8 جيغابايت LPDDR5-SDRAM 64 جيغابايت eMMC Wi-Fi 6E (802.11ax) نظام كروم او اس أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - حوسبة سحابية كرومبوك صدفي أسود
  • - Intel® N N100 نوى المعالجات: 4
  • - الشاشات الحساسة التي تعمل باللمس 35,6 سم (14") HD كامل 1920 x 1080 بيكسل IPS
  • - 8 جيغابايت LPDDR5-SDRAM 6400 ميجا هرتز
  • - 64 جيغابايت eMMC
  • - Intel® UHD Graphics
  • - Wi-Fi 6E (802.11ax) بلوتوث 5.3
  • - ليثيوم بوليمر 47 واط ساعي 45 عرض
  • - نظام كروم او اس
أكثر>>>
بسّط عمليات التوزيع

استفد من معدلات الصيانة المنخفضة بفضل التحديثات التلقائية للبرامج والحماية من الفيروسات التي يقدمها نظام التشغيل Chrome OS‎.[1]

إمكانيات اتصال عامة وشحن البطارية باستخدام منفذ USB-C™‎

استخدم منفذ USB-C™‎ للوصول إلى ملحقات USB-C™‎ لديك وشحنها من خلال جهاز Chromebook™‎ لديك أو اشحن جهاز Chromebook™‎ الخاص بك من أي محول USB-C™‎.

تطبيقات ومحتويات لتوسيع المعرفة

انتقل بالتعلم إلى آفاق جديدة مع إمكانية الوصول إلى متجر Google Play™‎ وتطبيقات Android™‎ بما في ذلك آلاف التطبيقات التعليمية المبتكرة القابلة للبحث والإدارة بسهولة وبشكل فوري.[1]

إدارة الكمبيوتر بسهولة

وفر الوقت واحصل على التحديثات التي تحتاجها مباشرةً باستخدام HP Support Assistant‏.[2]

إمكانية اتصال لاسلكي متطورة

ابق على اتصال، حتى في الشبكات اللاسلكية المزدحمة بالبيانات، بفضل اتصال لاسلكي يتسم بالسرعة والكفاءة. يأتي جهاز Fortis Chromebook مزوّدًا بتقنية اتصال Wi-Fi 6E أو وحدة التوصيل بشبكة LAN اللاسلكية من خلال إمكانية Wi-Fi 6E (ميزة اختيارية)، وهو يدعم MU-MIMO وHP Extended Range Wireless LAN وتقنية Bluetooth‎.[5]

مصمم لقوة التحمل.

يخضع التصميم المتين والقوي بدون مروحة لاختبارات وفقًا لمعيار MIL-STD 810‏[3] واختبار السقوط[4]، كما يقاوم نزع أغطية المفاتيح.

تعزيز الإنتاجية

تمتع بسرعة بث المحتوى والوصول إليه عبر الإنترنت بفضل معالج Intel‎ رباعي المراكز[7] وذاكرة هائلة السعة.

التعاون بتركيز تام

تفاعل بكل ثقة مع الآخرين بفضل مفصلة الوضع المسطح بالكامل ومنفذ HDMI لتوصيل الشاشات وأجهزة العرض (بروجيكتور).[10]

ساعد في حماية مستقبلنا المشترك

يستوفي جهاز G11 HP Fortis Chromebook مقاس 14 بوصة هذا المعايير البيئية، فهو مسجل وفقًا لمواصفات EPEAT Gold.‏[11]

تصميم
نوع المنتج *
كرومبوك
لون المنتج *
أسود
شكل الجهاز *
صدفي
تموضع السوق
حوسبة سحابية
سنة المقدمة
2024
بلد المنشأ
الصين
الاسم التجاري الأصلي
HP
عرض
قطر الشاشة *
35,6 سم (14")
وضوح العرض *
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس *
Yes
نوع HD
HD كامل
نوع اللوحة
IPS
شاشة مقاومة للمعان
Yes
سطوع الشاشة
250 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
35,6 سم
مساحة الألوان الأساسية أحمر أخضر أزرق
NTSC
سلسلة الألوان
45%
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® N
طراز المعالج *
N100
نوى المعالجات
4
أسنان المعالج
4
تردد تعزيز المعالج
3,4 جيغاهرتز
ذاكرة المعالج المخبئية
6 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
الذاكرة
الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
LPDDR5-SDRAM
سرعة ساعة الذاكرة
6400 ميجا هرتز
عامل شكل الذاكرة
متصل اللوحة
تصميم الذاكرة فتحات x حجم)
Not available
الحد الاقصى لسعة الذاكرة الداخلية *
8 جيغابايت
معدل نقل بيانات الذاكرة
6400 ميغا تحويل في الثانية
وسائط التخزين
سعة التخزين الاجمالية *
64 جيغابايت
وسائط التخزين *
eMMC
ذاكرة فلاش
64 جيغابايت
نوع محرك الأقراص الضوئية *
No
الرسومات
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
Intel
بطاقة رسوميات ديسكريت *
No
عائلة موائم الرسوميات المدمج
Intel® UHD Graphics
طراز موائم الرسوميات المدمج *
Intel® UHD Graphics
الصوت
نظام الصوت
MaxxAudio
مكبرات الصوت مدمجة
Yes
عدد مكبرات الصوت المدمجة
2
صانع مكبرات الصوت
Waves
ميكروفون داخلي
Yes
عدد الميكروفونات
2
الشبكات
معيار واي فاي *
Wi-Fi 6E (802.11ax)
الشبكات
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6E (802.11ax)
اتصال شبكة الجوال *
No
نوع الانتينا الهوائي
2x2
طراز كونترولر WLAN
Intel Wi-Fi 6E AX211
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
بلوتوث
Yes
اصدار البلوتوث
5.3
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
2
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
1.4
منفذ سماعة/ميكروفون مزدوج
Yes
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
No
لوحة مفاتيح بنمط الجزيرة
Yes
لوحة مفاتيح بالحجم الكامل
Yes
برمجيات
نظام التشغيل المثبت *
نظام كروم او اس
مزايا خاصة بالعلامة التجارية
نوع مكبرات صوت إتش بي
HP Dual Speakers
إتش بي سابورت أسيستانت
Yes
قسم HP
عمل تجاري
بطارية
تقنية البطارية
ليثيوم بوليمر
عدد وحدات البطارية
2
استطاعة البطارية (واط ساعي) *
47 واط ساعي
إدارة الطاقة
طاقة محول التيار المتردد
45 عرض
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
منفذ شحن USB من النوع C *
Yes
USB Power Delivery
Yes
الأمن
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة, مستخدم
شهادات
هالوجين منخفض
Yes
الاستدامة
الامتثال للاستدامة
Yes
شهادات الاستدامة
نجمة الطاقة, TCO
الوزن والأبعاد
العرض
330 ملم
العمق
230 ملم
الارتفاع
22 ملم
الوزن *
1,63 كيلو غرام
تعبئة البيانات
عرض التغليف
67 ملم
عمق التغليف
435 ملم
ارتفاع التغليف
260 ملم
محتوى التغليف
قلم كتابة
No
البلد Distributor
United Arab Emirates 2 distributor(s)