location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Mini 400 G9 Desktop PC 512 جيغابايت سواقة قرص ثابت FreeDOS Mini PC حاسوب صغري أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Mini 400 G9 Desktop PC
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B70XMAT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485271163 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 108
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 21 Jul 2025 15:06:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pro Mini 400 G9 Desktop PC 512 جيغابايت سواقة قرص ثابت FreeDOS Mini PC حاسوب صغري أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - إنتاجية مثبتة حاسوب صغري أسود
  • - 512 جيغابايت سواقة قرص ثابت
  • - Intel UHD Graphics 770
  • - Wi-Fi 6E (802.11ax) بلوتوث
  • - FreeDOS
أكثر>>>
معالج Intel Core™‎ من الجيل الثالث عشر

استمتع بالتوليفة المثالية من الأداء القوي السريع والقيمة التي يقدمها معالج ™Intel Core من الجيل الثالث عشر لإنجاز مهام العمل المتعددة بسلاسة وكفاءة باستخدام مراكز المعالجة المتعددة.[2]

إمكانية اتصال لاسلكي متطورة

استمتع بتجربة اتصال فائقة الجودة، حتى في الشبكات اللاسلكية المكتظة بالبيانات، بفضل اتصال لاسلكي يتسم بالسرعة والكفاءة. تدعم وحدة التوصيل بشبكة LAN اللاسلكية المجهزة بميزة Wi-Fi 6E التي تدعم سرعات نقل بيانات بوحدة جيجابت في كمبيوتر Pro Mini 400 خاصية HP Extended Range Wireless LAN.[1]

الإصلاح التلقائي من الهجمات التي يتعرض لها البرنامج الثابت

الهجمات على البرامج الثابتة قد تدمر جهاز الكمبيوتر لديك تمامًا. تمتع بالحماية باستخدام HP Sure Start ونظام BIOS المزود بميزة الإصلاح الذاتي التي يمكنها إصلاح نفسها من الهجمات أو التلف.[3]

اعمل بدون انقطاع

حافظ على زيادة الإنتاجية وقلل وقت التعطل باستخدام الميزات الكاملة والمؤتمتة للبرنامج الثابت الشامل HP BIOSphere Gen6. تتمتع أجهزة الكمبيوتر الشخصية لديك بحماية إضافية بفضل عمليات التحقق من الأمان والتحديثات التلقائية.[5]

استعرض بأمان

ساعد على حماية الكمبيوتر الشخصي من مواقع الويب المصابة ومرفقات Microsoft Office وPDF للقراءة فقط التي تحتوي على البرامج الضارة أو برامج طلب الفدية أو الفيروسات باستخدام أمان مطبق على مستوى الأجهزة من HP Sure Click.[7]

يمكنك مسح بيانات محرك الأقراص

يعمل HP Secure Erase‏ على إزالة محتويات محرك الأقراص الثابت لأغراض إعادة توظيف الاستخدام أو إعادة التخصيص.[8]

إدارة الكمبيوتر بسهولة

وفر الوقت واحصل على التحديثات التي تحتاجها مباشرةً باستخدام HP Support Assistant‏.[9]

تسريع أساسيات إدارة تكنولوجيا المعلومات

ساعد على تقليل وقت التعطل والتكلفة الإجمالية لامتلاك أجهزة الكمبيوتر الشخصية من HP باستخدام HP Manageability Integration Kit. يساعد هذا الحل على تسريع إنشاء النسخ الاحتياطية، وتسهيل الإدارة الروتينية للأجهزة ونظام BIOS والأمان وتحديثات البرامج.[10]

أحدث معالج Intel‎

يمكنك إنجاز كل شيء بدءًا من المهام الصغيرة وحتى المشروعات المعقدة باستخدام أحدث معالج من Intel‎‏.[2]

منافذ مرنة لسهولة التوسعة

استفد من ميزات تهيئة أو توسعة الطراز Mini الذي بحوزتك على طريقتك من خلال استخدام منافذ مرنة لتوفير إمكانية اتصال مكتبية بالأجهزة القديمة أو الحصول على توصيلات مرتبة في المكان.

محمي بواسطة HP Wolf Security

ينشئ HP Wolf Security for Business دفاعًا مرنًا دائم العمل يُطبق بواسطة الأجهزة.[4]

ساعد في حماية مستقبلنا المشترك

تساعد وحدة التزويد بالطاقة عالية الكفاءة ومواد التغليف المصنوعة من الورق المُعاد تدويره في تقليل التأثير السلبي على البيئة.[6]

المعالج
جيل المعالج
13th gen Intel® Core™ i7
الذاكرة
مداخل الذاكرة
2x DIMM
وسائط التخزين
سعة التخزين الاجمالية *
512 جيغابايت
وسائط التخزين *
سواقة قرص ثابت
عدد سواقات التخزين المركبة
1
الاستطاعة الإجمالية لسواقات القرص الثابت
512 جيغابايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
512 جيغابايت
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
عامل شكل SSD
M.2
الرسومات
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
Intel
عائلة موائم الرسوميات المدمج
Intel® UHD Graphics
طراز موائم الرسوميات المدمج *
Intel UHD Graphics 770
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي
Wi-Fi 6E (802.11ax)
بلوتوث
Yes
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
3
عدد منافذ USB 3.2 Gen 2x2 Type-C
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
الربط
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
2.1
تصميم
نوع الهيكل المعدني *
Mini PC
اسم اللون
Jack black
عدد أماكن 2.5"
1
لون المنتج *
أسود
أداء
تموضع السوق
إنتاجية مثبتة
رقائق اللوحة الرئيسية
Intel Q670
شريحة الصوت
Realtek ALC3252
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة
وحدات النظام الموثوق بها (TPM)
Yes
نوع المنتج *
حاسوب صغري
نسخة جزء المنصة الموثوق (TPM)
2.0
برمجيات
نظام التشغيل المثبت *
FreeDOS
مزايا خاصة بالعلامة التجارية
إتش بي سابورت أسيستانت
Yes
قسم HP
عمل تجاري
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
10 - 35 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
10 - 90%
الوزن والأبعاد
العرض *
177 ملم
العمق *
175 ملم
الارتفاع *
34 ملم
الوزن *
1,42 كيلو غرام
عرض التغليف
498 ملم
عمق التغليف
235 ملم
ارتفاع التغليف
132 ملم
وزن الحزمة
3,4 كيلو غرام
محتوى التغليف
لوحة المفاتيح متضمنة
Yes
البلد Distributor
United Arab Emirates 2 distributor(s)