location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24-cr0310nh Intel® Core™ i5 i5-1335U 60,5 سم (23.8") 1920 x 1080 بيكسل حاسوب شخصي قطعة واحدة 8 جيغابايت DDR4-SDRAM 512 جيغابايت سواقة قرص ثابت FreeDOS Wi-Fi 6 (802.11ax) أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-cr0310nh
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B73TCEA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990263090 show
الفئة:
Desktop PC with monitor.
حواسيب ومحطات عمل قطعة واحدة Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 1532
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 25 Jun 2025 16:24:40
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 24-cr0310nh Intel® Core™ i5 i5-1335U 60,5 سم (23.8") 1920 x 1080 بيكسل حاسوب شخصي قطعة واحدة 8 جيغابايت DDR4-SDRAM 512 جيغابايت سواقة قرص ثابت FreeDOS Wi-Fi 6 (802.11ax) أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - كل يوم حاسوب شخصي قطعة واحدة أسود 90 عرض
  • - Intel® Core™ i5 i5-1335U نوى المعالجات: 10
  • - 60,5 سم (23.8") HD كامل 1920 x 1080 IPS
  • - 8 جيغابايت DDR4-SDRAM 3200 ميجا هرتز 1 x 8 جيغابايت
  • - 512 جيغابايت سواقة قرص ثابت
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية بلوتوث 5.3
  • - FreeDOS
أكثر>>>
استفد من تعزيز قوة الأداء حتى تتيح للكمبيوتر الشخصي تنفيذ الكثير من المهام في نفس الوقت
استفد من تعزيز قوة الأداء حتى تتيح للكمبيوتر الشخصي تنفيذ الكثير من المهام في نفس الوقت

يقدم أكثر من مجرد درجة أداء. تعمل معالجات ™Intel Core من الجيل الثالث عشر على تطوير الحوسبة الواقعية وإجراء المهام المتعددة بكفاءة فائقة.[5]

بطاقات الرسومات Intel Iris Xᵉ‎
بطاقات الرسومات Intel Iris Xᵉ‎

أداء مذهل للأعمال الإبداعية وممارسة الألعاب والأنشطة الترفيهية. مستوى جديد من أداء الرسومات، ومواد مرئية متألقة تخطف الأنظار - كل ذلك في كمبيوتر محمول رفيع وخفيف الوزن يحقق راحة الاستخدام.[6]

شاشة IPS عالية الدقة بالكامل FHD
شاشة IPS عالية الدقة بالكامل FHD

تمتع بصور بوضوح الكريستال من أي زاوية. احصل دومًا على مشاهدة ممتعة لمحتوياتك المفضلة بزوايا عرض عريضة من 178‏ درجة ودقة تبلغ 1920‏ ×‏ 1080‏ نابضة بالحياة.[7]

لوحة مضادة للتوهج
لوحة مضادة للتوهج

بفضل المساحة اللونية sRGB بنسبة تبلغ 100%، تقدم لك شاشة HP ألوانًا ممتازة بأقل جهد. مثالية للصور والفيديو وغيرها من مشاريعك الإبداعية.

خالية من التذبذب

باستخدام تقنية التعتيم بالتيار المستمر، التي تتحكم في السطوع عن طريق ضبط التيار المستمر بدلاً من تدوير الإضاءة الخلفية، استطعنا التخلص من تذبذب الشاشة للاستمتاع بمشاهدة أكثر راحة للعينين.[8]

يحتوي التصميم على معادن مُعاد تدويرها ومواد بلاستيكية مُعاد تدويرها بعد الاستهلاك
يحتوي التصميم على معادن مُعاد تدويرها ومواد بلاستيكية مُعاد تدويرها بعد الاستهلاك

صُمم لغد أفضل. صمم باستخدام معادن مُعاد تدويرها ومواد بلاستيكية مُعاد تدويرها بعد الاستهلاك لتقليل التأثير البيئي وتعزيز ترشيد الطاقة الفائق.[9]

اعتماد ENERGY STAR‎‏
اعتماد ENERGY STAR‎‏

تمكن من توفير الطاقة والمال بفضل الأجهزة المعتمدة من وكالة حماية البيئة (EPA) وفقًا لمعيار ENERGY STAR، حيث إنها تستهلك قدرًا أقل من الطاقة وتوفر المال للأغراض الأكثر أهمية.[10]

وحدة تخزين PCIe NVMe™ M.2 SSD
وحدة تخزين PCIe NVMe™ M.2 SSD

يمكن بدء تشغيل هذا الجهاز في ثوانٍ معدودة بفضل السرعة الفائقة لوحدة تخزين PCIe NVMe™ M.2 SSD التي تبلغ سعتها 512 جيجابايت.

منفذ SuperSpeed USB Type-A بسرعة نقل إشارات بيانات تبلغ 5 جيجابت/ثانية
منفذ SuperSpeed USB Type-A بسرعة نقل إشارات بيانات تبلغ 5 جيجابت/ثانية

صمم للعمل بشكل أكثر كفاءة وموثوقية بسرعة فائقة، حيث إن الذاكرة من DDR4 تمثل مستقبل ذاكرة الوصول العشوائي. يتميز بنطاق ترددي أعلى، مما يجعله ملائمًا لتنفيذ جميع المهاميجابايتدءًا من المهام المتعددة إلى تشغيل الألعاب بأداء أعلى.

كاميرا عالية الدقة HP True Vision
كاميرا عالية الدقة HP True Vision

تمكن من إجراء محادثات الفيديو بوضوح نابض بالحياة حتى في ظروف الإضاءة الضعيفة وتمتع بتجربة المحادثات وجهًا لوجه لتحصل على طريقة أفضل للتواصل.[4]

الاتصال بمنتهى السهولة
الاتصال بمنتهى السهولة

استمتع بسرعات أعلى وأداء مُحسن وسعة أكبر بفضل البطاقة اللاسلكية التي تدعم Wi-Fi 6 وBluetooth5.3.[11]

مكبرا صوت
مكبرا صوت

ارتق بمستوى الصوت إلى الجودة التي تناسب الموسيقى أو الأفلام أو الألعاب بفضل سماعتي الاستريو.

منفذ USB Type-A بسرعة نقل إشارات بيانات تبلغ 5 جيجابت/ثانية
منفذ USB Type-A بسرعة نقل إشارات بيانات تبلغ 5 جيجابت/ثانية

يمكنك توصيل جهاز التخزين الخارجي المفضل لديك باستخدام منفذ USB Type-A، الذي يتميز بسرعة نقل إشارات بيانات تبلغ 5 جيجابت/ثانية.[12]

لوحة مفاتيح كبيرة الحجم
لوحة مفاتيح كبيرة الحجم

تتيح لك لوحة المفاتيح كاملة الحجم العمل في أي مكان، كما تتميز بعمق ضغط على المفاتيح يبلغ 1.5مم لتوفير الكتابة المريحة وزيادة الإنتاجية الإجمالية.

صُمم بهدف الحد من الآثار السلبية على البيئة
صُمم بهدف الحد من الآثار السلبية على البيئة

أول كمبيوتر شخصي في العالم يتضمن بقايا قهوة معاد تدويرها[3]، ويحتوي على مواد بلاستيكية معاد تدويرها بعد الاستهلاك ومواد بلاستيكية تم جمعها من الأماكن القريبة من المحيطات[1].

صُنع ليبقيك على اتصال بفريقك
صُنع ليبقيك على اتصال بفريقك

صُنع لإتاحة التعاون الحقيقي من خلال كاميرا منبثقة قابلة للإمالة تحقق الخصوصية[4]، وميكروفونات مزدوجة وتقنية تقليل ضوضاء متقدمة.

جاهز لإنجاز أعمال يومك بكفاءة، في كل يوم
جاهز لإنجاز أعمال يومك بكفاءة، في كل يوم

واجه تحديات يومك بفضل معالج Intel عالي الكفاءة[5]، ومساحة التخزين الكبيرة، وتقنيات الاتصال سريعة، والذاكرة ضخمة السعة.

عرض
قطر الشاشة *
60,5 سم (23.8")
وضوح العرض *
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD *
HD كامل
نسبة الأبعاد الأصلية
16:9
سطوع الشاشة
250 شمعة/متر مربع
نوع اللوحة
IPS
مساحة الألوان الأساسية أحمر أخضر أزرق
sRGB
شاشة مقاومة للمعان
Yes
سلسلة الألوان
99%
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i5
جيل المعالج
13th gen Intel® Core™ i5
طراز المعالج *
i5-1335U
نوى المعالجات
10
أسنان المعالج
12
تردد تعزيز المعالج
4,6 جيغاهرتز
نوى الأداء
2
النوى الفعالة
8
تردد التوربو الأقصى لمعالج الأداء
4,6 جيغاهرتز
تردد التوربو الأقصى ذو النواة الفعالة
3,4 جيغاهرتز
ذاكرة المعالج المخبئية
12 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
قوة قاعدة المعالج
15 عرض
أقصى طاقة توربين
55 عرض
الذاكرة
الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
مداخل الذاكرة
2
نوع فتحات الذاكرة
SO-DIMM
سرعة ساعة الذاكرة
3200 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
1 x 8 جيغابايت
عامل شكل الذاكرة
DIMM/SO-DIMM
وسائط التخزين
سعة التخزين الاجمالية *
512 جيغابايت
وسائط التخزين *
سواقة قرص ثابت
عدد سواقات التخزين المركبة
1
الاستطاعة الإجمالية لسواقات القرص الثابت
512 جيغابايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
512 جيغابايت
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
عامل شكل SSD
M.2
نوع محرك الأقراص الضوئية *
No
الرسومات
بطاقة رسوميات ديسكريت *
No
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
Intel
عائلة موائم الرسوميات المدمج
Intel Iris Xe Graphics
طراز موائم الرسوميات المدمج *
Intel Iris Xe Graphics
الصوت
مكبرات الصوت مدمجة *
Yes
عدد مكبرات الصوت
2
الطاقة المقدرة RMS
4 عرض
ميكروفون داخلي
Yes
آلة التصوير
آلة تصوير مدمجة *
Yes
نوع كاميرا إتش دي
عالي الوضوح
كاميرا للخصوصية
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي *
Wi-Fi 6 (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6 (802.11ax)
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Realtek
نوع الانتينا الهوائي
1x1
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث *
Yes
اصدار البلوتوث
5.3
الربط
عدد منافذ بطاقة الشبكة (RJ-45)
1
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
1.4
منفذ سماعة/ميكروفون مزدوج
Yes
تصميم
اسم اللون
Jet black
لون المنتج *
أسود
سنة المقدمة
2025
أداء
نوع المنتج *
حاسوب شخصي قطعة واحدة
تموضع السوق
كل يوم
برمجيات
نظام التشغيل المثبت *
FreeDOS
مزايا خاصة بالعلامة التجارية
نوع مكبرات صوت إتش بي
HP Dual Speakers
كاميرا أمامية إتش بي
HP TrueVision HD
قسم HP
منزل
إدارة الطاقة
طاقة محول التيار المتردد
90 عرض
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
الوزن والأبعاد
العرض (مع المنصة)
540,5 ملم
العمق (مع المنصة)
186,2 ملم
الارتفاع (مع المنصة)
409 ملم
الوزن (مع الحامل)
5,27 كيلو غرام
الوزن
5,27 كيلو غرام
عرض التغليف
640 ملم
عمق التغليف
175 ملم
ارتفاع التغليف
460 ملم
وزن الحزمة
5,27 كيلو غرام
الاستدامة
الامتثال للاستدامة
Yes
شهادات الاستدامة
نجمة الطاقة
محتوى التغليف
الفأرة مشمولة
Yes
لوحة المفاتيح متضمنة
Yes
مزايا أخرى
نوع الهيكل المعدني
الكل في واحد
جهاز تزويد الطاقة
90 عرض
البلد Distributor
United Arab Emirates 2 distributor(s)