location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-fd0236ne Intel® Core™ i7 i7-1355U حاسوب محمول 39,6 سم (15.6") HD كامل 16 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص ثابت Wi-Fi 6 (802.11ax) Windows 11 Home فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
منزل
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-fd0236ne
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BL0K7EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251199691 show
الفئة:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 1180
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 08 Jun 2025 21:05:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 15-fd0236ne Intel® Core™ i7 i7-1355U حاسوب محمول 39,6 سم (15.6") HD كامل 16 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص ثابت Wi-Fi 6 (802.11ax) Windows 11 Home فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - كل يوم حاسوب محمول صدفي فضة
  • - Intel® Core™ i7 i7-1355U نوى المعالجات: 10
  • - 39,6 سم (15.6") HD كامل 1920 x 1080 بيكسل IPS إضاءة خلفية LED 16:9
  • - 16 جيغابايت DDR4-SDRAM 3200 ميجا هرتز 2 x 8 جيغابايت
  • - 1 تيرا بايت سواقة قرص ثابت
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) بلوتوث 5.3
  • - ليثيوم بوليمر 41 واط ساعي 7,75 ساعة 45 عرض
  • - Windows 11 Home
أكثر>>>
احصل على شكل جديد كليًا
احصل على شكل جديد كليًا

بدءًا من قائمة "ابدأ" في حلتها الجديدة ووصولاً إلى الطرق الجديدة للاتصال بالأشخاص المفضلين لديك والأخبار والألعاب والمحتوى - يمثل Windows 11 مكانًا للتفكير والتعبير والإبداع بطريقة طبيعية.[5]

استفد من تعزيز قوة الأداء حتى تتيح للكمبيوتر الشخصي تنفيذ الكثير من المهام في نفس الوقت
استفد من تعزيز قوة الأداء حتى تتيح للكمبيوتر الشخصي تنفيذ الكثير من المهام في نفس الوقت

يقدم أكثر من مجرد درجة أداء. تعمل معالجات ™Intel Core من الجيل الثالث عشر على تطوير الحوسبة الواقعية وإجراء المهام المتعددة بكفاءة فائقة.[1]

بطاقات الرسومات Intel Iris Xᵉ‎
بطاقات الرسومات Intel Iris Xᵉ‎

أداء مذهل للأعمال الإبداعية وممارسة الألعاب والأنشطة الترفيهية. مستوى جديد من أداء الرسومات، ومواد مرئية متألقة تخطف الأنظار - كل ذلك في كمبيوتر محمول رفيع وخفيف الوزن يحقق راحة الاستخدام.[6]

خالية من التذبذب

باستخدام تقنية التعتيم بالتيار المستمر، التي تتحكم في السطوع عن طريق ضبط التيار المستمر بدلاً من تدوير الإضاءة الخلفية، استطعنا التخلص من تذبذب الشاشة للاستمتاع بمشاهدة أكثر راحة للعينين.[7]

شاشة عالية الدقة بالكامل
شاشة عالية الدقة بالكامل

انعم بمتعة الاسترخاء وتمتع بمرئيات وصور فائقة النقاء بجودة نابضة بالحياة تبلغ 2 مليون بكسل. تمنح الدقة 1920 × 1080 جميع محتوياتك الرقمية بُعدًا جديدًا.[8]

لوحة مضادة للتوهج
لوحة مضادة للتوهج

بفضل المساحة اللونية sRGB بنسبة تبلغ 100%، تقدم لك شاشة HP ألوانًا ممتازة بأقل جهد. مثالية للصور والفيديو وغيرها من مشاريعك الإبداعية.

نسبة العرض إلى الارتفاع 9:16
نسبة العرض إلى الارتفاع 9:16

تتيح لك نسبة العرض إلى الارتفاع 9:16 رؤية كل ألعابك بوضوح.

تصميم مستدام
تصميم مستدام

ونظرًا لأن العناصر الصغيرة تحدث فارقًا كبيرًا، يشتمل تصميم هذا المنتج على مواد مستدامة، مثل البلاستيك المجموع من الأماكن القريبة من المحيطات والبلاستيك المعاد تدويره بعد الاستهلاك.[9]

تحتوي أغطية أزرار لوحة المفاتيح على مواد بلاستيكية معاد تدويرها بعد الاستهلاك
تحتوي أغطية أزرار لوحة المفاتيح على مواد بلاستيكية معاد تدويرها بعد الاستهلاك

نحن نعمل جاهدين على تصميم لوحات المفاتيح الأكثر استدامة، وذلك باستخدام أغطية أزرار مصنوعة من البلاستيك المعاد تدويره بعد الاستهلاك.[10]

اعتماد ENERGY STAR‎‏
اعتماد ENERGY STAR‎‏

تمكن من توفير الطاقة والمال بفضل الأجهزة المعتمدة من وكالة حماية البيئة (EPA) وفقًا لمعيار ENERGY STAR، حيث إنها تستهلك قدرًا أقل من الطاقة وتوفر المال للأغراض الأكثر أهمية.[11]

تسجيل EPEAT Gold‏
تسجيل EPEAT Gold‏

تمثل المنتجات التي تحمل تسجيل EPEAT Gold المنتجات الأعلى تقييمًا في فئتها والتي تفي بجميع معايير EPEAT المطلوبة. EPEAT هي علامة الاعتماد البيئي الأولى عالميًا للأجهزة الإلكترونية.[12]

جرب PC Game Pass مجانًا مع جهاز HP الجديد
جرب PC Game Pass مجانًا مع جهاز HP الجديد

انطلق في التحديات الشيقة ضمن المئات من ألعاب الكمبيوتر عالية الجودة باستخدام جهاز الألعاب الجديد من HP واحصل على 3 أشهر مجانية من PC Game Pass - بما في ذلك EA Play. ومع إضافة ألعاب جديدة طوال الوقت، هناك دائمًا شيء جديد يمنحك حماس المنافسة.[13]

HP Fast Charge
HP Fast Charge

عند انخفاض طاقة الكمبيوتر المحمول، فلا يوجد شخص لديه وقت للانتظار لساعات لإعادة الشحن. أطفئ جهازك واشحنه من 0 إلى 50% في حوالي 45 دقيقة.[14]

وحدة تخزين PCIe NVMe™ M.2 SSD
وحدة تخزين PCIe NVMe™ M.2 SSD

يمكن بدء تشغيل هذا الجهاز في ثوانٍ معدودة بفضل السرعة الفائقة لوحدة تخزين PCIe NVMe™ M.2 SSD التي تبلغ سعتها 1 تيرابايت.

الاتصال بمنتهى السهولة
الاتصال بمنتهى السهولة

استمتع بسرعات أعلى وأداء مُحسن وسعة أكبر بفضل البطاقة اللاسلكية التي تدعم Wi-Fi 6 وBluetooth5.3.[15]

مكبرا صوت
مكبرا صوت

ارتق بمستوى الصوت إلى الجودة التي تناسب الموسيقى أو الأفلام أو الألعاب بفضل سماعتي الاستريو.

ذاكرة مزدوجة القنوات
ذاكرة مزدوجة القنوات

من خلال تقنية القنوات المزدوجة، تعمل قناتان بالتزامن لمضاعفة سرعة الاتصال بين وحدة التحكم بالذاكرة وRAM، مما يرتقي بأداء النظام.

قارئ بصمات أصابع
قارئ بصمات أصابع

سجل الدخول إلى جهازك بسلاسة في أي وضع بلمسة واحدة من إصبعك. تضمن لك تقنية بصمات الأصابع ثلاثية الأبعاد الحاصلة على براءة اختراع إمكانية الدخول إلى الجهاز والدفع عبر الإنترنت بمنتهى الأمان.[16]

صُمم حتى تبقى على اتصال بالجميع
صُمم حتى تبقى على اتصال بالجميع

صُمم من أجل التعاون باستخدام كاميرا HP True Vision[3] المزودة بغالق للخصوصية، وميكروفونات مزدوجة، وخاصية تقليل الضوضاء المتقدمة.

مارس أعمال يومك بكفاءة، في كل يوم
مارس أعمال يومك بكفاءة، في كل يوم

واجه تحديات يومك بأقصى درجات الاستعداد بفضل معالج Intel عالي الكفاءة[1]، ومساحة التخزين الكبيرة، وتقنيات الاتصال سريعة، والذاكرة ضخمة السعة.

إنتاجية تواكب سرعة أنشطتك
إنتاجية تواكب سرعة أنشطتك

يحمل هذا الجهاز اعتماد ENERGY STAR وتسجيل EPEAT Gold[4]، لذلك، فهو يقدم جودة عرض فائقة على شاشة مقاس 15.6 بوصة.

تصميم
اسم اللون
Natural silver
نوع المنتج *
حاسوب محمول
لون المنتج *
فضة
شكل الجهاز *
صدفي
تموضع السوق
كل يوم
سنة المقدمة
2025
الاسم التجاري الأصلي
HP
عرض
قطر الشاشة *
39,6 سم (15.6")
وضوح العرض *
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD
HD كامل
نوع اللوحة
IPS
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:9
شاشة مقاومة للمعان
Yes
سطوع الشاشة
300 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
39,6 سم
مساحة الألوان الأساسية أحمر أخضر أزرق
sRGB
سلسلة الألوان
62,5%
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i7
جيل المعالج
13th gen Intel® Core™ i7
طراز المعالج *
i7-1355U
نوى المعالجات
10
أسنان المعالج
12
تردد تعزيز المعالج
5 جيغاهرتز
نوى الأداء
2
النوى الفعالة
8
تردد التوربو الأقصى لمعالج الأداء
5 جيغاهرتز
تردد التوربو الأقصى ذو النواة الفعالة
3,7 جيغاهرتز
ذاكرة المعالج المخبئية
12 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
قوة قاعدة المعالج
15 عرض
أقصى طاقة توربين
55 عرض
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
سرعة ساعة الذاكرة
3200 ميجا هرتز
عامل شكل الذاكرة
SO-DIMM
تصميم الذاكرة فتحات x حجم)
2 x 8 جيغابايت
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص ثابت
الاستطاعة الإجمالية لسواقات القرص الثابت
1 تيرا بايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
1 تيرا بايت
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
عامل شكل SSD
M.2
نوع محرك الأقراص الضوئية *
No
الرسومات
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
Intel
بطاقة رسوميات ديسكريت *
No
عائلة موائم الرسوميات المدمج
Intel Iris Xe Graphics
طراز موائم الرسوميات المدمج *
Intel Iris Xe Graphics
الصوت
مكبرات الصوت مدمجة
Yes
عدد مكبرات الصوت المدمجة
2
ميكروفون داخلي
Yes
الصوت
عدد الميكروفونات
2
آلة التصوير
آلة تصوير أمامية
Yes
كاميرا أمامية نوع HD
HD كامل
الشبكات
معيار واي فاي *
Wi-Fi 6 (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6 (802.11ax)
اتصال شبكة الجوال *
No
نوع الانتينا الهوائي
2x2
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Realtek
بلوتوث
Yes
اصدار البلوتوث
5.3
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
1.4b
منفذ سماعة/ميكروفون مزدوج
Yes
أداء
رقائق اللوحة الرئيسية
Intel SoC
لوحة المفاتيح
لوحة مفاتيح رقمية *
Yes
لوحة مفاتيح مضاءة خلفياً
Yes
لوحة مفاتيح بالحجم الكامل
Yes
اسم لون لوحة المفاتيح
soft grey
برمجيات
نظام التشغيل المثبت *
Windows 11 Home
مزايا خاصة بالعلامة التجارية
نوع مكبرات صوت إتش بي
HP Dual Speakers
HP Imagepad
Yes
كاميرا أمامية إتش بي
HP TrueVision FHD
قسم HP
منزل
بطارية
تقنية البطارية
ليثيوم بوليمر
عدد وحدات البطارية
3
استطاعة البطارية (واط ساعي) *
41 واط ساعي
مدى حياة البطارية (القصوى)
7,75 ساعة
مدة التشغيل المستمر للفيديو
9,75 ساعة
الشحن السريع
Yes
زمن الشحن السريع (50%)
45 الحد الأدنى
إدارة الطاقة
طاقة محول التيار المتردد
45 عرض
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
الأمن
قارئ البصمات
Yes
وحدات النظام الموثوق بها (TPM)
Yes
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة, مستخدم
الاستدامة
الامتثال للاستدامة
Yes
شهادات الاستدامة
نجمة الطاقة
الوزن والأبعاد
العرض
359,8 ملم
العمق
236 ملم
الارتفاع
18,6 ملم
الوزن *
1,59 كيلو غرام
تعبئة البيانات
عرض التغليف
69 ملم
عمق التغليف
520 ملم
ارتفاع التغليف
305 ملم
وزن الحزمة
2,29 كيلو غرام
مزايا أخرى
عدد مكبرات الصوت
2
البلد Distributor
United Arab Emirates 2 distributor(s)