location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook 5 Flip 14-fp0014ne Intel Core 5 120U 35,6 سم (14") الشاشات الحساسة التي تعمل باللمس 2K 16 جيغابايت LPDDR5-SDRAM Wi-Fi 6E (802.11ax) Windows 11 Home

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
منزل
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniBook 5 Flip 14-fp0014ne
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C17SGEA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485030296 show
الفئة:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 158
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 02 Aug 2025 17:30:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OmniBook 5 Flip 14-fp0014ne Intel Core 5 120U 35,6 سم (14") الشاشات الحساسة التي تعمل باللمس 2K 16 جيغابايت LPDDR5-SDRAM Wi-Fi 6E (802.11ax) Windows 11 Home
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - نوع أول
  • - Intel Core 5 120U نوى المعالجات: 10
  • - الشاشات الحساسة التي تعمل باللمس 35,6 سم (14") 2K 1920 x 1200 بيكسل IPS 16:10
  • - 16 جيغابايت LPDDR5-SDRAM 5200 ميجا هرتز
  • - Intel Graphics
  • - Wi-Fi 6E (802.11ax) بلوتوث 5.3
  • - ليثيوم بوليمر 68 واط ساعي 15 ساعة 65 عرض
  • - Windows 11 Home
أكثر>>>
احصل على شكل جديد كليًا
احصل على شكل جديد كليًا

بدءًا من قائمة "ابدأ" في حلتها الجديدة ووصولاً إلى الطرق الجديدة للاتصال بالأشخاص المفضلين لديك والأخبار والألعاب والمحتوى - يمثل Windows 11 مكانًا للتفكير والتعبير والإبداع بطريقة طبيعية.[4]

معالجات Intel Core™‎
معالجات Intel Core™‎

توفر معالجات ™Intel Core أداء وتقنيات اتصال أكثر كفاءة يمكنك الاعتماد عليها من خلال تقديم الأداء والرسومات المذهلة وتقنيات اتصال أكثر كفاءة. تمتع بالثقة في أن الكمبيوتر الذي تقتنيه سوف يواكب متطلباتك بغض النظر عما تفعله أو الوجهة التي تنتقل إليها.[5]

رسومات Intel
رسومات Intel

استمتع بالمواد المرئية الزاهية الغامرة للحواس في الألعاب والتطبيقات الإبداعية.[6]

نسبة عرض إلى ارتفاع 10:16
نسبة عرض إلى ارتفاع 10:16

تتيح لك نسبة عرض إلى ارتفاع تبلغ 10:16 رؤية محتوى أكثر مع تمرير أقل.

شاشة عرض بحواف دقيقة
شاشة عرض بحواف دقيقة

بوضع شاشة أكبر حجمًا في إطار أصغر حجمًا، يشعل هذا الإطار الخارجي الرفيع للغاية ثورة تتحدث عن المظهر الرائع لشاشة العرض لديك بتصميم فعال فائق الجمال.[7]

لوحة IPS‏
لوحة IPS‏

بغض النظر عن المكان الذي تقف فيه، توفر هذه الشاشة صورًا واضحة ونابضة بالحياة بزاوية مشاهدة عريضة تبلغ 178 درجة بحيث يمكن للجميع الاستمتاع برؤية ممتعة.

خالية من التذبذب

باستخدام تقنية التعتيم بالتيار المستمر، التي تتحكم في السطوع عن طريق ضبط التيار المستمر بدلاً من تدوير الإضاءة الخلفية، استطعنا التخلص من تذبذب الشاشة للاستمتاع بمشاهدة أكثر راحة للعينين.[8]

منتج مسجل في EPEAT Gold فئة +Climate
منتج مسجل في EPEAT Gold فئة +Climate

لقد اخترت المضي قُدمًا نحو تحمل المسؤولية والعمل المناخي من خلال استخدام منتجات تلبي معايير +EPEAT Gold with Climate.[9]

اعتماد ENERGY STAR‎‏
اعتماد ENERGY STAR‎‏

تمكن من توفير الطاقة والمال بفضل الأجهزة المعتمدة من وكالة حماية البيئة (EPA) وفقًا لمعيار ENERGY STAR، حيث إنها تستهلك قدرًا أقل من الطاقة وتوفر المال للأغراض الأكثر أهمية.[10]

تحتوي لوحة المفاتيح على بلاستيك معاد تدويره بعد الاستهلاك
تحتوي لوحة المفاتيح على بلاستيك معاد تدويره بعد الاستهلاك

نقدم تصميمًا أكثر مراعاة للبيئة في لوحات المفاتيح من إنتاجنا باستخدام البلاستيك المعاد تدويره بعد الاستهلاك في التصميم.[11]

ألومنيوم معاد تصنيعه
ألومنيوم معاد تصنيعه

نظرًا لأن العناصر الصغيرة تحدث فارقًا كبيرًا، فإن تصميم هذا الكمبيوتر المحمول يتضمن عددًا من المواد المستدامة مثل الألومنيوم المعاد تدويره.[12]

جرب PC Game Pass مجانًا مع جهاز HP الجديد
جرب PC Game Pass مجانًا مع جهاز HP الجديد

انطلق في التحديات الشيقة ضمن المئات من ألعاب الكمبيوتر عالية الجودة باستخدام جهازك الجديد من HP واحصل على 3 أشهر مجانية من PC Game Pass - بما في ذلك EA Play. ومع إضافة ألعاب جديدة طوال الوقت، هناك دائمًا شيء جديد يمنحك حماس المنافسة.[13]

HP Fast Charge
HP Fast Charge

عند انخفاض طاقة الكمبيوتر المحمول، فلا يوجد شخص لديه وقت للانتظار لساعات لإعادة الشحن. أطفئ جهازك واشحنه من 0 إلى 50% في حوالي 45 دقيقة.[14]

بطاقة لاسلكية Wi-Fi 6E (2x2) وتقنية Bluetooth 5.3
بطاقة لاسلكية Wi-Fi 6E (2x2) وتقنية Bluetooth 5.3

استمتع بسرعات أعلى وأداء محسّن وقدرة أكبر ومعدلات تأخر أقل من التكرارات السابقة باستخدام البطاقة اللاسلكية Wi-Fi 6E وBluetooth 5.3.[15]

كتم صوت الميكروفون
كتم صوت الميكروفون

تمتع براحة البال وسهولة الاستخدام من خلال الزر المخصص لكتم صوت الميكروفون والذي يمكنك تشغيله بسهولة ومعرفة ما إذا كان قيد التشغيل أم لا من خلال مصباح مؤشر LED.

غالق كاميرا
غالق كاميرا

وداعًا للأشرطة سيئة المنظر والصمغ اللزج لإخفاء لحظاتك الخاصة. اضمن المحافظة على خصوصيتك وتحقيق الأمان باستخدام غالق مادي مرئي يوقف تشغيل كاميرا الكمبيوتر عند عدم استخدامها.

كاميرا تعمل بالأشعة تحت الحمراء بدقة 5 ميجابكسل مع خاصية تقليل الضوضاء البصرية وميكروفونات رقمية مزدوجة المصفوفة مدمجة
كاميرا تعمل بالأشعة تحت الحمراء بدقة 5 ميجابكسل مع خاصية تقليل الضوضاء البصرية وميكروفونات رقمية مزدوجة المصفوفة مدمجة

تتيح لك الكاميرا عالية الجودة إجراء محادثات الفيديو بتفاصيل مذهلة بدقة تصل إلى 2592 × 1944.[16]

منفذ USB Type-A بسرعة نقل إشارات تبلغ 5 جيجابت/ثانية
منفذ USB Type-A بسرعة نقل إشارات تبلغ 5 جيجابت/ثانية

يمكنك توصيل جهاز التخزين الخارجي المفضل لديك باستخدام منفذ USB Type-A، الذي يتميز بسرعة نقل إشارات بيانات تبلغ 10 جيجابت/ثانية.[17]

اختيارك المفضل لوضع العرض من المسطح أو المطوي أو المقلوب
اختيارك المفضل لوضع العرض من المسطح أو المطوي أو المقلوب

اختر الوضع المثالي للعمل والإبداع باستخدام هذا التصميم القابل للقلب متعدد الاستخدامات بزاوية 360 درجة والقلم القابل للشحن من HP.

أداء قوي في جهاز صغير
أداء قوي في جهاز صغير

مصمم لتلبية الأداء الذي تحتاجه بفضل بطارية تعمل بتقنية الشحن السريع ومعالج ™Intel Core‏[1] ومساحة تخزين كبيرة.

جودة عالية في المواد المرئية والسمعية
جودة عالية في المواد المرئية والسمعية

عزز حضورك مع مكبرات صوت متميزة للحصول على صوت نقي، إلى جانب كاميرا عالية الجودة تضفي ألوانًا زاهية وتساعد على التركيز.

صُمم لمستقبل أفضل
صُمم لمستقبل أفضل

صُنع جهاز HP OmniBook 5 14 باستخدام مواد معاد تدويرها[2] وبلاستيك معاد تدويره بعد الاستهلاك[3].

تصميم
اسم اللون
Glacier silver
تموضع السوق
نوع أول
الاسم التجاري الأصلي
HP
عرض
قطر الشاشة *
35,6 سم (14")
وضوح العرض *
1920 x 1200 بيكسل
الشاشات الحساسة التي تعمل باللمس *
Yes
نوع HD
2K
نوع اللوحة
IPS
نسبة الأبعاد الأصلية
16:10
نوع زجاج الشاشة
زجاج من الحافة إلى الحافة
سطوع الشاشة
300 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
35,6 سم
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel Core 5
طراز المعالج *
120U
نوى المعالجات
10
أسنان المعالج
12
تردد تعزيز المعالج
5 جيغاهرتز
ذاكرة المعالج المخبئية
12 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
LPDDR5-SDRAM
سرعة ساعة الذاكرة
5200 ميجا هرتز
عامل شكل الذاكرة
متصل اللوحة
تصميم الذاكرة فتحات x حجم)
Not available
الرسومات
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
Intel
طراز موائم الرسوميات المدمج *
Intel Graphics
الصوت
مكبرات الصوت مدمجة
Yes
عدد مكبرات الصوت المدمجة
2
الشبكات
معيار واي فاي *
Wi-Fi 6E (802.11ax)
نوع الانتينا الهوائي
2x2
طراز كونترولر WLAN
Intel Wi-Fi 6E AX211
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
بلوتوث
Yes
اصدار البلوتوث
5.3
الربط
منفذ سماعة/ميكروفون مزدوج
Yes
أداء
رقائق اللوحة الرئيسية
Intel SoC
مقياس تسارع
Yes
جيروسكوب
Yes
لوحة المفاتيح
لوحة مفاتيح مضاءة خلفياً
Yes
لوحة مفاتيح بالحجم الكامل
Yes
اسم لون لوحة المفاتيح
soft grey
برمجيات
نظام التشغيل المثبت *
Windows 11 Home
مزايا خاصة بالعلامة التجارية
إتش بي أوديو بيوست
Yes
HP Imagepad
Yes
قسم HP
منزل
بطارية
تقنية البطارية
ليثيوم بوليمر
عدد وحدات البطارية
4
استطاعة البطارية (واط ساعي) *
68 واط ساعي
مدى حياة البطارية (القصوى)
15 ساعة
مدة التشغيل المستمر للفيديو
21,5 ساعة
الشحن السريع
Yes
زمن الشحن السريع (50%)
45 الحد الأدنى
إدارة الطاقة
طاقة محول التيار المتردد
65 عرض
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
الأمن
وحدات النظام الموثوق بها (TPM)
Yes
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة, مستخدم
الاستدامة
الامتثال للاستدامة
Yes
شهادات الاستدامة
نجمة الطاقة
الوزن والأبعاد
العرض
313 ملم
العمق
219,9 ملم
الارتفاع
18,4 ملم
الوزن *
1,62 كيلو غرام
تعبئة البيانات
عرض التغليف
63 ملم
عمق التغليف
473 ملم
ارتفاع التغليف
274 ملم
وزن الحزمة
2,39 كيلو غرام
محتوى التغليف
قلم كتابة
Yes
البلد Distributor
United Arab Emirates 2 distributor(s)