location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Victus Gaming Laptop 15-fa2030ne Intel® Core™ i7 i7-13620H حاسوب محمول 39,6 سم (15.6") HD كامل 16 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) FreeDOS أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
منزل
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Victus Gaming Laptop 15-fa2030ne
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C34G8EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485453651 show
الفئة:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 111
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Aug 2025 03:45:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Victus Gaming Laptop 15-fa2030ne Intel® Core™ i7 i7-13620H حاسوب محمول 39,6 سم (15.6") HD كامل 16 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) FreeDOS أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - اللعب حاسوب محمول صدفي أسود
  • - Intel® Core™ i7 i7-13620H نوى المعالجات: 10
  • - 39,6 سم (15.6") HD كامل 1920 x 1080 بيكسل IPS 16:9
  • - 16 جيغابايت DDR4-SDRAM 3200 ميجا هرتز 1 x 16 جيغابايت
  • - 1 تيرا بايت سواقة قرص ثابت
  • - NVIDIA GeForce RTX 4050 6 جيغابايت
  • - Wi-Fi 6 (802.11ax) اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية بلوتوث 5.4
  • - ليثيوم بوليمر 70 واط ساعي 120 عرض
  • - FreeDOS
أكثر>>>
تقنيات ثورية لأداء يضاهي العالم الحقيقي
تقنيات ثورية لأداء يضاهي العالم الحقيقي

توفر معالجات ™Intel Core من الجيل الثالث عشر أفضل إمكانات الاتصال وتقدم للعملاء تصميمات متطورة لمواجهة التحديات الملحة.[4]

تتجاوز حدود السرعة المعهودة
تتجاوز حدود السرعة المعهودة

تتجاوز وحدات معالجة الرسومات من سلسلة NVIDIA GeForce RTX™ 40 حدود السرعة المعهودة. تعمل بالاعتماد على بنية NVIDIA Ada Lovelace، التي تقدم نقلة نوعية في كل من الأداء والرسومات المُنفذة بالذكاء الاصطناعي. استكشف عوالم خيالية تحاكي روعة الواقع عن طريق تقنية تعقب الأشعة وممارسة الألعاب بمعدل إطارات في الثانية فائق السرعة.[5]

شاشة عالية الدقة بالكامل FHD مضادة للتوهج بمعدل تحديث 144 هرتز
شاشة عالية الدقة بالكامل FHD مضادة للتوهج بمعدل تحديث 144 هرتز

تمكن من تقليل التأخر المحبط وظلال الصور باستخدام شاشة تجمع بين معدل تحديث يبلغ 144 هرتز ودقة عالية بالكامل تبلغ 1080 بكسل لتمارس الألعاب بشكل سلس وممتع.[6]

شاشة عرض بحواف دقيقة
شاشة عرض بحواف دقيقة

بوضع شاشة أكبر حجمًا في إطار أصغر حجمًا، يشعل هذا الإطار الخارجي الرفيع للغاية ثورة تتحدث عن المظهر الرائع لشاشة العرض لديك بتصميم فعال فائق الجمال.[7]

شاشة بمعدل تحديث 144 هرتز
شاشة بمعدل تحديث 144 هرتز

تمكن من تقليل حالات تأخر الاستجابة المحبطة وظلال الصور باستخدام شاشة ذات معدل تحديث 144 هرتز.[8]

لوحة مضادة للتوهج
لوحة مضادة للتوهج

بفضل المساحة اللونية sRGB بنسبة تبلغ 100%، تقدم لك شاشة HP ألوانًا ممتازة بأقل جهد. مثالية للصور والفيديو وغيرها من مشاريعك الإبداعية.

نطاق ألوان sRGB بنسبة 62.5٪
نطاق ألوان sRGB بنسبة 62.5٪

تمتع بشاشة ذات نطاق ألوان sRGB بنسبة 62.5٪ للحصول على ألوان واضحة.

خالية من التذبذب

باستخدام تقنية التعتيم بالتيار المستمر، التي تتحكم في السطوع عن طريق ضبط التيار المستمر بدلاً من تدوير الإضاءة الخلفية، استطعنا التخلص من تذبذب الشاشة للاستمتاع بمشاهدة أكثر راحة للعينين.[9]

نسبة العرض إلى الارتفاع 9:16
نسبة العرض إلى الارتفاع 9:16

تتيح لك نسبة العرض إلى الارتفاع 9:16 رؤية كل ألعابك بوضوح.

منتج مسجل في EPEAT Gold فئة +Climate
منتج مسجل في EPEAT Gold فئة +Climate

لقد اخترت المضي قُدمًا نحو تحمل المسؤولية والعمل المناخي من خلال استخدام منتجات تلبي معايير +EPEAT Gold with Climate.[12]

اعتماد ENERGY STAR‎‏
اعتماد ENERGY STAR‎‏

تمكن من توفير الطاقة والمال بفضل الأجهزة المعتمدة من وكالة حماية البيئة (EPA) وفقًا لمعيار ENERGY STAR، حيث إنها تستهلك قدرًا أقل من الطاقة وتوفر المال للأغراض الأكثر أهمية.[13]

HP Fast Charge
HP Fast Charge

عند انخفاض طاقة الكمبيوتر المحمول، فلا يوجد شخص لديه وقت للانتظار لساعات لإعادة الشحن. أوقف تشغيل جهازك واشحنه من 0 إلى 50% في حوالي 30 دقيقة.[14]

الاتصال بمنتهى السهولة
الاتصال بمنتهى السهولة

استمتع بسرعات أعلى وأداء أقوى وسعة أكبر بفضل البطاقة اللاسلكية المكونة من تقنيتي Wi-Fi 6 وBluetooth 5.4.[15]

الاستعداد في وضع الاتصال
الاستعداد في وضع الاتصال

يتيح لك مجال الرؤية بزاوية واسعة تبلغ 88 درجة إجراء محادثات الفيديو مع جميع أفراد عائلتك أو مجموعة الأصدقاء بالكامل بتفاصيل فائقة الوضوح.[16]

منفذ USB Type-C‎ بسرعة نقل إشارات بيانات تبلغ 5 جيجابت/ثانية
منفذ USB Type-C‎ بسرعة نقل إشارات بيانات تبلغ 5 جيجابت/ثانية

يمكنك توصيل جهاز التخزين الخارجي المفضل لديك باستخدام منفذ USB Type-C، الذي يتميز بسرعة نقل إشارات بيانات تبلغ 5 جيجابت/ثانية. فضلاً عن ذلك، فهو منفذ قابل للتوصيل على الوجهين، لذا لا تقلق حيال التوصيل بالمقلوب.[17]

مكونات معالجة فائقة
مكونات معالجة فائقة

مارس الألعاب بأقوى مستوى لديك من خلال معالج Intel قوي الأداء[1] وبطاقة رسومات حديثة وذاكرة كبيرة السعة.

تصميم متطور وعصري
تصميم متطور وعصري

بفضل تصميم أصغر وما يصل إلى ثلاثة خيارات ألوان[2]، سيظهر هذا الجهاز الرائع بشكل جذاب في أي مكان.

يتضمن كل ميزة يمكن أن تحتاجها
يتضمن كل ميزة يمكن أن تحتاجها

من التصميم الحراري المتطور إلى كاميرا الويب، يحتوي هذا اللابتوب على كل شيء.

تنفيذ عملي لمفهوم الاستدامة
تنفيذ عملي لمفهوم الاستدامة

حاصل على اعتماد EPEAT Gold ضمن فئة +Climate‏[3] واعتماد ENERGY STAR.

تصميم
اسم اللون
Mica silver
نوع المنتج *
حاسوب محمول
لون المنتج *
أسود
شكل الجهاز *
صدفي
تموضع السوق
اللعب
الاسم التجاري الأصلي
HP
عرض
قطر الشاشة *
39,6 سم (15.6")
وضوح العرض *
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD
HD كامل
نوع اللوحة
IPS
نسبة الأبعاد الأصلية
16:9
سطوع الشاشة
300 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
39,6 سم
معدل التحديث الأقصى
144 هرتز
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i7
جيل المعالج
13th gen Intel® Core™ i7
طراز المعالج *
i7-13620H
نوى المعالجات
10
أسنان المعالج
16
تردد تعزيز المعالج
4,9 جيغاهرتز
ذاكرة المعالج المخبئية
24 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
سرعة ساعة الذاكرة
3200 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
1 x 16 جيغابايت
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص ثابت
الاستطاعة الإجمالية لسواقات القرص الثابت
1 تيرا بايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
1 تيرا بايت
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
الرسومات
الشركة المصنعة لوحدة معالجة الرسومات المنفصلة
NVIDIA
طراز موائم الرسوميات المخبأ *
NVIDIA GeForce RTX 4050
ذاكرة موائم الرسوميات المكتومة
6 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR6
موائم الرسوميات المدمج *
Yes
بطاقة رسوميات ديسكريت *
Yes
الصوت
نظام الصوت
DTS:X Ultra
مكبرات الصوت مدمجة
Yes
عدد مكبرات الصوت المدمجة
2
ميكروفون داخلي
Yes
عدد الميكروفونات
2
آلة التصوير
آلة تصوير أمامية
Yes
وضوح آلة التصوير الأمامية (رقمي)
1280 x 720 بيكسل
كاميرا أمامية نوع HD
عالي الوضوح
الشبكات
معيار واي فاي *
Wi-Fi 6 (802.11ax)
نوع الانتينا الهوائي
2x2
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Realtek
اتصال الشيكة المحلية LAN
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث
Yes
اصدار البلوتوث
5.4
تقنية الكوابل
10/100/1000Base-T(X)
الربط
عدد منافذ بطاقة الشبكة (RJ-45)
1
منفذ سماعة/ميكروفون مزدوج
Yes
أداء
رقائق اللوحة الرئيسية
Intel SoC
لوحة المفاتيح
لوحة مفاتيح رقمية *
Yes
لوحة مفاتيح مضاءة خلفياً
Yes
لوحة مفاتيح بالحجم الكامل
Yes
اسم لون لوحة المفاتيح
Gray
برمجيات
نظام التشغيل المثبت *
FreeDOS
مزايا خاصة بالعلامة التجارية
إتش بي أوديو بيوست
Yes
HP Imagepad
Yes
قسم HP
منزل
بطارية
تقنية البطارية
ليثيوم بوليمر
عدد وحدات البطارية
4
استطاعة البطارية (واط ساعي) *
70 واط ساعي
الشحن السريع
Yes
زمن الشحن السريع (50%)
30 الحد الأدنى
إدارة الطاقة
طاقة محول التيار المتردد
120 عرض
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
الأمن
وحدات النظام الموثوق بها (TPM)
Yes
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة
الاستدامة
الامتثال للاستدامة
Yes
شهادات الاستدامة
نجمة الطاقة
الوزن والأبعاد
العرض
357,9 ملم
العمق
255 ملم
الارتفاع
23,5 ملم
الوزن *
2,29 كيلو غرام
تعبئة البيانات
عرض التغليف
69 ملم
عمق التغليف
520 ملم
ارتفاع التغليف
305 ملم
البلد Distributor
United Arab Emirates 2 distributor(s)