location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Victus Gaming Laptop 16-r1078ne Intel® Core™ i5 i5-14450HX حاسوب محمول 40,9 سم (16.1") HD كامل 16 جيغابايت DDR5-SDRAM NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) FreeDOS أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
منزل
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Victus Gaming Laptop 16-r1078ne
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C34GGEA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485453712 show
الفئة:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 114
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 10 Aug 2025 23:49:15
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Victus Gaming Laptop 16-r1078ne Intel® Core™ i5 i5-14450HX حاسوب محمول 40,9 سم (16.1") HD كامل 16 جيغابايت DDR5-SDRAM NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) FreeDOS أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - اللعب حاسوب محمول صدفي أسود
  • - Intel® Core™ i5 i5-14450HX نوى المعالجات: 10
  • - 40,9 سم (16.1") HD كامل 1920 x 1080 بيكسل IPS 16:9
  • - 16 جيغابايت DDR5-SDRAM 5600 ميجا هرتز 1 x 16 جيغابايت
  • - NVIDIA GeForce RTX 3050 6 جيغابايت
  • - Wi-Fi 6 (802.11ax) اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية بلوتوث 5.3
  • - ليثيوم بوليمر 70 واط ساعي 200 عرض
  • - FreeDOS
أكثر>>>
مارس الألعاب بدون تنازلات. تجاوز حدود الأداء باستخدام Intel Core.
مارس الألعاب بدون تنازلات. تجاوز حدود الأداء باستخدام Intel Core.

سوف تتمكن من تحقيق كل ما تريده، داخل اللعبة وخارجها بفضل الأداء المتطور والميزات الجديدة. مارس ألعابك بقوة وأنجز عملك بكفاءة مع معالجات Intel Core.[4]

بطاقة رسومات NVIDIA GeForce RTX™ 3050
بطاقة رسومات NVIDIA GeForce RTX™ 3050

ارتق إلى مستوى تقنية RTX من الجيل الثاني المعتمدة على بنية Ampere من NVIDIA الحائزة على جوائز. تعمل أدوات تحسين النظام الجديدة والذكاء الاصطناعي على توفير أجهزة لابتوب أكثر كفاءة لممارسة الألعاب بتصميمات جديدة ومبتكرة.[5]

شاشة عالية الدقة بالكامل FHD مضادة للتوهج بمعدل تحديث 144 هرتز
شاشة عالية الدقة بالكامل FHD مضادة للتوهج بمعدل تحديث 144 هرتز

تمكن من تقليل التأخر المحبط وظلال الصور باستخدام شاشة تجمع بين معدل تحديث يبلغ 144 هرتز ودقة عالية بالكامل تبلغ 1080 بكسل لتمارس الألعاب بشكل سلس وممتع.[6]

شاشة عرض بحواف دقيقة
شاشة عرض بحواف دقيقة

بوضع شاشة أكبر حجمًا في إطار أصغر حجمًا، يشعل هذا الإطار الخارجي الرفيع للغاية ثورة تتحدث عن المظهر الرائع لشاشة العرض لديك بتصميم فعال فائق الجمال.[7]

شاشة بمعدل تحديث 144 هرتز
شاشة بمعدل تحديث 144 هرتز

تمكن من تقليل حالات تأخر الاستجابة المحبطة وظلال الصور باستخدام شاشة ذات معدل تحديث 144 هرتز.[8]

لوحة مضادة للتوهج
لوحة مضادة للتوهج

بفضل المساحة اللونية sRGB بنسبة تبلغ 100%، تقدم لك شاشة HP ألوانًا ممتازة بأقل جهد. مثالية للصور والفيديو وغيرها من مشاريعك الإبداعية.

نطاق ألوان sRGB بنسبة 62.5٪
نطاق ألوان sRGB بنسبة 62.5٪

تمتع بشاشة ذات نطاق ألوان sRGB بنسبة 62.5٪ للحصول على ألوان واضحة.

خالية من التذبذب

باستخدام تقنية التعتيم بالتيار المستمر، التي تتحكم في السطوع عن طريق ضبط التيار المستمر بدلاً من تدوير الإضاءة الخلفية، استطعنا التخلص من تذبذب الشاشة للاستمتاع بمشاهدة أكثر راحة للعينين.[9]

نسبة العرض إلى الارتفاع 9:16
نسبة العرض إلى الارتفاع 9:16

تتيح لك نسبة العرض إلى الارتفاع 9:16 رؤية كل ألعابك بوضوح.

تصميم مستدام
تصميم مستدام

ونظرًا لأن العناصر الصغيرة تحدث فارقًا كبيرًا، يشتمل تصميم هذا المنتج على مواد مستدامة، مثل البلاستيك المجموع من الأماكن القريبة من المحيطات والبلاستيك المعاد تدويره بعد الاستهلاك.[10]

تحتوي أغطية أزرار لوحة المفاتيح على مواد بلاستيكية معاد تدويرها بعد الاستهلاك
تحتوي أغطية أزرار لوحة المفاتيح على مواد بلاستيكية معاد تدويرها بعد الاستهلاك

نحن نعمل جاهدين على تصميم لوحات المفاتيح الأكثر استدامة، وذلك باستخدام أغطية أزرار مصنوعة من البلاستيك المعاد تدويره بعد الاستهلاك.[11]

HP Fast Charge
HP Fast Charge

عند انخفاض طاقة الكمبيوتر المحمول، فلا يوجد شخص لديه وقت للانتظار لساعات لإعادة الشحن. أوقف تشغيل جهازك واشحنه من 0 إلى 50% في حوالي 30 دقيقة.[12]

الاتصال بمنتهى السهولة
الاتصال بمنتهى السهولة

استمتع بمعدل نقل بيانات فائق السرعة بمعدلات جيجابت بفضل الوحدة اللاسلكية المشتركة Wi-Fi 6 (2x2)‎ وBluetooth 5.3[13]

HP True Vision FHD
HP True Vision FHD

تمكن من إجراء مكالمات الفيديو بوضوح نابض بالحياة من خلال دقة عالية بالكامل (FHD) حتى في ظروف الإضاءة الضعيفة، وتمتع بالمحادثات كما لو كانت وجهًا لوجه لتحصل على طريقة أفضل للتواصل.[14]

منفذ USB Type-C للتزويد بالطاقة + توصيل الشاشة + نقل إشارات بسرعة تبلغ 5 جيجابت/الثانية
منفذ USB Type-C للتزويد بالطاقة + توصيل الشاشة + نقل إشارات بسرعة تبلغ 5 جيجابت/الثانية

استفد من تزويد جهازك بالطاقة أو توصيل شاشة خارجية من منفذ USB-C‎ واحد يعمل بسرعة نقل إشارات تبلغ 5 جيجابت/ثانية. فضلاً عن ذلك، فهو منفذ قابل للتوصيل على الوجهين، لذا لا تقلق حيال التوصيل بالمقلوب.[15]

محرك أقراص PCIe NVMe™ M.2 SSD الجيل الرابع سعة 512 جيجابايت
محرك أقراص PCIe NVMe™ M.2 SSD الجيل الرابع سعة 512 جيجابايت

بفضل نقل البيانات بسرعة عالية، توفر وحدة تخزين PCIe Gen4 NVMe M.2 SSD سعة 512 جيجابايت سرعة فائقة وتخزين فعال.[16]

تقنية الصوت الموّلف من HyperX
تقنية الصوت الموّلف من HyperX

اغمر حواسك بتجربة صوتية رائعة بفضل تقنية مزج وتوليف الصوت من HyperX.

ذاكرة DDR5 RAM
ذاكرة DDR5 RAM

لأنها مصممة للعمل بكفاءة ومتانة عند التشغيل بسرعات أعلى، فإن الذاكرة من نوع DDR5 تمثل أحدث معايير ذاكرات الوصول العشوائي (RAM). وبفضل النطاق الترددي الأعلى، ستتمكن من تعزيز الأداء.

أفضل وأحدث المكونات للارتقاء بالأداء
أفضل وأحدث المكونات للارتقاء بالأداء

أطلق العنان لممارسة الألعاب بشكل أفضل باستخدام معالج ™Intel Core من الجيل الرابع عشر[1] وبطاقة رسومات حديثة من ™NVIDIA وذاكرة تصل مواصفاتها إلى DDR5.

ميزات تحسين لتحقيق أداء أفضل
ميزات تحسين لتحقيق أداء أفضل

يعمل Victus على الارتقاء بمستوى الأداء بفضل الميزات التي تعمل على تحسين ممارسة الألعاب تلقائيًا أثناء اللعب.

عبّر عن طابعك المميز باستخدام لوحة مفاتيح متطورة
عبّر عن طابعك المميز باستخدام لوحة مفاتيح متطورة

لأول مرة في أجهزة Victus، يمكنك الترقية إلى لوحة مفاتيح مزودة بإضاءة خلفية والارتقاء بممارسة الألعاب من خلال التعبير عن أفضل ما لديك.

تنفيذ عملي لمفهوم الاستدامة
تنفيذ عملي لمفهوم الاستدامة

حائز على اعتماد EPEAT Gold[3] وENERGY STAR.

تصميم
اسم اللون
Mica silver
نوع المنتج *
حاسوب محمول
لون المنتج *
أسود
شكل الجهاز *
صدفي
تموضع السوق
اللعب
الاسم التجاري الأصلي
HP
عرض
قطر الشاشة *
40,9 سم (16.1")
وضوح العرض *
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD
HD كامل
نوع اللوحة
IPS
نسبة الأبعاد الأصلية
16:9
سطوع الشاشة
300 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
40,9 سم
معدل التحديث الأقصى
144 هرتز
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i5
طراز المعالج *
i5-14450HX
نوى المعالجات
10
أسنان المعالج
16
تردد تعزيز المعالج
4,8 جيغاهرتز
ذاكرة المعالج المخبئية
20 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR5-SDRAM
سرعة ساعة الذاكرة
5600 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
1 x 16 جيغابايت
الرسومات
الشركة المصنعة لوحدة معالجة الرسومات المنفصلة
NVIDIA
طراز موائم الرسوميات المخبأ *
NVIDIA GeForce RTX 3050
ذاكرة موائم الرسوميات المكتومة
6 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR6
موائم الرسوميات المدمج *
Yes
بطاقة رسوميات ديسكريت *
Yes
الصوت
نظام الصوت
DTS:X Ultra
مكبرات الصوت مدمجة
Yes
عدد مكبرات الصوت المدمجة
2
ميكروفون داخلي
Yes
عدد الميكروفونات
2
آلة التصوير
آلة تصوير أمامية
Yes
وضوح آلة التصوير الأمامية (رقمي)
1920 x 1080 بيكسل
كاميرا أمامية نوع HD
HD كامل
الشبكات
معيار واي فاي *
Wi-Fi 6 (802.11ax)
نوع الانتينا الهوائي
2x2
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Realtek
اتصال الشيكة المحلية LAN
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث
Yes
اصدار البلوتوث
5.3
الشبكات
تقنية الكوابل
10/100/1000Base-T(X)
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
3
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
1
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
2.1
منفذ سماعة/ميكروفون مزدوج
Yes
طور USB Type-C DisplayPort Alternate
Yes
رقود وشحن USB
Yes
منافذ رقود وشحن USB
2
أداء
رقائق اللوحة الرئيسية
Intel HM770
حساس درجة الحرارة
Yes
لوحة المفاتيح
لوحة مفاتيح رقمية *
Yes
لوحة مفاتيح مضاءة خلفياً
Yes
لوحة مفاتيح بالحجم الكامل
Yes
اسم لون لوحة المفاتيح
Moonstone gray
برمجيات
نظام التشغيل المثبت *
FreeDOS
مزايا خاصة بالعلامة التجارية
إتش بي أوديو بيوست
Yes
HP Imagepad
Yes
قسم HP
منزل
بطارية
تقنية البطارية
ليثيوم بوليمر
عدد وحدات البطارية
4
استطاعة البطارية (واط ساعي) *
70 واط ساعي
الشحن السريع
Yes
زمن الشحن السريع (50%)
30 الحد الأدنى
إدارة الطاقة
طاقة محول التيار المتردد
200 عرض
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
USB Power Delivery
Yes
الأمن
وحدات النظام الموثوق بها (TPM)
Yes
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة
الاستدامة
الامتثال للاستدامة
Yes
شهادات الاستدامة
نجمة الطاقة
الوزن والأبعاد
العرض
369 ملم
العمق
259,4 ملم
الارتفاع (الواجهة)
2,29 سم
الارتفاع (الخلفية)
2,39 سم
الوزن *
2,31 كيلو غرام
تعبئة البيانات
عرض التغليف
69 ملم
عمق التغليف
552 ملم
ارتفاع التغليف
345 ملم
وزن الحزمة
3,62 كيلو غرام
البلد Distributor
United Arab Emirates 2 distributor(s)