location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-ac170ne Intel® Core™ i7 i7-6500U حاسوب محمول 39,6 سم (15.6") عالي الوضوح 8 جيغابايت DDR3L-SDRAM 2 تيرا بايت سواقة قرص صلب Wi-Fi 4 (802.11n) Windows 10 Home فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
منزل
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-ac170ne
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T8S14EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0889894762429 show
الفئة:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 4538
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 26 May 2016
Product end of life date
Bullet Points HP 15-ac170ne Intel® Core™ i7 i7-6500U حاسوب محمول 39,6 سم (15.6") عالي الوضوح 8 جيغابايت DDR3L-SDRAM 2 تيرا بايت سواقة قرص صلب Wi-Fi 4 (802.11n) Windows 10 Home فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - حاسوب محمول صدفي فضة
  • - Intel® Core™ i7 i7-6500U 2,5 جيغاهرتز نوى المعالجات: 2
  • - 39,6 سم (15.6") عالي الوضوح 1366 x 768 بيكسل إضاءة خلفية LED 16:9
  • - 8 جيغابايت DDR3L-SDRAM 1 x 8 جيغابايت
  • - 2 تيرا بايت سواقة قرص صلب سوبر مالتي DVD
  • - Intel® HD Graphics 520
  • - Wi-Fi 4 (802.11n) اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية بلوتوث 4.0
  • - ليثيوم أيون 41 واط ساعي 65 عرض
  • - Windows 10 Home 64-بيت
أكثر>>>
تصميم
نوع المنتج *
حاسوب محمول
لون المنتج *
فضة
شكل الجهاز *
صدفي
بلد المنشأ
الصين
عرض
قطر الشاشة *
39,6 سم (15.6")
وضوح العرض *
1366 x 768 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD
عالي الوضوح
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:9
شاشة مزدوجة
No
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i7
جيل المعالج
انتل® كور™ أي 7 الجيل السادس
طراز المعالج *
i7-6500U
نوى المعالجات
2
أسنان المعالج
4
تردد تعزيز المعالج
3,1 جيغاهرتز
ترددات المعالج *
2,5 جيغاهرتز
معدل ناقل النظام
4 جيغا/ثا
ذاكرة المعالج المخبئية
4 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
مقبس المعالج
LGA 1356 (B2)
طباعة المعالج بالحفر
14 نانومتر
أنماط عمل المعالج
64-بيت
مجموعة المعالج
إنتل كور i7-6500 سلسلة موبايل
الاسم الرمزي للمعالج
Skylake
نوع الناقل
OPI
تثبيت
D1
قوة التصميم الحراري (TDP)
15 عرض
تردد نقطة تصميم حرارية TDP قابل للرفع
2,6 جيغاهرتز
نقطة تصميم حرارية TDP قابلة للرفع
25 عرض
نقطة تصميم حرارية TDP قابلة للخفض
7,5 عرض
تردد نقطة تصميم حرارية TDP قابل للخفض
0,8 جيغاهرتز
درجة حرارة النواة
100 درجة مئوية
أقصى عدد من حارات PCI Express
12
نسخة فتحات PCI سريعة
3.0
معايرات PCI Express
1x4, 4x1
دعم ECC بواسطة المعالج
No
الذاكرة
الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
DDR3L-SDRAM
تصميم الذاكرة فتحات x حجم)
1 x 8 جيغابايت
وسائط التخزين
سعة التخزين الاجمالية *
2 تيرا بايت
وسائط التخزين *
سواقة قرص صلب
الاستطاعة الإجمالية لسواقات القرص الصلب
2 تيرا بايت
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
2 تيرا بايت
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
5400 دورة في الدقيقة
نوع محرك الأقراص الضوئية *
سوبر مالتي DVD
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
SD
الرسومات
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
بطاقة رسوميات ديسكريت *
No
طراز موائم الرسوميات المدمج *
Intel® HD Graphics 520
تردد قاعدة موائم رسوميات على اللوحة
300 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
1050 ميجا هرتز
الذاكرة القصوى لموائم الرسوميات على اللوحة
1,74 جيغابايت
نسخة DirectX لموائم الرسوميات على اللوحة
12.0
موائم الرسوميات على اللوحة نسخة OpenGL
4.4
هوية موائم الرسوميات على اللوحة
1916
الصوت
نظام الصوت
DTS Studio Sound
عدد مكبرات الصوت المدمجة
2
ميكروفون داخلي
Yes
آلة التصوير
آلة تصوير أمامية
Yes
كاميرا أمامية نوع HD
عالي الوضوح
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi
Yes
معيار واي فاي *
Wi-Fi 4 (802.11n)
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
نوع الانتينا الهوائي
1x1
اتصال الشيكة المحلية LAN
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث
Yes
الشبكات
اصدار البلوتوث
4.0
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
1
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
منفذ سماعة/ميكروفون مزدوج
Yes
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
Yes
لوحة مفاتيح بنمط الجزيرة
Yes
لوحة مفاتيح بالحجم الكامل
Yes
مفاتيح ويندوز
Yes
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 10 Home
ميزات خاصة المعالج
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
Yes
تقنية انتل ماي وايفاي
Yes
تقنية الاستجابة الذكية
Yes
تقنية حماية الهوية
Yes
تقنية تعدد المسارات الفائق
Yes
قنية انتل® تيربو بوست- إصدار
2.0
تقنية المزايا المصممة للمنشآت الصغيرة
Yes
تقنية انتل سبيدستيب المعززة
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
Yes
تقنية انتل InTru™ 3D
Yes
انتل في الداخل
Yes
تقنية انتل® كويك سينك فيديو
Yes
وصول مرن للذاكرة انتل
Yes
معايير التشفير المتقدمة
Yes
تقنية التنفيذ الموثوق انتل
No
حالة التوقف المعززة انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
المفتاح الآمن
Yes
انتل TSX-NI
No
برنامج انتل منصة الصورة الثابتة (SIPP)
No
حماية نظام التشغيل
Yes
سوفتوير غارد اكتنشنز (Intel® SGX) من انتل®
Yes
تقنية انتل للفيديو الواضح (PAE)
Yes
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
42 X 24 ملم
مجموعات التعليمات المدعمة
SSE4.1, SSE4.2, AVX 2.0
رمز المعالج
SR2EZ
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
الطباعة بالحفر للرسوميات وIMC
14 نانومتر
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
نسخة تقنية أيدنتيتي بروتكشن من انتل®
1,00
نسخة تقنية سمارت ريسبونس من انتل®
1,00
نسخة ستيبل ايميج بلاتفورم بروغرام من انتل®
0,00
نسخة تقنية سيكيور كي من انتل®
1,00
نسخة سمول بيزنس ادفانتيج من انتل®
1,00
نسخة TSX-NI من انتل®
1,00
تقنية الافتراضية من انتل®
Yes
معالج ARK ID
88194
معالج خال من التضارب
Yes
مزايا خاصة بالعلامة التجارية
HP 3D DriveGuard
Yes
نوع مكبرات صوت إتش بي
HP Dual Speakers
كاميرا أمامية إتش بي
HP TrueVision HD
برمجيات إتش بي المزودة
HP Lounge
قسم HP
منزل
بطارية
تقنية البطارية
ليثيوم أيون
عدد وحدات البطارية
4
استطاعة البطارية (واط ساعي) *
41 واط ساعي
إدارة الطاقة
طاقة محول التيار المتردد
65 عرض
الأمن
فتحة قفل الكابل
Yes
نوع فتحة قفل الكابل
Kensington
الاستدامة
شهادات الاستدامة
EPEAT Silver, نجمة الطاقة
الوزن والأبعاد
الوزن *
2,19 كيلو غرام