- - Premium Ноутбук Мидa Сребърен
- - Intel Core Ultra 5 125U Процесорни ядра: 12
- - 35,6 см (14") WUXGA 1920 x 1200 пиксела IPS
- - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
- - 512 GB SSD
- - Intel Graphics
- - Wi-Fi 6E (802.11ax) Bluetooth 5.3
- - Литиево-йонна (Li-Ion) 56 Wh 65 W
- - Windows 11 Pro
HP EliteBook G11 Intel Core Ultra 5 125U Ноутбук 35,6 см (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro AI PC Сребърен



само импортирани логистични данни: имаме само основна информация импортирана от доставчик, все още не е създаден информационен лист от редактор.
created by HP: Информационен лист се внася от официален източник от производителя. Но информационният лист все още не е стандартизиран от редактор на Icecat.
създадено/стандартизирано от Icecat: този информационен лист е създаден или стандартизиран от Icecat редактор.
Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.
Free up time to focus on what matters with an Intel Core™ Ultra processor purposely built for the next era of AI software. Three compute engines manage AI workloads, help improve video conferencing, and allow for advanced content creation.[2]
The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6.[1]
Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[4]
Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen7 automatically recovers the BIOS from malware, rootkits, or corruption.
Manage and monitor your battery’s performance and condition and customize charging options with the easy-to-use HP Power Manager dashboard.[5]
Enjoy the new 14-inch 16:10 display and large keyboard and clickpad.
HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[3]
Enjoy the crystal-clear audio performance delivered by Dynamic Voice Leveling[6] and AI Noise Reduction.[6]
This PC contains at least 50-percent post-consumer recycled plastic in the keycaps.[7]

























Страна | Дистрибутор |
---|---|
![]() |
1 distributor(s) |
Ако представяте доставчик и искате да включите вашате информация тук, моля contact us.