location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C5MJ6PA নোটবুক Intel Core Ultra 7 155H হাইব্রিড (1-এর ভেতর-2) 35,6 cm (14") টাচস্ক্রিন WUXGA 16 GB LPDDR5x-SDRAM Wi-Fi 7 (802.11be) Windows 11 Pro AI PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
ব্যবসা
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5MJ6PA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5MJ6PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199485948379 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
নোটবুকসমূহ Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jul 2025 03:13:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP C5MJ6PA নোটবুক Intel Core Ultra 7 155H হাইব্রিড (1-এর ভেতর-2) 35,6 cm (14") টাচস্ক্রিন WUXGA 16 GB LPDDR5x-SDRAM Wi-Fi 7 (802.11be) Windows 11 Pro AI PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - প্রিমিয়াম হাইব্রিড (1-এর ভেতর-2)
  • - Intel Core Ultra 7 155H প্রসেসরের কোর: 16
  • - টাচস্ক্রিন 35,6 cm (14") WUXGA 1920 x 1200 পিক্সেল IPS
  • - 16 GB LPDDR5x-SDRAM 7500 MHz
  • - Intel Arc Graphics
  • - Wi-Fi 7 (802.11be) ব্লুটুথ 5.4
  • - Lithium Polymer (LiPo) 68 Wh
  • - Windows 11 Pro
More>>>
HP recommends Windows 11 Pro for business

Work anywhere without compromising on performance with Windows 11 and HP collaboration, security, and connectivity technology. Summarize and rewrite content, get relevant content recommendations, and stay organized with Microsoft Copilot.[1]

Intel powers PCs enhanced by AI

Free up time to focus on what matters with an Intel Core™ Ultra H processor purposely built for the next era of AI software. Three compute engines manage AI workloads, help improve video conferencing, and allow for advanced content creation.[2]

Designed for where life takes you

Express yourself in almost any light using the ultra-bright outdoor viewable touch display with anti-glare and ambient light sensors.

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[8]

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP Sure Start, the self-healing BIOS that automatically recovers itself from attacks or corruption.[9]

Easy battery management

Manage and monitor your battery’s performance and condition and customize charging options with the easy-to-use HP Power Manager dashboard.[10]

Power and elegance in one

Embrace the power of AI features in the redesigned HP Elite x360 1040 with HP Smart Sense.[3]

AI-driven audio and video

Look and sound your best with a 5MP IR camera, automatic framing[5], and Dynamic Voice Leveling.[4]

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[6]

Help protect our shared future

70-percent of major parts on this PC contain recycled materials like fishing net in the keyboard.[7]

ডিজাইন
পণ্যের প্রকার *
হাইব্রিড (1-এর ভেতর-2)
বাজারে অবস্থান তৈরি
প্রিমিয়াম
ব্যান্ডের আসল নাম
HP
ডিসপ্লে
ডিসপ্লের কর্ণ *
35,6 cm (14")
ডিসপ্লে রেজোলিউশন *
1920 x 1200 পিক্সেল
টাচস্ক্রিন *
Yes
HD ধরণ
WUXGA
প্যানেলের ধরণ
IPS
ডিসপ্লে গ্লাস টাইপ
Gorilla Glass
ডিসপ্লের উজ্জ্বলতা
400 cd/m²
ডিসপ্লে তির্যক (মেট্রিক)
35,6 cm
প্রসেসর
প্রসেসর প্রস্তুতকারী *
Intel
প্রসেসরের ফ্যামিলি *
Intel Core Ultra 7
প্রসেসরের মডেল *
155H
প্রসেসরের কোর
16
প্রসেসরের থ্রেড
22
প্রসেসর বুস্ট ফ্রিকোয়েন্সি
4,8 GHz
প্রোসেসর ক্যাশ
24 MB
প্রসেসরের ক্যাশের প্রকার
L3
মেমারি
ইন্টারনাল মেমরি *
16 GB
ইন্টারনাল মেমোরির প্রকার
LPDDR5x-SDRAM
মেমরি ক্লক স্পিড
7500 MHz
ফ্যাক্টর থেকে মেমোরি
অন-বোর্ড
মেমরি লেআউট (স্লট x আকার)
Not available
গ্রাফিক্স
অন-বোর্ড গ্রাফিকস অ্যাডাপ্টার *
Yes
অন-বোর্ড GPU উৎপাদনকারী
Intel
অন-বোর্ড গ্রাফিকস অ্যাডাপ্টার মডেল *
Intel Arc Graphics
অডিও
বিল্ট-ইন স্পিকার(সমূহ)
Yes
বিল্ট-ইন স্পিকারের সংখ্যা
4
মাইক্রোফোনের সংখ্যা
2
নেটওয়ার্ক
শীর্ষস্থানীয় Wi-Fi স্ট্যান্ডার্ড *
Wi-Fi 7 (802.11be)
অ্যান্টেনার ধরণ
2x2
WLAN নিয়ন্ত্রক মডেল
Intel Wi-Fi 7 BE200
WLAN নিয়ন্ত্রক প্রস্তুতকারী
Intel
নেটওয়ার্ক
ব্লুটুথ
Yes
ব্লুটুথ সংস্করণ
5.4
কর্মক্ষমতা
অ্যাক্সেলেরোমিটার
Yes
হল সেন্সর
Yes
কিবোর্ড
কী-বোর্ড ব্যাকলিট
Yes
স্পিল-রেজিস্ট্যান্স কী-বোর্ড
Yes
পূর্ণ-আকারের কী-বোর্ড
Yes
ইনপুট ডিভাইস মডেল
HP Premium Keyboard
সফ্টওয়্যার
অপারেটিং সিস্টেম ইনস্টলকৃত *
Windows 11 Pro
ব্র্যান্ড-নির্দিষ্ট বৈশিষ্ট্যসমূহ
HP Artificial Intelligence
AI PC
HP সেগমেন্ট
ব্যবসা
ব্যাটারি
ব্যাটারি প্রযুক্তি
Lithium Polymer (LiPo)
ব্যাটারি সেলের সংখ্যা
6
ব্যাটারির ক্ষমতা (ওয়াট-ঘণ্টা) *
68 Wh
বিদ্যুৎ
AC অ্যাডাপ্টার ক্রসওভারের কম্পাঙ্ক
50 - 60 Hz
AC অ্যাডাপ্টার ইনপুট ভোল্টেজ
100 - 240 V
নিরাপত্তা
আঙ্গুলের ছাপ রিডার
Yes
পাসওয়ার্ড সুরক্ষা
Yes
পাসওয়ার্ড সুরক্ষার ধরণ
BIOS, পাওয়ার অন, ব্যবহারকারী
সার্টিফিকেটসমূহ
পরিপালনের সনদপত্র
CE, GS mark, RoHS, VCCI
স্থায়িত্ব
টেকসই অবস্থা মেনে চলা
Yes
টেকসই অবস্থার সার্টিফিকেট
শক্তি-তারকা, TCO
ওজন ও আকারসমূহ
প্রস্থ
313,9 mm
গভীরতা
219,9 mm
উচ্চতা (সম্মুখ)
1,05 cm
উচ্চতা (পশ্চাৎ)
1,47 cm
প্যাকেজিং ডেটা
প্যাকেজের প্রস্থ
69 mm
প্যাকেজের গভীরতা
483 mm
প্যাকেজের উচ্চতা
305 mm
অন্যান্য বৈশিষ্ট্যসমূহ
Colour sensor
Yes