location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 27-dp0053ns AMD Ryzen™ 3 4300U 68,6 cm (27") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 5 (802.11ac) Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-dp0053ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
107Y0EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194850898631 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4269
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Nov 2024 17:15:55
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP 27-dp0053ns AMD Ryzen™ 3 4300U 68,6 cm (27") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 5 (802.11ac) Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Diari PC tot en un Plata 65 W
  • - AMD Ryzen™ 3 4300U 2,7 GHz Processador nombre de nuclis: 4
  • - 68,6 cm (27") Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 512 GB Dispositiu d'estat sòlid (SSD) Lector de targetes integrat
  • - AMD Radeon Graphics
  • - Wi-Fi 5 (802.11ac) Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Windows 11 Home 64-bit
More>>>
Diseñado a conciencia
Diseñado a conciencia

Una pantalla con microborde en tres lados te ofrece una mayor área de visualización. Además, la cámara de privacidad emergente se esconde cuando no se utiliza. Los puertos ubicados de manera estratégica hacen que tengas un espacio de trabajo limpio y ordenado.

Un ordenador potente
Un ordenador potente

¿Buscas un ordenador All-in-One potente que te permita afrontar tus días más ajetreados con el rendimiento de un procesador fiable? Guarda todos tus vídeos, fotos y documentos favoritos gracias a su gran capacidad de almacenamiento.

Cuidamos su espalda
Cuidamos su espalda

Durante 80 años, te hemos apoyado. Con millones de clientes, la marca HP antepone por encima de todo una tecnología fiable. Por eso nuestros ordenadores pasan más de 230 pruebas individuales[2] para garantizar que obtienes un ordenador fiable y potente que va a durar.

Exposar
Pantalla diagonal *
68,6 cm (27")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD *
Full HD
Relació d'aspecte nativa
16:9
Brillantor de la pantalla
250 cd/m²
Tipus de panell
IPS
Espai de color RGB
NTSC
Pantalla antireflectora
Yes
Gamma de colors
72%
Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 3
Generació de processadors
AMD Ryzen 4000 Series
Processador *
4300U
Processador nombre de nuclis
4
Fils de processador
4
Freqüència d'acceleració del processador
3,7 GHz
Freqüència de processador *
2,7 GHz
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Ranures de memòria
1
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
3200 MHz
Disseny de memòria
1 x 8 GB
Factor de forma de memòria
DIMM/SO-DIMM
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Gràfics
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
AMD
Model d'adaptador de gràfics en funcionament *
AMD Radeon Graphics
Àudio
Altaveus incorporats *
Yes
Número d'altaveus
2
Potència nominal RMS
2 W
Micròfon incorporat
Yes
Càmera
Càmera integrada *
Yes
Càmera
Format del senyal de la càmera
720p
Tipus d'hd de la càmera
HD
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Fabricant del controlador WLAN
Realtek
Tipus d'antena
2x2
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Sortides per a auriculars
1
Micròfon, jack d'entrada de linia
No
Port de micròfon/auricular combo
Yes
Disseny
Color de producte *
Plata
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
País d'origen
Xina
Rendiment
Tipus de producte *
PC tot en un
Posicionament al mercat
Diari
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 11 Home
Special features
Tipus d'altaveu HP
HP Dual Speakers
Càmera frontal HP
HP Privacy HD
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Pes i dimensions
Amplada (amb suport)
613,2 mm
Profunditat (amb suport)
204,3 mm
Alçada (amb suport)
451,8 mm
Pes (amb suport)
8,82 kg
Amplada (sense suport)
613,2 mm
Profunditat (sense suport)
204,3 mm
Alçària (sense suport)
451,8 mm
Pes (sense suport)
8,82 kg
Amplària d'embalatge
711 mm
Profunditat d'embalatge
288 mm
Alçada d'embalatge
598 mm
Pes de paquet
12,5 kg
Contingut de l'embalatge
Connectivitat del teclat
Sense fils
Altres característiques
Tecnologia Display Bezel
Micro-Edge
Mida de pantalla diagonal
68,6 cm
Tipus de teclat
USB