location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 32-a1007ns Intel® Core™ i9 i9-10900 80 cm (31.5") 3840 x 2160 Pixeles PC tot en un 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Wi-Fi 6 (802.11ax) Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
32
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32-a1007ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1H9H7EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122369774 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6649
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 28 Feb 2022
Product end of life date
Bullet Points HP ENVY 32-a1007ns Intel® Core™ i9 i9-10900 80 cm (31.5") 3840 x 2160 Pixeles PC tot en un 32 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Wi-Fi 6 (802.11ax) Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC tot en un Negre 330 W
  • - Intel® Core™ i9 i9-10900 2,8 GHz Processador nombre de nuclis: 10
  • - 80 cm (31.5") 4K Ultra HD 3840 x 2160 IPS
  • - 32 GB DDR4-SDRAM 2933 MHz 2 x 16 GB
  • - 2 TB HDD+SSD Lector de targetes integrat
  • - NVIDIA GeForce RTX 2080 SUPER 8 GB Intel® UHD Graphics 630
  • - 5 MP
  • - Wi-Fi 6 (802.11ax) Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Windows 10 Home 64-bit
More>>>
La potencia que necesitas para crear con facilidad

Experimenta un rendimiento impresionante con un procesador Intel®, gráficos NVIDIA®, una amplia memoria y un almacenamiento rápido para que puedas trabajar con tus proyectos de fotografía y vídeo sin esfuerzo alguno.

La intuitividad puesta a tu disposición
La intuitividad puesta a tu disposición

Disfruta de un acceso sencillo a los puertos, carga inalámbrica, un teclado para varios dispositivos y un audio impecable con tweeters y subwoofer fabricados por Bang & Olufsen.

Colores tan reales que asombran
Colores tan reales que asombran

Dale vida a tus creaciones con un monitor 4K UHD de 31,5" (80 cm), con amplia gama de colores (HDR).[1]. Gracias al brillo máximo de 600 nits y al acabado antirreflejos, podrás visualizar y editar tus proyectos más creativos con una alta precisión de color sin reflejos.

Exposar
Pantalla diagonal *
80 cm (31.5")
Resolució de pantalla *
3840 x 2160 Pixeles
Pantalla sensible al tacte *
No
Tipus HD *
4K Ultra HD
Relació d'aspecte nativa
16:9
Brillantor de la pantalla
600 cd/m²
Tipus de panell
IPS
Tecnologia d'alt rang dinàmic (HDR - High Dynamic Range)
DisplayHDR 600
Espai de color RGB
DCI-P3
Pantalla antireflectora
Yes
Gamma de colors
98%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i9
Generació de processadors
10th gen Intel® Core™ i9
Processador *
i9-10900
Processador nombre de nuclis
10
Fils de processador
20
Freqüència d'acceleració del processador
5,2 GHz
Freqüència de processador *
2,8 GHz
Memòria cau de processador
20 MB
Tipus de memòria cau de processador
L3
Bus del sistema
8 GT/s
Potència de disseny tèrmic (TDP)
65 W
Versió de ranures PCI Express
3.0
Socket del processador
LGA 1200 (Socket H5)
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Nom de codi de processador
Comet Lake
Número màxim de carrils PCI Express
16
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
Tjunction
100 °C
Màxim de memòria interna suportada pel processador
128 GB
Tipus de memòria suportats pel processador
DDR4-SDRAM
Velocitats de rellotge de memòria suportades pel processador
2933 MHz
Amplada de banda de memòria suportada pel processador (màx.)
45,8 GB/s
Memòria
Memòria interna *
32 GB
Tipus de memòria interna
DDR4-SDRAM
Ranures de memòria
2
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
2933 MHz
Disseny de memòria
2 x 16 GB
Factor de forma de memòria
DIMM/SO-DIMM
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
2 TB
Suport d'emmagatzematge *
HDD+SSD
Capacitat d'HDD total
1 TB
Nombre d'unitats de disc dur instal · Lades
1
Unitat de disc dur de capacitat
1 TB
Velocitat de rotació de disc dur
7200 RPM
Interfície de disc dur
SATA
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Factor de forma SSD
M.2
Mòdul de memòria Intel® Optane™ instal·lat
Yes
Capacitat del mòdul de memòria Intel® Optane™
32 GB
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD, SDHC, SDXC
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 2080 SUPER
Memòria d'adaptador de gràfics discret
8 GB
Tipus de memòria gràfica discreta
GDDR6
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics 630
Freqüència base d'adaptador de gràfics en funcionament
350 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1200 MHz
Memòria d'adaptador de gràfics en funcionament màxima
64 GB
Número de pantalles suportades (gràfics en funcionament)
3
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.5
ID d'adaptador de gràfics en funcionament
0x9BC5
Àudio
Altaveus incorporats *
Yes
Número d'altaveus
2
Potència nominal RMS
8 W
Fabricant d'altaveus
Bang & Olufsen
Micròfon incorporat
Yes
Càmera
Càmera integrada *
Yes
Total de megapíxels
5 MP
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Fabricant del controlador WLAN
Intel
Model de controlador WLAN
Intel Wi-Fi 6 AX201
Tipus d'antena
2x2
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
2
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Quantitat de ports Thunderbolt 3
1
Quantitat de ports HDMI *
1
Versió HDMI
2.0
Quantitat d'interficies DisplayPorts
1
Sortides per a auriculars
1
Micròfon, jack d'entrada de linia
No
Port de micròfon/auricular combo
Yes
Disseny
Color de producte *
Negre
País d'origen
Xina
Rendiment
Tipus de producte *
PC tot en un
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Home
Programari de prova
Netflix
Programari Pre-instal · Lat
Microsoft Office 365
Software inclòs
Dropbox
Característiques especials del processador
Intel® Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
Yes
Intel Identity Protection Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel® InTru™ 3D Technology
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
37.5 x 37.5 mm
Conjunts d'instruccions suportades
SSE4.1, SSE4.2, AVX 2.0
Escalabilitat
1S
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Especificació de solució tèrmica
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
199328
Special features
Segment HP
Casa
Gestió de l'energia
Potència de dissipació de adaptador AC
330 W
Pes i dimensions
Amplada (amb suport)
719,6 mm
Profunditat (amb suport)
214 mm
Alçada (amb suport)
557,2 mm
Pes (amb suport)
13,8 kg
Amplada (sense suport)
719,6 mm
Profunditat (sense suport)
214 mm
Alçària (sense suport)
557,2 mm
Amplària d'embalatge
867 mm
Profunditat d'embalatge
287 mm
Alçada d'embalatge
655 mm
Pes de paquet
20,9 kg
Sostenibilitat
Certificats de sostenibilitat
EPEAT Bronze, ENERGY STAR
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Altres característiques
Tecnologia Display Bezel
Micro-Edge
Mida de pantalla diagonal
80 cm
Tipus de teclat
USB
Country Distributor
España 2 distributor(s)