location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x2 1012 G2 Intel® Core™ i7 i7-7600U Híbrid (2 en 1) 31,2 cm (12.3") Pantalla sensible al tacte Wide Quad HD+ 16 GB LPDDR3-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite x2
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1012
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1012 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1LV49EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0190781885580 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34821
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 02 Jun 2025 17:44:03
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Aug 2019
Product end of life date
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite x2 1012 G2 Intel® Core™ i7 i7-7600U Híbrid (2 en 1) 31,2 cm (12.3") Pantalla sensible al tacte Wide Quad HD+ 16 GB LPDDR3-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 10 Pro Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Híbrid (2 en 1) Convertible (Desmuntable) Plata
  • - Intel® Core™ i7 i7-7600U 2,8 GHz Processador nombre de nuclis: 2
  • - Pantalla sensible al tacte 31,2 cm (12.3") Wide Quad HD+ 2736 x 1824 Pixeles Retroil·luminació LED
  • - 16 GB LPDDR3-SDRAM 1866 MHz
  • - 1 TB Dispositiu d'estat sòlid (SSD)
  • - Intel® HD Graphics 620
  • - 4G
  • - Liti-Ion (Li-Ion) 47 Wh 65 W
  • - Windows 10 Pro 64-bit
More>>>
Trabaje con libertad de acuerdo con sus preferencias.

Gracias a su combinación eficaz de alimentación de PC y portabilidad independiente, el HP Elite x2 ofrece al mismo tiempo el rendimiento avanzado de un portátil y la movilidad de una tablet para hacer más sencillo su trabajo.

Diseñado para unir mundos

Con su certificación para Skype Empresarial®, el HP Elite x2 le mantiene en contacto y sincronizado allá donde esté. El teclado de colaboración está integrado en su ADN, así como el audio premium, las cámaras de alta resolución y el HP Elite x2 Collaboration Keyboard[2].

Diseño Elite

El HP Elite x2 1012 G2 combina unas poderosas características en materia de seguridad y capacidad de gestión en un equipo elegante gracias a HP Sure Start de tercera generación[4], la protección de BIOS y el HP Manageability Integration Kit[5].

Rendimiento para llevar a cabo sus tareas

El HP Elite x2 fuerza los límites del rendimiento con un procesador Intel® Core™ i5/i7 de 7ª generación[6] y una duración de la batería de 10 horas[7], que permiten trabajar, navegar y conectarse con los compañeros de trabajo.

No deje que nada se interponga en su camino

Realice todas las tareas diarias con éxito utilizando Windows 10 Pro[1] y el potente, elegante, compacto y ligero HP Elite x2.

Al gusto de los usuario, de gran utilidad para los profesionales de IT.

De aspecto elegante y fácil mantenimiento[8], se ha diseñado para ofrecer durabilidad, seguridad y soporte de categoría empresarial.

Protección de autorrecuperación

Comience con una BIOS de HP original cada vez. HP Sure Start Gen3[4] supervisa BIOS en memoria, recupera la plataforma sin la intervención del usuario o administrador, restaura la BIOS a un estado personalizado y está preparado para la empresa para la gestión centralizada.

Creatividad y colaboración van de la mano

Explore su potencial creativo con el lápiz Wacom opcional con inicio de aplicación[2] para tener una experiencia de escritura natural con 2048 niveles de presión, funcionalidad simultánea táctil y de lápiz, y baja sensibilidad a la palma.

Cargue rápidamente

Obtenga hasta un 50% de carga de la batería en tan solo 30 minutos[9] con una batería de carga rápida de HP.

Dele un impulso a sus altavoces

HP Audio Boost equilibra el volumen y la claridad y mejora los bajos para ofrecer una calidad de voz mejorada.

Elimine el ruido

Elimine el ruido de fondo, incluyendo el tecleo, con el software HP Noise Cancellation.

Acoplamiento portátil sin cables para tu Elite x2.

Cree un espacio de trabajo extraordinariamente potente y optimizado con una conectividad de dispositivos, pantallas y redes en expansión, además de carga simultánea con el puerto opcional HP Elite Thunderbolt 3[10] de 90 W.

Disseny
Tipus de producte *
Híbrid (2 en 1)
Color de producte *
Plata
Factor de forma *
Convertible (Desmuntable)
País d'origen
Xina
Exposar
Pantalla diagonal *
31,2 cm (12.3")
Resolució de pantalla *
2736 x 1824 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD
Wide Quad HD+
Tecnologia tàctil
Multi-tàctil
Retroil·luminació LED
Yes
Tipus de cristall de pantalla
Gorilla Glass
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
7th gen Intel® Core™ i7
Processador *
i7-7600U
Processador nombre de nuclis
2
Fils de processador
4
Freqüència d'acceleració del processador
3,9 GHz
Freqüència de processador *
2,8 GHz
Bus del sistema
4 GT/s
Memòria cau de processador
4 MB
Tipus de memòria cau de processador
Smart Cache
Socket del processador
BGA 1356
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Sèrie de processador
Intel Core i7-7600 Mobile Series
Nom de codi de processador
Kaby Lake
Tipus de Bus
OPI
Execució pas a pas
H0
Potència de disseny tèrmic (TDP)
15 W
Freqüència de TDP-up configurable
2,9 GHz
TDP-up configurable
25 W
Configurable TDP-down
7,5 W
Freqüència de Configurable TDP-down
0,8 GHz
Tjunction
100 °C
Número màxim de carrils PCI Express
12
Versió de ranures PCI Express
3.0
PCI Express сonfigurations
1x2, 1x4, 2x2, 2x1, 4x1
ECC suportat pel processador
No
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
LPDDR3-SDRAM
Velocitat de rellotge de memòria
1866 MHz
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
MicroSD (TransFlash)
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Intel® HD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics 620
Freqüència base d'adaptador de gràfics en funcionament
300 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1150 MHz
Memòria d'adaptador de gràfics en funcionament màxima
32 GB
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.4
ID d'adaptador de gràfics en funcionament
0x5916
Àudio
Número de Altaveus incorporats
2
Fabricant d'altaveus
Bang & Olufsen
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Resolució de la càmera frontal (numèrica)
5 MP
Format de senyal de càmera frontal
1080p
Càmera posterior
Yes
Resolució de la càmera posterior (numèrica)
8 MP
Xarxes
Generació de la xarxa mòbil
4G
3G estàndards
HSPA+
4G estàndard
LTE
Connexió a xarxa mòbil *
Yes
Ethernet / connexió LAN
No
WWAN
Instal·lat
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Port DVI
No
Quantitat de ports Thunderbolt
1
Micròfon, jack d'entrada de linia
No
Connectivitat
Port de micròfon/auricular combo
Yes
Connector d'acoblament
Yes
Rendiment
Brúixola electrònica
Yes
Sensor de llum ambiental
Yes
Acceleròmetre
Yes
Sensor de proximitat
Yes
Giroscopi
Yes
Teclat
Dispositiu assenyalat
Clickpad
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat estil illa
Yes
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Pro
Software inclòs
CyberLink Power Media Player, Soporte Native Miracast
Característiques especials del processador
Intel My wifi Technology
Yes
Intel® Smart Response Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
42 x 24 mm
Conjunts d'instruccions suportades
AVX 2.0, SSE4.1, SSE4.2
Codi de processador
SR33Z
Configuració de CPU (màx.)
1
Opcions integrades disponibles
Yes
Litografia d'imc i gràfics
14 nm
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de la tecnologia Intel Identity Protection
1,00
Versió de la tecnologia Intel Smart Response
1,00
Versió de l'Intel Stable Image Platform Program (SIPP)
1,00
Versió de la tecnologia Intel Secure Key
1,00
Versió de l'Intel TSX-NI
1,00
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
97466
Processador sense conflictes
Yes
Special features
HP JumpStart
Yes
HP ePrint
Yes
HP Recovery Manager
Yes
HP Touchpoint Manager
Yes
Eines de seguretat HP
HP BIOSphere; HP Sure Start Gen3; Secure Erase; Absolute Persistence Module; HP Client Security Gen3;
Eines de gestió HP
HP Driver Packs; HP SoftPaq Download Manager (SDM); HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Management Integration Kit for Microsoft System Center Configuration Manager; LANDESK Management
Programari HP proporcionat
HP Mac Address Manager; HP Workwise; HP Noise Cancellation
Segment HP
Empresa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
4
Battery capacity *
47 Wh
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Jack d'entrada DC
Yes
Seguretat
Ranura de bloqueig del cable
No
Mòdul de Plataforma fiable (TPM)
Yes
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
300 mm
Profunditat
219,7 mm
Alçada
14,6 mm
Pes (mode tauleta)
800 g
Amplada (mode tauleta)
30 cm
Profunditat (mode tauleta)
22 cm
Alçada (mode tauleta)
9,1 cm
Pes *
1,15 kg
Altres característiques
Compatibilitat 3D
No
Suport de targeta SIM
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-08-19 03:32:16
Es ha coleccionado 31 opiniones de expertos para HP Elite x2 1012 G2 Intel® Core™ i7 i7-7600U Híbrido (2-en-1) 31,2 cm (12.3") Pantalla táctil Wide Quad HD+ 16 GB LPDDR3-SDRAM 1 TB SSD Windows 10 Pro Plata y la calificación media es 84 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
84%
Source Review comments Score
notebookcheck.org
Updated:
2017-10-04 01:14:54
¡La Elite del sector business! El G2 sigue al G1. Está basado en los procesadores ampliamente distribuidos Kaby Lake. Un teclado anclable y un active stylus forman parte del paquete. Presentamos el elegante compañero business que pasó nuestras pruebas en...
Good muy buena construcción, agradablemente silencioso, buen rendimiento de sistema, brillante pantalla IPS con gran cobertura de color, módem LTE, teclado anclable, Active Pen, veloz SSD M.2, gran aguante de batería...
Bad precio elevado, la carga permanente sobrecarga la unidad de ventilación, elevadas temperaturas de carcasa bajo carga...
88%