location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-dw1024ns Intel® Core™ i7 i7-10510U 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) DOS gratuït

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-dw1024ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28K64EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195161126246 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1644
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Feb 2023 17:17:40
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP 15-dw1024ns Intel® Core™ i7 i7-10510U 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) DOS gratuït
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7 i7-10510U 1,8 GHz Processador nombre de nuclis: 4
  • - 39,6 cm (15.6") Full HD 1920 x 1080 Pixeles Retroil·luminació LED 16:9
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 512 GB Dispositiu d'estat sòlid (SSD)
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth
  • - Liti-Ion (Li-Ion) 41 Wh
  • - DOS gratuït
More>>>
Ve más. Llévalo a cualquier parte.
Ve más. Llévalo a cualquier parte.

Gracias a la pantalla de bisel de microborde de 6,5 mm, a un diseño compacto y ligero, así como a una relación entre la pantalla y el cuerpo del 81 %[2], este ordenador te permite ver y hacer más independientemente de lo que te depare el día.

Rendimiento fiable para el día a día
Rendimiento fiable para el día a día

Este ordenador, con potencia suficiente para tus días de más trabajo, cuenta con un procesador Intel®[1]. Además, obtén más velocidad y almacena todo lo que te guste con una amplio almacenamiento de dispositivos.

Sé productivo y trabaja con comodidad. Todo el día.
Sé productivo y trabaja con comodidad. Todo el día.

Con una batería de larga duración y una tecnología de carga rápida, este portátil te permite trabajar, reproducir contenido y permanecer conectado todo el día. Panel táctil integrado de precisión con compatibilidad multitáctil que acelera tanto la navegación como la productividad.

Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1920 x 1080 Pixeles
Tipus HD
Full HD
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
220 cd/m²
Mida de pantalla diagonal
39,6 cm
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Processador *
i7-10510U
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
4,9 GHz
Freqüència de processador *
1,8 GHz
Memòria cau de processador
8 MB
Tipus de memòria cau de processador
L3
Freqüència de TDP-up configurable
2,3 GHz
TDP-up configurable
25 W
Configurable TDP-down
10 W
Freqüència de Configurable TDP-down
0,8 GHz
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
2666 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
2 x 8 GB
Ranures de memòria
2x SO-DIMM
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express, NVMe
NVMe
Yes
Factor de forma SSD
M.2
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD
Àudio
Sistema d'àudio
DTS Studio Sound
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Format de senyal de càmera frontal
720p
Tipus HD de càmera frontal
HD
Xarxes
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Tipus d'antena
2x2
Model de controlador WLAN
Realtec RTL8822CE
Fabricant del controlador WLAN
Realtek
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4b
Micròfon, jack d'entrada de linia
No
Port de micròfon/auricular combo
Yes
Connector d'acoblament
No
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
Yes
Teclat estil illa
Yes
Teclat de mida completa
Yes
Programari
Sistema operatiu subministrat *
DOS gratuït
Característiques especials del processador
Enhanced Intel SpeedStep Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
Tipus d'altaveu HP
HP Dual Speakers
Segment HP
Casa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
3
Battery capacity *
41 Wh
Seguretat
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Mòdul de Plataforma fiable (TPM)
Yes
Protecció de contrasenya
Yes
Protecció de contrasenya
Encès
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
358,5 mm
Profunditat
242 mm
Alçada
19,9 mm
Dades de l'embalatge
Amplària d'embalatge
305 mm
Profunditat d'embalatge
520 mm
Alçada d'embalatge
69 mm
Pes de paquet
2,5 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-11-07 08:42:41
Es ha coleccionado 7 opiniones de expertos para HP 15-dw1024ns Intel® Core™ i7 i7-10510U 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD FreeDOS pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%