location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming TG01-0062ns AMD Ryzen™ 5 3500 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 DOS gratuït Mini Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TG01
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG01-0062ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2R350EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194850620881 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3064
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Nov 2024 16:54:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2021
Product end of life date
Bullet Points HP Pavilion Gaming TG01-0062ns AMD Ryzen™ 5 3500 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 DOS gratuït Mini Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Jocs de vídeo PC Negre 310 W
  • - AMD Ryzen™ 5 3500 3,4 GHz Processador nombre de nuclis: 6
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 1,26 TB HDD+SSD Lector de targetes integrat
  • - NVIDIA® GeForce® GTX 1650 4 GB
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - DOS gratuït
More>>>
Potentes gráficos
Potentes gráficos

Disfruta de los juegos más novedosos con gráficos fluidos y receptivos. La tarjeta gráfica dedicada garantiza que la máquina ejecute con facilidad tus juegos favoritos.

Rendimiento de alta velocidad
Rendimiento de alta velocidad

Juega, crea y realiza todas las tareas que quieras con esta potente CPU. Una solución térmica mejorada que mantiene la torre fría y en silencio incluso cuando ejecutas juegos y aplicaciones exigentes.

Diseño personalizable y compacto
Diseño personalizable y compacto

A esta torre compacta y elegante se le puede agregar una resistente fuente de alimentación que permita la actualización de componentes. Con luces LED personalizables y puertos USB para las unidades periféricas, podrás jugar a tu manera.

Gráficos NVIDIA® GeForce® GTX 1050
Gráficos NVIDIA® GeForce® GTX 1050

El procesamiento avanzado de gráficos impulsa todo, desde los juegos más recientes, al diseño visualmente exigente o a la edición de trabajos con menos ralentizaciones, contratiempos o saltos.

Almacenamiento PCIe SSD
Almacenamiento PCIe SSD

El almacenamiento flash basado en PCIe, disponible en capacidades de hasta 256 GB, es hasta 17 veces más rápido que una unidad de disco duro tradicional de 5400 rpm para portátil. [1]

Configuraciones de almacenamiento doble

Al incluir tanto una unidad SSD para el sistema operativo como un disco duro tradicional, podrás obtener las ventajas de ambos mundos: tiempos de arranque rápidos, capacidad de respuesta ágil y mayor capacidad de almacenamiento.

Wi-Fi 5 (2x2) y Bluetooth® 5.0
Wi-Fi 5 (2x2) y Bluetooth® 5.0

No vuelvas a preocuparte jamás por Internet y por conexiones débiles. Permanece conectado a los accesorios Wi-Fi y Bluetooth® con el último adaptador WLAN Wi-Fi 5 (2x2) y Bluetooth® 5.0. [2]

Puerto Ethernet

Cuando cuente con una conexión inalámbrica inestable, podrá conectar rápidamente su cable Ethernet para conseguir una experiencia uniforme de Internet cableado que supera cualquier problema inalámbrico.

Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 5
Generació de processadors
AMD Ryzen 3000 Series
Processador *
3500
Processador nombre de nuclis
6
Fils de processador
6
Freqüència d'acceleració del processador
4,1 GHz
Freqüència de processador *
3,4 GHz
Memòria cau de processador
16 MB
Tipus de memòria cau de processador
L3
Número de processadors instal · Lats
1
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
2 x 8 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
2666 MHz
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1,26 TB
Suport d'emmagatzematge *
HDD+SSD
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
2
Capacitat d'HDD total
1 TB
Nombre d'unitats de disc dur instal · Lades
1
Unitat de disc dur de capacitat
1 TB
Interfície de disc dur
SATA
Velocitat de rotació de disc dur
7200 RPM
Capacitat d'SSD total
256 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
256 GB
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Factor de forma SSD
M.2
Lector de targetes integrat
Yes
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Adaptador de gràfics en funcionament *
No
Model d'adaptador de gràfics discret *
NVIDIA® GeForce® GTX 1650
Memòria d'adaptador de gràfics discret
4 GB
Tipus de memòria gràfica discreta
GDDR5
Número d'adaptadors de gràfics discrets
1
Model d'adaptador de gràfics en funcionament *
No disponible
Quantitat de ports HDMI de l'adaptador gràfic
1
Gràfics
Quantitat de ports DVI de l'adaptador gràfic
1
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Fabricant del controlador WLAN
Realtek
Tipus d'antena
2x2
Bluetooth
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
2
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Sortides per a auriculars
1
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Disseny
Tipus de xassís *
Mini Tower
Col · locació suportada
Vertical
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Color de producte *
Negre
País d'origen
Xina
Rendiment
Posicionament al mercat
Jocs de vídeo
Chipset de placa mare
AMD B550A
Canals de sortida d'àudio
5.1 canals
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
DOS gratuït
Special features
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
310 W
Pes i dimensions
Amplada *
155,4 mm
Profunditat *
304 mm
Alçada *
337,4 mm
Pes *
5,96 kg
Amplària d'embalatge
499 mm
Profunditat d'embalatge
400 mm
Alçada d'embalatge
287 mm
Pes de paquet
8,2 kg
Exposar
Visualitzador inclòs *
No
Altres característiques
Interfície d'adaptador gràfic
PCIe x16