location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 25L - GT12-0004ns AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Home Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25L - GT12-0004ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2T658EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194850620973 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2496
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 11 Nov 2024 16:55:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2020
Product end of life date
Bullet Points HP OMEN 25L - GT12-0004ns AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Home Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Jocs de vídeo PC Negre 500 W
  • - AMD Ryzen™ 7 3700X 3,6 GHz Processador nombre de nuclis: 8
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 1,51 TB HDD+SSD
  • - NVIDIA GeForce RTX 2060 SUPER 8 GB
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Windows 10 Home 64-bit
More>>>
Ya no podrás culpar a tu ordenador

La habilidad es solo la mitad del juego y con el ordenador de sobremesa OMEN 25L ya no podrás poner más excusas cuando pierdas. Su potente procesador y tarjeta gráfica te llevarán un paso más allá. Además, con un gran ventilador delantero y los pies elevados, está hecho para mantenerse bien refrigerado y que solo tengas que concentrarte en ganar.

Es tuyo: haz lo quieras

De verdad, haz lo que desees. Este ordenador es fácil de actualizar y, gracias a la creciente lista de funciones de personalización y optimización de OMEN Command Center, puede realizar la configuración por ti.

Almacenamiento PCIe SSD
Almacenamiento PCIe SSD

El almacenamiento flash basado en PCIe, disponible en capacidades de hasta 512 GB, es hasta 17 veces más rápido que una unidad de disco duro tradicional de 5400 rpm para portátil. [2]

Configuraciones de almacenamiento doble

Al incluir tanto una unidad SSD para el sistema operativo como un disco duro tradicional, podrás obtener las ventajas de ambos mundos: tiempos de arranque rápidos, capacidad de respuesta ágil y mayor capacidad de almacenamiento.

Puerto Ethernet
Puerto Ethernet

Cuando cuente con una conexión inalámbrica inestable, podrá conectar rápidamente su cable Ethernet para conseguir una experiencia uniforme de Internet cableado que supera cualquier problema inalámbrico.

Exhibe tu hardware
Exhibe tu hardware

Un panel lateral de cristal templado exhibe tus componentes internos con efectos de iluminación RGB. Un revestimiento protector EMI transparente ayuda a reducir el riesgo de interferencia magnética o eléctrica con otros dispositivos.

Windows 10
Windows 10

Haz grandes cosas con confianza y la sensación de un entorno familiar como Windows, solo que mejor. [1]

Gráficos NVIDIA® GeForce RTX™ 2060 SUPER
Gráficos NVIDIA® GeForce RTX™ 2060 SUPER

Impulsa tu experiencia multimedia con un rápido rendimiento y un trazado de rayos en tiempo real. Juega y edita fotos o vídeos con una calidad impresionante que solo puedes obtener con una tarjeta gráfica exclusiva.

Personaliza la iluminación RGB de tu PC
Personaliza la iluminación RGB de tu PC

Personaliza los efectos de iluminación RGB LED de tu ordenador de sobremesa OMEN Obelisk a través del OMEN Command Center. Puedes configurar una iluminación de un solo color o animaciones preprogramadas en el logotipo frontal y en la iluminación interior, que se ve a través del panel lateral. [3]

Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 7
Generació de processadors
AMD Ryzen 3000 Series
Processador *
3700X
Processador nombre de nuclis
8
Fils de processador
16
Freqüència d'acceleració del processador
4,4 GHz
Freqüència de processador *
3,6 GHz
Memòria cau de processador
32 MB
Número de processadors instal · Lats
1
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
2 x 8 GB
Ranures de memòria
4x DIMM
Velocitat de rellotge de memòria
3200 MHz
ECC
No
Fabricant de memòria interna
HyperX
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1,51 TB
Suport d'emmagatzematge *
HDD+SSD
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
2
Capacitat d'HDD total
1 TB
Nombre d'unitats de disc dur instal · Lades
1
Unitat de disc dur de capacitat
1 TB
Interfície de disc dur
SATA
Velocitat de rotació de disc dur
7200 RPM
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Factor de forma SSD
M.2
Lector de targetes integrat
No
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Adaptador de gràfics en funcionament *
No
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 2060 SUPER
Memòria d'adaptador de gràfics discret
8 GB
Tipus de memòria gràfica discreta
GDDR6
Número d'adaptadors de gràfics discrets
1
Model d'adaptador de gràfics en funcionament *
No disponible
Quantitat de ports HDMI de l'adaptador gràfic
1
Quantitat de DisplayPorts de l'adaptador gràfic
1
Quantitat de ports DVI-D de l'adaptador gràfic
1
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Xarxes
Tecnologia de cablatge
10/100/1000Base-T(X)
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Fabricant del controlador WLAN
Intel
Model de controlador WLAN
Intel Wi-Fi 6 AX200
Tipus d'antena
2x2
Bluetooth
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
6
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
1
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Mode alternatiu DisplayPort USB Tipus-C
Yes
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Sortides per a auriculars
1
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Ranures d'expansió
1 slot PCI Express
1
16 slots de PCI Express
1
Disseny
Tipus de xassís *
Tower
Col · locació suportada
Vertical
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Color de producte *
Negre
País d'origen
Xina
Rendiment
Posicionament al mercat
Jocs de vídeo
Chipset de placa mare
AMD B450
Placa base factor de forma
micro ATX
Sistema d'àudio
DTS Headphone:X
Canals de sortida d'àudio
5.1 canals
Tipus de producte *
PC
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Home
Programari de prova
McAfee LiveSafe, Microsoft Office 365
Software inclòs
Dropbox
Special features
Centre de comandaments HP OMEN
Yes
HP Support Assistant
Yes
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
500 W
Pes i dimensions
Amplada *
165 mm
Profunditat *
369 mm
Alçada *
433 mm
Pes *
11,5 kg
Amplària d'embalatge
480 mm
Profunditat d'embalatge
299 mm
Alçada d'embalatge
542 mm
Pes de paquet
16,1 kg
Exposar
Visualitzador inclòs *
No