location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-dw3000ns Intel® Core™ i5 i5-1135G7 Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX350 Wi-Fi 5 (802.11ac) Windows 10 Home

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-dw3000ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
340Z6EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195697641800 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2333
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 28 Jan 2025 10:59:30
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2022
Product end of life date
Bullet Points HP 15-dw3000ns Intel® Core™ i5 i5-1135G7 Ordinador portàtil 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce MX350 Wi-Fi 5 (802.11ac) Windows 10 Home
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Diari Ordinador portàtil Petxina de cloïssa
  • - Intel® Core™ i5 i5-1135G7 Processador nombre de nuclis: 4
  • - 39,6 cm (15.6") Full HD 1920 x 1080 Pixeles Retroil·luminació LED 16:9
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 1 TB Dispositiu d'estat sòlid (SSD)
  • - NVIDIA GeForce MX350 2 GB Intel Iris Xe Graphics
  • - Wi-Fi 5 (802.11ac) Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Liti-Ion (Li-Ion) 41 Wh 6,5 h 65 W
  • - Windows 10 Home 64-bit
More>>>
Rendimiento fiable para el día a día
Rendimiento fiable para el día a día

Afronta tus días en los que tienes más trabajo con el rendimiento de un procesador Intel® y gráficos avanzados. Almacena todo lo que te gusta gracias al gran almacenamiento.

Sé productivo y trabaja con comodidad. Todo el día.
Sé productivo y trabaja con comodidad. Todo el día.

Con una batería de larga duración y la tecnología HP Fast Charge, este portátil te permite trabajar, reproducir contenido y permanecer conectado. Panel táctil integrado de precisión con compatibilidad multitáctil que acelera tanto la navegación como la productividad.

Ve más. Llévalo a cualquier parte.
Ve más. Llévalo a cualquier parte.

Con su pantalla ultrafina de 6,5 mm con microbordes, su diseño fino y ligero y su relación pantalla-cuerpo del 81 %[1], este ordenador te permite ver mucho más, sin preocuparte por donde te lleve el día.

Disseny
Tipus de producte *
Ordinador portàtil
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Diari
País d'origen
Xina
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
250 cd/m²
Mida de pantalla diagonal
39,6 cm
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 11. Generacije
Processador *
i5-1135G7
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
4,2 GHz
Memòria cau de processador
8 MB
Tipus de memòria cau de processador
L3
Freqüència de TDP-up configurable
2,4 GHz
TDP-up configurable
28 W
Configurable TDP-down
12 W
Freqüència de Configurable TDP-down
0,9 GHz
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
2666 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
1 x 8 GB
Ranures de memòria
1x SO-DIMM
ECC
No
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Interfícies d'unitats de disc d'estat sòlid
NVMe
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD
Gràfics
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA GeForce MX350
Memòria d'adaptador de gràfics discret
2 GB
Tipus de memòria gràfica discreta
GDDR5
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Model d'adaptador de gràfics en funcionament *
Intel Iris Xe Graphics
Àudio
Número de Altaveus incorporats
2
Càmera
Càmera frontal
Yes
Format de senyal de càmera frontal
720p
Tipus HD de càmera frontal
HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Connexió a xarxa mòbil *
No
Xarxes
Tipus d'antena
2x2
Model de controlador WLAN
Realtec RTL8822CE
Fabricant del controlador WLAN
Realtek
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versió Bluetooth
5.0
Miracast
Yes
MIMO
Yes
Tipus MIMO
Multi User MIMO
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4b
Port de micròfon/auricular combo
Yes
Rendiment
Chipset de placa mare
Intel® SoC
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
Yes
Teclat estil illa
Yes
Teclat de mida completa
Yes
Programari
Arquitectura del sistema operatiu
64-bit
Programari Pre-instal · Lat
Dropbox, ExpressVPN
Programari de prova
McAfee LiveSafe, Microsoft 365
Sistema operatiu subministrat *
Windows 10 Home
Característiques especials del processador
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® Software Guard Extensions (Intel® SGX)
No
Estats inactius
Yes
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP CoolSense
Yes
Tipus d'altaveu HP
HP Dual Speakers
HP Audio Switch
Yes
HP Support Assistant
Yes
Càmera frontal HP
HP TrueVision HD
Segment HP
Casa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
3
Battery capacity *
41 Wh
Durada de la bateria
6,5 h
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
45 min
Pes de la bateria
210 g
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Jack d'entrada DC
Yes
Pes i dimensions
Amplada
358,5 mm
Profunditat
242 mm
Alçada
19,9 mm
Pes *
1,75 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
520 mm
Alçada d'embalatge
305 mm
Pes de paquet
2,53 kg